web counter

Analog Devices Inc. MicroConverter® ADuC8xx series Microcontrollers

Introduction, stock information and FAQs of MicroConverter® ADuC8xx series Microcontrollers

In this post, you will be informed of the features, applications, PDF datasheets, alternate products, and the most recent stock and cost data of Analog Devices Inc.'s MicroConverter® ADuC8xx series Microcontrollers.

Applications

  • Advanced driver assistance systems (ADAS)
  • Factory automation & control
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
ADUC7023BCPZ62I-R7ARM Microcontrollers - MCU 1MSPS 12B Analog I/O3000RFQ
ADUC7060BCPZ32MCU 16-bit/32-bit ADuC7xxx ARM7TDMI RISC 32KB Flash 2.5V 48-Pin LFCSP EP244RFQ
ADUC832BSZ-REELIC MCU 8BIT 62KB FLASH 52MQFP1197BUY
ADUC845BCPZ62-5MCU 8-bit ADuC8xx 8052 CISC 62KB Flash 3.3V/5V 56-Pin LFCSP EP9300BUY
ADUC848BCPZ62-5MCU 8-bit ADuC8xx 8052 CISC 62KB Flash 3.3V/5V 56-Pin LFCSP EP40RFQ
ADUC814ARUZ-REEL7IC MCU 8BIT 8KB FLASH 28TSSOP10RFQ
ADUC812BSZ-REELMCU 8-bit ADuC8xx 8052 CISC 8KB Flash 3.3V/5V 52-Pin MQFP T/R89RFQ
ADUC831BSZ-REELIC MCU 8BIT 62KB FLASH 52MQFP3200RFQ
ADUC824BSZIC MCU 8BIT 8KB FLASH 52MQFP150RFQ
ADUC848BSZ62-3IC MCU 8BIT 62KB FLASH 52MQFP58RFQ
ADUC847BSZ32-3IC MCU 8BIT 32KB FLASH 52MQFP6450RFQ
ADUC7024BCPZ62IIC MCU 32BIT 62KB FLASH 64LFCSP1000RFQ
ADUC7129BSTZ126MCU 16-bit/32-bit ADuC7xxx ARM7TDMI RISC 126KB Flash 3.3V 80-Pin LQFP4677RFQ
ADUC7128BCPZ126IC MCU 32BIT 126KB FLASH 64LFCSP33RFQ
ADUC847BCPZ62-3IC MCU 8BIT 62KB FLASH 56LFCSP5193RFQ
ADUC7128BSTZ126-RLMCU 16-bit/32-bit ADuC7xxx ARM7TDMI RISC 126KB Flash 3.3V 64-Pin LQFP T/R9RFQ
ADUC7034BCPZIC MCU 32BIT 32KB FLASH 48LFCSP417RFQ
ADUC7023BCPZ62I-RLIC MCU 32BIT 62KB FLASH 32LFCSP44RFQ
ADUC7060BSTZ32-RLMCU 16-bit/32-bit ADuC7xxx ARM7TDMI RISC 32KB Flash 2.5V 48-Pin LQFP T/R1000RFQ
ADUC7021BCPZ62-RLIC MCU 32BIT 62KB FLASH 40LFCSP27RFQ
Technical Documents

Analog Devices Inc. MicroConverter® ADuC8xx series Microcontrollers are a family of 8-bit microcontrollers designed to provide a cost-effective solution for embedded control applications. The ADuC8xx series features a wide range of peripherals, including analog-to-digital converters, pulse-width modulators, and serial communication interfaces. The ADuC8xx series also offers a variety of memory options, including Flash, EEPROM, and RAM. With its low power consumption and wide range of features, the ADuC8xx series is an ideal choice for embedded control applications.


Features


• 8-bit microcontroller core with up to 16K bytes of Flash program memory

• Up to 512 bytes of RAM

• Up to 32 I/O pins

• Up to 8 channels of 10-bit A/D converter

• Up to 4 channels of 12-bit D/A converter

• Up to 4 channels of 16-bit timer/counter

• Up to 4 channels of UART

• Up to 4 channels of SPI

• Up to 4 channels of I2C

• Up to 4 channels of PWM

• Up to 4 channels of watchdog timer

• On-chip temperature sensor

• On-chip voltage reference

• On-chip oscillator

• On-chip power-on reset

• On-chip brown-out reset

• On-chip power-down mode

• On-chip low-power sleep mode

• On-chip low-power idle mode

• On-chip low-power watchdog timer


Applications


• Automotive

• Industrial

• Medical

• Consumer

• Home Automation

• Robotics

• Security

• Networking

• Automated Test Equipment

• Building Automation

• Wearable Devices

• Smart Meters

• Smart Appliances

• Smart Lighting

• Smart Home


Frequently Asked Questions

What are the Alternative Products of Analog Devices Inc. MicroConverter® ADuC8xx series Microcontrollers?

1. Atmel AVR Microcontrollers 2. Microchip PIC Microcontrollers 3. NXP LPC Microcontrollers 4. STMicroelectronics STM32 Microcontrollers 5. Silicon Labs EFM32 Microcontrollers 6. Texas Instruments MSP430 Microcontrollers 7. Renesas RX Microcontrollers 8. Cypress PSoC Microcontrollers

What are the differences between the types of Analog Devices Inc. MicroConverter® ADuC8xx series Microcontrollers?

The ADuC8xx series of MicroConverter® Microcontrollers from Analog Devices Inc. are available in three different types:  1. ADuC8xx Standard Core: This type of microcontroller is based on the 8051 core and is designed for general-purpose applications. It features a wide range of peripherals, including an analog-to-digital converter, a pulse-width modulator, and a watchdog timer.  2. ADuC8xx Enhanced Core: This type of microcontroller is based on the 8051 core and is designed for more advanced applications. It features a wide range of peripherals, including an analog-to-digital converter, a pulse-width modulator, a watchdog timer, and a real-time clock.  3. ADuC8xx High-Performance Core: This type of microcontroller is based on the 8051 core and is designed for high-performance applications. It features a wide range of peripherals, including an analog-to-digital converter, a pulse-width modulator, a watchdog timer, a real-time clock, and a high-speed serial interface.