web counter

Analog Devices Inc. Military, MIL-M-38510 series Linear Amplifiers

Introduction, stock information and FAQs of Military, MIL-M-38510 series Instrumentational OP Amps

In this post, you will be informed of the features, applications, PDF datasheets, alternative products, and the most recent inventory and pricing details of Analog Devices Inc.'s MIL-M-38510 series Instrumentational OP Amps.

Applications

  • Advanced driver assistance systems (ADAS)
  • Aerospace & defense
  • Test & measurement
  • Medical
  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
5962-9211701M2AOP Amp Dual GP ±18V 20-Pin CLLCC Tube148RFQ
JM38510/11405BGAOP Amp Single General Purpose ±20 Volt 8-Pin TO-992881RFQ
5962-9325801M2AOP Amp Quad GP ±18V 20-Pin CLLCC Tube0RFQ
5962-9313101M2AOP Amp Single Current Fdbk ±18V 20-Pin CLLCC Tube1RFQ
AD847SQ/883BPrecision Amplifiers High Spd Low Pwr Monolithic213RFQ
5962-89801012AOP Amp Quad GP ±22V 20-Pin CLLCC Tube2620RFQ
JM38510/11405BPAOP Amp Single General Purpose ±20 Volt 8-Pin CDIP2212BUY
5962-9211701MPAPrecision Amplifiers DUAL HIGH Spd OP AMP IC3RFQ
JM38510/11402BPAOperational Amplifiers - Op Amps Aerospace Mono JFET Input20000RFQ
OP27AJ/883COP Amp Single General Purpose ±22 Volt 8-Pin TO-992178RFQ
5962-8859301MPAOP Amp Dual GP ±20V 8-Pin CDIP Tube8550RFQ
OP27AZ/883COP Amp Single GP ±22V 8-Pin CDIP Tube2220RFQ
OP42AZ/883COP Amp Single GP ±20V 8-Pin CDIP Tube1000RFQ
5962-8777101M3AOP Amp Quad GP ±20V 28-Pin LCC Tube1RFQ
5962-9151901MPAOP Amp Dual GP ±18V 8-Pin CDIP Tube8RFQ
5962-8851301GAOP Amp Single GP ±20V 8-Pin TO-99 Tube2110RFQ
5962-8859301M2AOP Amp Dual GP ±20V 20-Pin CLLCC Tube2480BUY
5962-9063301MCAPrecision Amplifiers IC QUAD PREC OP-AMP8550RFQ
5962-9151901M2AOP Amp Dual GP ±18V 20-Pin CLLCC Tube8550RFQ
JM38510/13502BGAOP Amp Single GP ±20V 8-Pin TO-99 Tube5266RFQ
Technical Documents

Analog Devices Inc. is a leading provider of high-performance linear amplifiers for military applications. Our MIL-M-38510 series linear amplifiers are designed to meet the stringent requirements of military and aerospace applications. These amplifiers offer superior performance, reliability, and ruggedness in a wide range of operating conditions. Our amplifiers are designed to meet the most demanding requirements of the military and aerospace industry, including high-temperature operation, high-voltage operation, and high-power operation. Our amplifiers are also designed to meet the most stringent requirements of the MIL-STD-810F standard. Our amplifiers are designed to provide superior performance, reliability, and ruggedness in a wide range of operating conditions.


Features


• MIL-M-38510 series Linear Amplifiers are designed to meet the stringent requirements of military and aerospace applications.

• These amplifiers offer high performance, low noise, and low distortion.

• They are available in a variety of packages, including surface mount, through-hole, and hermetic.

• They are designed to operate over a wide temperature range and are available in both single and dual versions.


Applications


• Military and aerospace applications

• Instrumentation

• Test and measurement

• Medical equipment

• Industrial control

• Automotive

• Audio and video systems

• Telecommunications


Frequently Asked Questions

What are the Alternative Products of Analog Devices Inc. Military, MIL-M-38510 series Linear - Amplifiers?

1. Texas Instruments TMS320C6713 DSP 2. Freescale Semiconductor MC68HC908QY4 3. Maxim Integrated MAX4372 4. Linear Technology LT1763 5. Analog Devices AD8331 6. National Semiconductor LMV831 7. STMicroelectronics L6386 8. Intersil ISL6372 9. ON Semiconductor MC33269 10. Texas Instruments TLV320AIC3204

What are the differences between the types of Analog Devices Inc. Military, MIL-M-38510 series Linear - Amplifiers?

1. Military Grade: Military grade amplifiers are designed to meet the stringent requirements of MIL-M-38510, which is a set of standards for military-grade electronic components. These amplifiers are designed to withstand extreme environmental conditions, such as high temperatures, shock, vibration, and humidity.  2. Commercial Grade: Commercial grade amplifiers are designed to meet the requirements of commercial applications. These amplifiers are designed to be more cost-effective and are not as rugged as military grade amplifiers.  3. Industrial Grade: Industrial grade amplifiers are designed to meet the requirements of industrial applications. These amplifiers are designed to be more reliable and are more rugged than commercial grade amplifiers.  4. High-Reliability Grade: High-reliability grade amplifiers are designed to meet the requirements of high-reliability applications. These amplifiers are designed to be extremely reliable and are more rugged than industrial grade amplifiers.