web counter

Bourns Inc. 3315 series Encoders

Introduction, stock information and FAQs of 3315 series Encoders

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Bourns Inc. 3315 series Encoders.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
3315C-125-016LROTARY ENCODER MECHANICAL 16PPR61BUY
3315R-025-016LEncoders 9mm SQ SEAL 16PPR SLOTTED SHAFT0RFQ
3315C-001-006ENCODR 9MM SQ RT/ANGL W/NUT&WSHR83RFQ
3315R-111-016LEncoders 9mm SQ SEAL 16PPR FLATTED SHAFT0RFQ
3315Y-111-006LEncoders 9MM SQ SEALED INCREMENTAL ENCODER327BUY
3315Y-025-006LEncoders 9mm SQ SEAL 6PPR SLOTTED SHAFT0RFQ
3315C-102-016LROTARY ENCODER MECHANICAL 16PPR530BUY
3315C-001-016LROTARY ENCODER MECHANICAL 16PPR417BUY
3315C-001-006LROTARY ENCODER MECHANICAL 6PPR583BUY
3315P-001-006LROTARY ENCODER MECHANICAL 6PPR0RFQ
3315C-111-016LMechanical Encoder Rotary Incremental Flat 5oz.in Quadrature Digital Square Wave 16PPR Through Hole PC Pin116BUY
3315Y-001-006LENCODER, INCREMENTAL, 3CH, 120RPM2BUY
3315P-025-016LROTARY ENCODER MECHANICAL 16PPR15BUY
3315P-001-016LROTARY ENCODER MECHANICAL 16PPR351BUY
3315P-125-016LEncoders 9mm SQ SEAL 16PPR FLATTED SHAFT0RFQ
3315Y-101-016LMechanical Encoder Rotary Incremental Flat 5oz-in Straight Gray Digital Square Wave 16PPR Through Hole PC Pins0RFQ
3315Y-011-006LENCODER - 9MM SQ0RFQ
3315Y-025-016LIncremental Encoder 6 16 PPR 2 Bit Quadrature IP67 PCB Mount 120RPM733RFQ
3315Y-001-016LBOURNS 3315Y-001-016L ENCODER, INCREMENTAL,120RPM689BUY
3315C-101-016LROTARY ENCODER MECHANICAL 16PPR146BUY
Technical Documents

Description


Bourns Inc. 3315 series Encoders are high-performance, cost-effective, and reliable rotary encoders designed for a wide range of applications. They feature a robust design with a long life expectancy and are available in a variety of resolutions, from 10 to 1024 pulses per revolution. The 3315 series encoders are available with a variety of output options, including open collector, push-pull, and line driver. They are also available with a variety of shaft and bushing options, including metal, plastic, and rubber. The 3315 series encoders are ideal for applications requiring precise position feedback, such as motor control, robotics, and automation.



Features


• Compact design with a diameter of 15mm


• Available in 12, 16, 24, and 32 detents


• RoHS compliant


• Operating temperature range of -40°C to +85°C


• High-reliability contact system


• High-resolution output


• Low torque


• Long life


• Low cost



Applications


• Automotive


• Industrial


• Medical


• Consumer electronics


• Robotics


• Audio/video


• Telecommunications


• Instrumentation


• Gaming


• Appliances


Frequently Asked Questions

What are the Alternative Products of Bourns Inc. 3315 series Encoders?

The alternative products of Bourns Inc. 3315 series Encoders are CTS Encoders, ALPS Encoders, and Grayhill Encoders.

What are the differences between the types of Bourns Inc. 3315 series Encoders?

Bourns Inc. offers several different series of encoders, including the 3315 series. Here are some general differences between the products within this series:  1. 3315J: This is a 9 mm rotary encoder with a metal bushing and a standard shaft diameter of 6 mm. It is available with or without a push switch and is rated for 30,000 rotational cycles. The encoder is designed for use in applications requiring dependable, low torque operation.  2. 3315E: This is a 9 mm rotary encoder with a plastic bushing and a standard shaft diameter of 6 mm. It is available with or without a push switch and is rated for 15,000 rotational cycles. The encoder is designed for use in applications with lower duty cycles or with less demanding requirements.  3. 3315C: This is a 7.5 mm rotary encoder with a metal bushing and a standard shaft diameter of 6 mm. It is available with or without a push switch and is rated for 30,000 rotational cycles. The encoder is designed for use in applications where space is limited.  4. 3315S: This is a 9 mm rotary encoder with a plastic bushing and a solid shaft (no flat) diameter of 6 mm. It is available with or without a push switch and is rated for 20,000 rotational cycles. The encoder is designed for use in applications where a solid shaft is desired or required.  Ultimately, the best choice for your application will depend on your specific requirements for the type of bushing, shaft diameter, number of cycles, and available space.