web counter

Bourns Inc. 3590 series Rotary Potentiometers, Rheostats

Introduction, stock information and FAQs of 3590 series Potentiometers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Bourns Inc. 3590 series Potentiometers.

Applications

  • Industrial transport (non-car & non-light truck)
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
3590S-2-502POT 5K OHM 2W WIREWOUND LINEAR0RFQ
3590S-1-102POT 1K OHM 2W WIREWOUND LINEAR3RFQ
3590S-1-502POT 5K OHM 2W WIREWOUND LINEAR0RFQ
3590S-1-103POT 10K OHM 2W WIREWOUND LINEAR0RFQ
3590S-2-104POT 100K OHM 2W WIREWOUND LINEAR6888RFQ
3590S-1-202POT 2K OHM 2W WIREWOUND LINEAR0RFQ
3590S-6-501LPOT 500 OHM 2W WIREWOUND LINEAR61BUY
3590P-1-502LRes Wirewound POT 5K Ohm 5% 2W 10(Elec)/10(Mech)Turn 6.3mm (39.22 X 22.23 X 22.92mm) Pin Panel Mount/Through Hole30BUY
3590S-1-102LBOURNS 3590S-1-102L Rotary Potentiometer, Wirewound, 3590S Series, 1 kohm, Linear, 10 Turns, 2 W, Bushing195BUY
3590S-4-102LPOT 1K OHM 2W WIREWOUND LINEAR91BUY
3590S-4-203LPOT 20K OHM 2W WIREWOUND LINEAR32BUY
3590S-8-502LPOT 5K OHM 2W WIREWOUND LINEAR0RFQ
3590S-2-252LPOT 2.5K OHM 2W WIREWOUND LINEAR124BUY
3590P-4-503LPOT 50K OHM 2W WIREWOUND LINEAR81BUY
3590S-6-502LPOT 5K OHM 2W WIREWOUND LINEAR0RFQ
3590S-1-202LPOT 2K OHM 2W WIREWOUND LINEAR124BUY
3590S-1-104LBOURNS 3590S-1-104L Rotary Potentiometer, Wirewound, 3590S Series, 100 kohm, Linear, 10 Turns, 2 W, Bushing119BUY
3590S-1-501LBOURNS 3590S-1-501L WIREWOUND POTENTIOMETER, 500 OHM, 0.05, 2W108BUY
3590S-1-103LBOURNS 3590S-1-103L Rotary Potentiometer, Wirewound, 3590S Series, 10 kohm, Linear, 10 Turns, 2 W, Bushing500RFQ
3590S-2-202LBOURNS 3590S-2-202L Rotary Potentiometer, Wirewound, 3590S Series, 2 kohm, Linear, 10 Turns, 2 W, Panel0BUY
Technical Documents

Description


Bourns Inc. 3590 series Rotary Potentiometers, Rheostats are high-performance, reliable, and cost-effective solutions for a wide range of applications. These devices feature a wide range of resistance values, from 10 ohms to 10 megohms, and are available in single-turn, multi-turn, and linear taper configurations. They are designed to provide precise control and long-term stability, and are ideal for use in audio, automotive, industrial, and medical applications. The 3590 series is available in a variety of package sizes and styles, including through-hole, surface mount, and panel mount. With their robust construction and reliable performance, Bourns Inc. 3590 series Rotary Potentiometers, Rheostats are the perfect choice for any application.



Features


• High-performance conductive plastic element

• Low-profile design

• High-temperature stability

• High-reliability

• Long-life

• Low-noise

• RoHS compliant



Applications


• Audio equipment

• Automotive

• Industrial controls

• Medical equipment

• Robotics

• Test and measurement equipment

• Telecommunications

• Video equipment


Frequently Asked Questions

What are the Alternative Products of Bourns Inc. 3590 series Rotary Potentiometers, Rheostats?

1. Alpha Electronics RK09K Series Rotary Potentiometers 2. CTS Corporation RK09K Series Rotary Potentiometers 3. Vishay Spectrol RK09K Series Rotary Potentiometers 4. Honeywell RK09K Series Rotary Potentiometers 5. Panasonic ERJ Series Rotary Potentiometers 6. Alps RK09K Series Rotary Potentiometers 7. Bourns 3590 Series Trimmers 8. CTS Corporation 3590 Series Trimmers 9. Vishay Spectrol 3590 Series Trimmers 10. Honeywell 3590 Series Trimmers 11. Panasonic ERJ Series Trimmers 12. Alps 3590 Series Trimmers 13. Bourns 3590 Series Rheostats 14. CTS Corporation 3590 Series Rheostats 15. Vishay Spectrol 3590 Series Rheostats 16. Honeywell 3590 Series Rheostats 17. Panasonic ERJ Series Rheostats 18. Alps 3590 Series Rheostats

What are the differences between the types of Bourns Inc. 3590 series Rotary Potentiometers, Rheostats?

The main difference between Bourns Inc. 3590 series Rotary Potentiometers and Rheostats is the way they are used. A potentiometer is a three-terminal device used to adjust the resistance in a circuit, while a rheostat is a two-terminal device used to adjust the current in a circuit. Potentiometers are typically used to control the volume or brightness of a device, while rheostats are used to control the speed of a motor or the temperature of a device.