web counter

Bourns Inc. Pro Audio 3310 series Rotary Potentiometers, Rheostats

Introduction, stock information and FAQs of Pro Audio 3310 series Potentiometers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Bourns Inc. Pro Audio 3310 series Potentiometers.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
53AAD-B28-S25LPOT 1M OHM 1/4W PLASTIC LOG0RFQ
3310Y-101-102LPOT 1K OHM 1/4W PLASTIC LINEAR222BUY
51AAA-B24-B20POT 100K OHM 1/2W PLASTIC LINEAR0RFQ
3310R-001-104LPotentiometers 9mm 100Kohms Single Cup291BUY
53UAD-T16-A15LRes Cermet POT 10K Ohm 10% 1W 1(Elec)/1(Mech)Turn 4mm (24.89 X 12.5 X 18.25mm) Solder Lug Panel Mount0RFQ
53UAD-T16-A18LRes Cermet POT 50K Ohm 10% 1W 1(Elec)/1(Mech)Turn 4mm (24.89 X 12.5 X 18.25mm) Solder Lug Panel Mount15BUY
53AAA-B28-D13LPotentiometers 1/2 SQ 1TURN 5K 20% PANEL CONTROL47BUY
53CBD-E24-A15/A15LPotentiometers 1/2 1TURN 10K/10K SQ PANEL CONTROL0RFQ
51AAA-B24-B18LPOT 50K OHM 1/2W PLASTIC LINEAR11BUY
51ABD-B28-A15/A15LPOT 10K OHM 1W CERMET LINEAR0RFQ
53AAD-B28-E22LPOT 250K OHM 1/2W PLASTIC LINEAR0RFQ
53AAD-B28-E13LPOT 5K OHM 1/2W PLASTIC LINEAR253BUY
53AAA-B24-A13LRes Cermet POT 5K Ohm 10% 1W 1(Elec)/1(Mech)Turn 6.35mm (27.94 X 12.5 X 18.25mm) Solder Lug Panel Mount0RFQ
82A1D-A24-BA0/187LPotentiometers 250K Res. Value Plain Shaft Style74BUY
95Z1D-Z33-EA0/324LPOT 500K OHM 1/4W PLASTIC LINEAR36BUY
95Z1D-Z33-EA0/319LPOT 25K OHM 1/4W PLASTIC LOG70BUY
3310Y-011-203LPOT 20K OHM 1/4W PLASTIC LINEAR5BUY
PTD904-20CAP-C203POT 20K OHM 1/40W CARBON R-LOG0RFQ
PTD902-10C5P-A203Potentiometers NOT AVAILABLE THROUGH MOUSER------138BUY
PTV09A-40CAA-B503POT 50K OHM 1/20W CARBON LINEAR0RFQ
Technical Documents

Description


Bourns Inc. Pro Audio 3310 series Rotary Potentiometers, Rheostats are designed to provide superior performance in professional audio applications. These potentiometers feature a low-noise, low-distortion design that is ideal for use in high-end audio systems. The 3310 series is available in a variety of sizes and resistance values, making it easy to find the perfect potentiometer for your application. The 3310 series also features a long-life design, with a life expectancy of up to 10 million cycles. With its robust construction and reliable performance, the 3310 series is the perfect choice for any professional audio application.



Features


• High-quality audio performance

• Low noise and low distortion

• Low contact resistance

• High reliability

• Long life

• Wide range of resistance values

• Available in single and dual-gang configurations

• Available in both linear and logarithmic tapers

• Available in both panel mount and PCB mount versions

• Available with a variety of shaft lengths and knob styles



Applications


• Audio mixing consoles

• Audio amplifiers

• Audio equalizers

• Audio effects processors

• Audio synthesizers

• Audio test equipment

• Audio recording equipment

• Audio playback equipment

• Audio signal processing equipment

• Audio signal routing equipment

• Audio signal conditioning equipment


Frequently Asked Questions

What are the Alternative Products of Bourns Inc. Pro Audio 3310 series Rotary Potentiometers, Rheostats?

1. Alpha Electronics AlphaPOT Series Rotary Potentiometers 2. CTS Corporation Rotary Potentiometers 3. Honeywell Rotary Potentiometers 4. Vishay Dale Rotary Potentiometers 5. Panasonic Rotary Potentiometers 6. Alps Electric Rotary Potentiometers 7. Bourns Inc. Pro Audio 3300 Series Rheostats 8. CTS Corporation Rheostats 9. Honeywell Rheostats 10. Vishay Dale Rheostats 11. Panasonic Rheostats 12. Alps Electric Rheostats 13. Bourns Inc. Pro Audio 3300 Series Trimmers 14. CTS Corporation Trimmers 15. Honeywell Trimmers 16. Vishay Dale Trimmers 17. Panasonic Trimmers 18. Alps Electric Trimmers

What are the differences between the types of Bourns Inc. Pro Audio 3310 series Rotary Potentiometers, Rheostats?

The main difference between the two types of Bourns Inc. Pro Audio 3310 series Rotary Potentiometers and Rheostats is that a potentiometer is a three-terminal device that can be used to adjust the resistance in a circuit, while a rheostat is a two-terminal device that can be used to adjust the current in a circuit. Potentiometers are typically used to control the volume or tone of an audio signal, while rheostats are typically used to control the speed of a motor or the brightness of a light.