web counter

Bourns Inc. 3852 series Rotary Potentiometers, Rheostats

Introduction, stock information and FAQs of 3852 series Potentiometers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Bourns Inc. 3852 series Potentiometers.

Applications

  • Industrial transport (non-car & non-light truck)
  • Medical
  • Lighting
Associated Products

Part NumberDescriptionStockRFQ
3852A-286-103APOT 10K OHM 2W CERMET LINEAR0RFQ
3852C-282-103APOT 10K OHM 2W CERMET LINEAR0RFQ
3852A-162-103APOT 10K OHM 2W CERMET LINEAR0RFQ
3852A-282-503APOT 50K OHM 2W CERMET LINEAR0RFQ
3852A-162-104ALPOT 100K OHM 2W CERMET LINEAR113BUY
3852A-282-202ALPotentiometers 2K 3/4 Single Turn40BUY
3852A-206-502ALPOT 5K OHM 2W CERMET LINEAR0RFQ
3852A-286-252ALPOT 2.5K OHM 2W CERMET LINEAR0RFQ
3852A-162-502ALPOT 5K OHM 2W CERMET LINEAR223BUY
3852C-202-502ALPOT 5K OHM 2W CERMET LINEAR0RFQ
3852C-162-104ALPOT 100K OHM 2W CERMET LINEAR24BUY
3852A-286-102ALPOT 1K OHM 2W CERMET LINEAR0RFQ
3852C-282-252ALPOT 2.5K OHM 2W CERMET LINEAR40BUY
3852A-282-501ALBOURNS 3852A-282-501AL Panel control Potentiometer479BUY
3852A-282-254ALPotentiometers 250K 3/4 Single Turn50BUY
3852A-282-502ALPOT 5K OHM 2W CERMET LINEAR364BUY
3852A-202-103ALPOT 10K OHM 2W CERMET LINEAR162BUY
3852A-282-104ALPOT 100K OHM 2W CERMET LINEAR2BUY
3852A-282-503ALPOT 50K OHM 2W CERMET LINEAR155BUY
3852C-162-103ALPOT 10K OHM 2W CERMET LINEAR205BUY
Technical Documents

Description


Bourns Inc. 3852 series Rotary Potentiometers, Rheostats are high-performance, reliable, and cost-effective solutions for a wide range of applications. These devices feature a wide range of resistance values, from 10 ohms to 10 megohms, and are available in single-turn, multi-turn, and linear taper configurations. They are designed to provide excellent linearity and low temperature coefficient, and are available in a variety of mounting styles, including panel mount, through-hole, and surface mount. The 3852 series is ideal for applications such as volume control, gain control, and motor speed control.



Features


• High-performance, low-cost, single-turn rotary potentiometers and rheostats

• Available in a variety of resistance values from 10 ohms to 1M ohms

• Low-profile design with a maximum height of 8.5mm

• High-temperature operation up to +125°C

• RoHS compliant

• Available in both through-hole and surface-mount packages


Applications


• Automotive audio systems

• Industrial control systems

• Medical equipment

• Robotics

• Test and measurement equipment

• Telecommunications systems

• Video game controllers


Frequently Asked Questions

What are the Alternative Products of Bourns Inc. 3852 series Rotary Potentiometers, Rheostats?

1. Alpha Electronics RK09K Series Rotary Potentiometers 2. CTS Corporation R Series Rotary Potentiometers 3. Honeywell RK09K Series Rotary Potentiometers 4. Vishay Spectrol RK09K Series Rotary Potentiometers 5. Bourns Inc. 3386 Series Rotary Potentiometers 6. Bourns Inc. 3590 Series Rotary Potentiometers 7. Bourns Inc. 3590S Series Rotary Potentiometers 8. Bourns Inc. 3590W Series Rotary Potentiometers 9. Bourns Inc. 3590X Series Rotary Potentiometers 10. Bourns Inc. 3590Y Series Rotary Potentiometers

What are the differences between the types of Bourns Inc. 3852 series Rotary Potentiometers, Rheostats?

The main difference between Bourns Inc. 3852 series Rotary Potentiometers and Rheostats is the way they are used. A potentiometer is a three-terminal device used to adjust the resistance in a circuit, while a rheostat is a two-terminal device used to adjust the current in a circuit. Potentiometers are typically used to control the volume or brightness of a device, while rheostats are used to control the speed of a motor or the temperature of a device.