web counter

Bourns Inc. 6639 series Rotary Potentiometers, Rheostats

Introduction, stock information and FAQs of 6639 series Potentiometers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Bourns Inc. 6639 series Potentiometers.

Applications

  • Advanced driver assistance systems (ADAS)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
6639S-1-503POT 50K OHM 1W PLASTIC LINEAR96BUY
6639S-6-203POT 20K OHM 1W BUSHING MNT0RFQ
6639S-521-103POT 10K OHM 1W BUSHING MNT0RFQ
6639S-6-102POT 1K OHM 1W BUSHING MNT0RFQ
6639S-525-502POT 5K OHM 1W BUSHING MNT0RFQ
6639S-7-103POT 10K OHM 1W BUSHING MNT27BUY
6639S-523-502POT 5K OHM 1W BUSHING MNT0RFQ
6639S-527-103POT 10K OHM 1W BUSHING MNT0RFQ
6639S-2-103POT 10K OHM 1W BUSHING MNT121BUY
6639S-5-502POT 5K OHM 1W BUSHING MNT9BUY
6639S-6-103POT 10K OHM 1W BUSHING MNT0RFQ
6639S-524-502POT 5K OHM 1W BUSHING MNT0RFQ
6639S-5-203POT 20K OHM 1W BUSHING MNT48BUY
6639S-301-502Res POT 5K Ohm 25% 1W 1(Elec)/1(Mech)Turn 6.34mm (22.23 X 36.65mm) Turret Panel Mount221BUY
6639S-301-102POT 1K OHM 1W PLASTIC LINEAR110BUY
6639S-5-104PRECISION POT 7/8" 22MM 1 TURN0RFQ
6639S-1-104POT 100K OHM 1W PLASTIC LINEAR36BUY
6639S-3-103POT 10K OHM 1W BUSHING MNT0RFQ
6639S-7-502POT 5K OHM 1W BUSHING MNT21BUY
6639S-4-103POT 10K OHM 1W BUSHING MNT36BUY
Technical Documents

Description


Bourns Inc. 6639 series Rotary Potentiometers, Rheostats are high-performance, reliable, and cost-effective solutions for a wide range of applications. These devices feature a wide range of resistance values, from 10 ohms to 10 megohms, and a wide range of power ratings, from 0.5 watts to 5 watts. They are designed with a rugged construction and are available in both single-turn and multi-turn versions. The 6639 series also features a wide range of shaft lengths and shaft diameters, allowing for easy integration into a variety of applications. Additionally, these devices are RoHS compliant and are available with a variety of termination options.



Features


• Low profile design

• High power rating

• High temperature range

• Low temperature coefficient

• High linearity

• Low contact resistance

• High reliability

• RoHS compliant



Applications


• Automotive

• Industrial

• Medical

• Audio

• Lighting

• Robotics

• Telecommunications

• Instrumentation

• Power supplies

• Test and measurement equipment


Frequently Asked Questions

What are the Alternative Products of Bourns Inc. 6639 series Rotary Potentiometers, Rheostats?

"1. Alpha Electronics RK09K Series Rotary Potentiometers 2. CTS Corporation R Series Rotary Potentiometers 3. Honeywell RK09K Series Rotary Potentiometers 4. Vishay Spectrol RK09K Series Rotary Potentiometers 5. Bourns Inc. 6300 Series Rotary Potentiometers 6. Bourns Inc. 6500 Series Rotary Potentiometers 7. Bourns Inc. 6800 Series Rotary Potentiometers 8. Bourns Inc. 6900 Series Rotary Potentiometers 9. Bourns Inc. 7300 Series Rotary Potentiometers 10. Bourns Inc. 7500 Series Rotary Potentiometers 11. Bourns Inc. 7800 Series Rotary Potentiometers 12. Bourns Inc. 7900 Series Rotary Potentiometers"

What are the differences between the types of Bourns Inc. 6639 series Rotary Potentiometers, Rheostats?

The main difference between Bourns Inc. 6639 series Rotary Potentiometers and Rheostats is the way they are used. A potentiometer is a three-terminal device used to adjust the resistance in a circuit, while a rheostat is a two-terminal device used to adjust the current in a circuit. Potentiometers are typically used to control the volume or brightness of a device, while rheostats are used to control the speed of a motor or the temperature of a device.