web counter

Bourns Inc. 6539 series Rotary Potentiometers, Rheostats

Introduction, stock information and FAQs of 6539 series Potentiometers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Bourns Inc. 6539 series Potentiometers.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
6539S-1-203POT 20K OHM 1W PLASTIC LINEAR35BUY
6539S-1-102BOURNS 6539S-1-102 Rotary Potentiometer, 6539S Series, 1 kohm, Linear, 1 Turns, 1 W, Servo251BUY
6539S-1-202BOURNS 6539S-1-202 Rotary Potentiometer, 6539S Series, 2 kohm, Linear, 1 Turns, 1 W, Servo134BUY
6539S-1-103BOURNS 6539S-1-103 Rotary Potentiometer, 10 kohm, 1 W,15%, 6539S Series, 1 Turns, Linear67RFQ
6539S-1-502BOURNS 6539S-1-502 Rotary Potentiometer, 6539S Series, 5 kohm, Linear, 1 Turns, 1 W, Servo56RFQ
Technical Documents

Description


Bourns Inc. 6539 series Rotary Potentiometers, Rheostats are high-performance, reliable, and cost-effective solutions for a wide range of applications. These devices feature a wide range of resistance values, from 10 ohms to 10 megohms, and are available in single-turn, multi-turn, and linear taper configurations. They are designed to provide excellent linearity and low temperature coefficient, and are available in a variety of mounting styles, including panel mount, through-hole, and surface mount. The 6539 series is ideal for applications such as volume control, gain control, and motor speed control.



Features


• High-performance conductive plastic element


• Low-noise operation


• Long-life performance


• High-temperature stability


• High-reliability


• RoHS compliant


• Available in single-turn and multi-turn versions



Applications


• Audio equipment


• Automotive


• Industrial controls


• Medical equipment


• Test and measurement equipment


• Telecommunications


• Video equipment


• Volume and tone controls


Frequently Asked Questions

What are the Alternative Products of Bourns Inc. 6539 series Rotary Potentiometers, Rheostats?

1. Alpha Electronics RK09K Series Rotary Potentiometers 2. CTS Corporation R Series Rotary Potentiometers 3. Honeywell RK09K Series Rotary Potentiometers 4. Vishay Spectrol RK09K Series Rotary Potentiometers 5. Bourns Inc. 6500 Series Rotary Potentiometers 6. Bourns Inc. 6500 Series Rheostats 7. CTS Corporation R Series Rheostats 8. Honeywell RK09K Series Rheostats 9. Vishay Spectrol RK09K Series Rheostats 10. Alpha Electronics RK09K Series Rheostats

What are the differences between the types of Bourns Inc. 6539 series Rotary Potentiometers, Rheostats?

The main difference between Bourns Inc. 6539 series Rotary Potentiometers and Rheostats is the way they are used. A potentiometer is a three-terminal device used to adjust the resistance in a circuit, while a rheostat is a two-terminal device used to adjust the current in a circuit. Potentiometers are typically used to control the volume or brightness of a device, while rheostats are used to control the speed of a motor or the temperature of a device.