web counter

Bourns Inc. 3500 series Rotary Potentiometers, Rheostats

Introduction, stock information and FAQs of 3500 series Potentiometers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Bourns Inc. 3500 series Potentiometers.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
3500S-21-502LPrecision Potentiometers 7/8" 22MM 10T 5K WW PRECISION POT0RFQ
3500S-2-103POT 10K OHM 2W WIREWOUND LINEAR0RFQ
3500S-2-502POT 5K OHM 2W WIREWOUND LINEAR0RFQ
3500S-1-502LPrecision Potentiometers 7/8"WW 5Kohms 0.2% 10turn18BUY
3500S-1-103LPrecision Potentiometers 7/8" 22MM 10T 10K WW PRECISION POT15BUY
3500S-2-502LBOURNS 3500S-2-502L Rotary Potentiometer, 5 kohm, 2 W,3%, 10 Turns, Linear84BUY
3500S-2-501LPOT 500 OHM 2W WIREWOUND LINEAR82BUY
3500S-42-502LPOT 5K OHM 2W WIREWOUND LINEAR0RFQ
3500S-2-503LPOT 50K OHM 2W WIREWOUND LINEAR0RFQ
3500S-42-102LPrecision Potentiometers 7/8" 22MM 10T 1K WW PRECISION POT0RFQ
3500S-2-201LBOURNS - 3500S-2-201L - WIREWOUND POTENTIOMETER, 200 OHM, 0.03, 2W0RFQ
3500S-2-204LPOT 200K OHM 2W WIREWOUND LINEAR2027BUY
3500S-2-203LPOT 20K OHM 2W WIREWOUND LINEAR60BUY
3500S-2-202LPOT 2K OHM 2W WIREWOUND LINEAR10BUY
3500S-2-104LPOT 100K OHM 2W WIREWOUND LINEAR102BUY
3500S-2-102LBOURNS 3500S-2-102L Rotary Potentiometer, Wirewound, 3500S Series, 1 kohm, Linear, 10 Turns, 2 W, Bushing0BUY
3500S-2-102POT 1K OHM 2W WIREWOUND LINEAR0RFQ
3500S-1-102LPrecision Potentiometers 7/8"WW 1Kohms 0.2% 10turn0RFQ
3500S-2-101LPOT 100 OHM 2W WIREWOUND LINEAR43BUY
3500S-2-500LPOT 50 OHM 2W WIREWOUND LINEAR50BUY
Technical Documents

Description


Bourns Inc. 3500 series Rotary Potentiometers, Rheostats are designed for a wide range of applications. These devices feature a wide range of resistance values, from 1K ohm to 10M ohm, and a variety of mechanical and electrical configurations. They are designed to provide reliable performance in harsh environments, with a long life expectancy and low noise operation. The 3500 series is available in both single and dual-gang configurations, and is suitable for use in a variety of applications, including audio, automotive, and industrial control.



Features


• High-performance, long-life rotary potentiometers and rheostats

• Available in single-turn and multi-turn versions

• Wide range of resistance values from 10 ohms to 10 megohms

• Low-noise, low-drift, and low-temperature coefficient

• High-reliability, long-term stability, and high-temperature operation

• Wide variety of shaft and bushing options

• RoHS compliant



Applications


• Automotive and industrial control systems

• Audio and video equipment

• Medical and laboratory equipment

• Robotics and automation

• Test and measurement equipment

• Telecommunications and networking equipment

• Power supplies and power management systems

• Security and surveillance systems


Frequently Asked Questions

What are the Alternative Products of Bourns Inc. 3500 series Rotary Potentiometers, Rheostats?

1. Bourns Inc. 3590 series Rotary Potentiometers, Rheostats, and Trimmers 2. Bourns Inc. 3590A series Rotary Potentiometers, Rheostats, and Trimmers 3. Bourns Inc. 3590B series Rotary Potentiometers, Rheostats, and Trimmers 4. Bourns Inc. 3590C series Rotary Potentiometers, Rheostats, and Trimmers 5. Bourns Inc. 3590D series Rotary Potentiometers, Rheostats, and Trimmers 6. Bourns Inc. 3590E series Rotary Potentiometers, Rheostats, and Trimmers 7. Bourns Inc. 3590F series Rotary Potentiometers, Rheostats, and Trimmers 8. Bourns Inc. 3590G series Rotary Potentiometers, Rheostats, and Trimmers 9. Bourns Inc. 3590H series Rotary Potentiometers, Rheostats, and Trimmers 10. Bourns Inc. 3590J series Rotary Potentiometers, Rheostats, and Trimmers 11. Bourns Inc. 3590K series Rotary Potentiometers, Rheostats, and Trimmers 12. Bourns Inc. 3590L series Rotary Potentiometers, Rheostats, and Trimmers 13. Bourns Inc. 3590M series Rotary Potentiometers, Rheostats, and Trimmers 14. Bourns Inc. 3590N series Rotary Pot

What are the differences between the types of Bourns Inc. 3500 series Rotary Potentiometers, Rheostats?

The main difference between Bourns Inc. 3500 series Rotary Potentiometers and Rheostats is the way they are used. A potentiometer is a three-terminal device used to adjust the resistance in a circuit, while a rheostat is a two-terminal device used to adjust the current in a circuit. Potentiometers are typically used to control the volume or brightness of a device, while rheostats are used to control the speed of a motor or the temperature of a device.