web counter

Bourns Inc. Automotive, AEC-Q101, SMAJ series TVS Diodes

Introduction, stock information and FAQs of Automotive, AEC-Q101, SMAJ series TVS Diodes

In this post, you will be informed of the features, applications, PDF datasheets, alternative products, and the most recent stock and pricing information of Bourns Inc.'s Automotive, AEC-Q101, SMAJ series Transient Voltage Suppressor Diodes.

Applications

  • Body electronics & lighting
  • Infotainment & cluster
  • Lighting
Associated Products

Part NumberDescriptionStockRFQ
SMAJ78CATVS DIODE 78V 126V SMA14079BUY
SMAJ40CATVS DIODE 40V 64.5V SMA10556BUY
SMAJ22ATVS DIODE 22V 35.5V SMA8881BUY
SMAJ60CATVS DIODE 60V 96.8V SMA0RFQ
CDSOD323-T12C-DSLQDiode TVS Bi-Direction 12V 350W 2-Pin SOD-323 T/R1RFQ
SMBJ24CA-QTVS DIODE 24V 38.9V SMB0RFQ
SMAJ85ATVS DIODE 85V 137V SMA7110BUY
SMAJ220ABOURNS SMAJ220A TVS Diode, TRANSZORB SMAJ Series, Unidirectional, 220 V, 356 V, DO-214AC, 2 Pins10000RFQ
SMAJ17ADiode TVS Single Uni-Dir 17V 400W 2-Pin SMA T/R2912BUY
SMAJ350CATVS DIODE 350VWM SMD4453BUY
SMAJ75ATVS DIODE 75V 121V SMA19593BUY
SMBJ16A-QTVS DIODE 16V 26V SMB96BUY
SMBJ14CA-QTVS DIODE 14V 23.2V SMB316902BUY
SMAJ20A-QTVS DIODE 20V 32.4V SMA0RFQ
5.0SMDJ14A-QDIO TVS VWM 14V 5KW UNIDIR SMC A3313BUY
5.0SMDJ5.0CA-QTVS DIODE1144RFQ
5.0SMDJ60A-QTVS DIODE12000BUY
5.0SMDJ48A-QTVS DIODE30000RFQ
5.0SMDJ64CA-QTVS DIODE5000BUY
5.0SMDJ58CA-QTVS DIODE4807BUY
Technical Documents

Bourns Inc. Automotive is a leading global manufacturer of automotive-grade electronic components and solutions. With over 70 years of experience in the automotive industry, Bourns is a trusted partner for automotive OEMs and Tier 1 suppliers. Bourns offers a wide range of products, including AEC-Q101 qualified SMAJ series TVS diodes, which are designed to protect sensitive electronic components from voltage transients caused by electrostatic discharge (ESD) and other transient voltage events. These diodes are available in a variety of packages and are designed to meet the stringent requirements of the automotive industry. Bourns is committed to providing reliable, high-quality products that meet the needs of the automotive industry.


Features


* Low capacitance

* Low leakage current

* High surge capability

* RoHS compliant

* AEC-Q101 qualified


Applications


* Automotive electronics

* Automotive power supplies

* Automotive lighting

* Automotive sensors

* Automotive audio systems

* Automotive infotainment systems

* Automotive body control systems

* Automotive safety systems

* Automotive powertrain systems

* Automotive communication systems

* Automotive navigation systems

* Automotive entertainment systems

* Automotive display systems

* Automotive instrumentation systems

* Automotive HVAC systems

* Automotive engine control systems

* Automotive braking systems

* Automotive airbag systems

* Automotive fuel systems

* Automotive emission systems


Frequently Asked Questions

What are the Alternative Products of Bourns Inc. Automotive, AEC-Q101, SMAJ series TVS - Diodes?

1. Littelfuse Automotive TVS Diodes 2. Vishay Automotive TVS Diodes 3. ON Semiconductor Automotive TVS Diodes 4. STMicroelectronics Automotive TVS Diodes 5. Infineon Automotive TVS Diodes 6. NXP Automotive TVS Diodes 7. ROHM Automotive TVS Diodes 8. Diodes Incorporated Automotive TVS Diodes 9. Semtech Automotive TVS Diodes 10. Microchip Automotive TVS Diodes

What are the differences between the types of Bourns Inc. Automotive, AEC-Q101, SMAJ series TVS - Diodes?

Bourns Inc. Automotive AEC-Q101 SMAJ series TVS Diodes are designed for automotive applications and are compliant with the AEC-Q101 standard. They are designed to protect sensitive electronic components from voltage transients caused by inductive loads, such as those found in automotive applications. They feature a low capacitance and low leakage current, and are available in a variety of packages.  The SMAJ series TVS Diodes are designed for general purpose applications and are not compliant with the AEC-Q101 standard. They are designed to protect sensitive electronic components from voltage transients caused by inductive loads, such as those found in consumer electronics. They feature a low capacitance and low leakage current, and are available in a variety of packages.