web counter

Bourns Inc. CFG series Chip Resistor

Introduction, stock information and FAQs of CFG series Chip SMD Resistors

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Bourns Inc. CFG series Chip SMD Resistors.

Applications

  • Advanced driver assistance systems (ADAS)
  • Aerospace & defense
  • Factory automation & control
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
CFG0612-FX-R010ELFBOURNS JW MILLER - CFG0612-FX-R010ELF - SMD Current Sense Resistor, 0.01 ohm, CFG Series, 1206 Wide, 1 W, ± 1%, Metal Foil19243RFQ
CFG0612-FX-R005ELFRes 0.005 Ohm 1% 1W 1206180000BUY
Technical Documents

Bourns Inc. CFG series Chip Resistor is a high-performance, low-cost, surface-mount resistor designed for use in a wide range of applications. The CFG series features a wide range of resistance values, from 0.1 ohm to 10M ohm, and a wide range of tolerances, from ±0.1% to ±20%. The CFG series also features a low-profile design, making it ideal for use in space-constrained applications. The CFG series is RoHS compliant and is available in a variety of package sizes, including 0402, 0603, 0805, 1206, and 1210.


Features


* High reliability and stability

* Low profile design

* High power rating

* Low inductance

* AEC-Q200 qualified

* RoHS compliant


Applications


* Automotive electronics

* Industrial control systems

* Telecommunications

* Power supplies

* Medical equipment

* Consumer electronics

* Military and aerospace


Frequently Asked Questions

What are the Alternative Products of Bourns Inc. CFG series Chip Resistor?

1. Yageo RC Series Chip Resistor 2. KOA Speer CF Series Chip Resistor 3. Panasonic ERJ Series Chip Resistor 4. Vishay CRCW Series Chip Resistor 5. Stackpole RMCF Series Chip Resistor 6. Ohmite CRS Series Chip Resistor 7. TT Electronics IRC CF Series Chip Resistor 8. Susumu RC Series Chip Resistor 9. Walsin WCR Series Chip Resistor 10. Ralec RCR Series Chip Resistor

What are the differences between the types of Bourns Inc. CFG series Chip Resistor?

Resistance value: CFG series chip resistors are available in various resistance values ranging from 1 Ohm to 10 Megaohms.  Tolerance: The tolerance level of the CFG series chip resistors ranges from 0.1% to 5%, depending on the type.  Power rating: CFG series chip resistors are available in various power ratings, including 0.125W, 0.25W, 0.5W, and 1W.  Package type: CFG series chip resistors are available in different package types, including 0402, 0603, 0805, 1206, and 2512.  Operating temperature range: The operating temperature range of the CFG series chip resistors varies depending on the type, but it typically ranges from -55°C to +155°C.  Operating voltage: The maximum operating voltage of the CFG series chip resistors ranges from 25V to 200V, depending on the type.