web counter

Bourns Inc. CHV series Chip Resistor

Introduction, stock information and FAQs of CHV series Chip SMD Resistors

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Bourns Inc. CHV series Chip SMD Resistors.

Applications

  • Medical
  • Aerospace & defense
Associated Products

Part NumberDescriptionStockRFQ
CHV0805-JW-474ELFRES SMD 470K OHM 5% 1/8W 08055394BUY
CHV0805-JW-105ELFRES SMD 1M OHM 5% 1/8W 0805116412BUY
CHV0805-JW-106ELFRES SMD 10M OHM 5% 1/8W 08055824BUY
CHV0603-JW-106ELFRES SMD 10M OHM 5% 1/10W 06034607BUY
CHV0603-FX-3304ELFRES SMD 3.3M OHM 1% 1/10W 06033917BUY
CHV0603-FX-2203ELFRES SMD 220K OHM 1% 1/10W 06034291BUY
CHV0603-FX-5104ELFRES SMD 5.1M OHM 1% 1/10W 06034781BUY
CHV2010-JW-154ELFRES SMD 150K OHM 5% 1/2W 20100RFQ
CHV1206-FW-1503ELFRES SMD 150K OHM 1% 1/4W 12060RFQ
CHV0805-FX-3904ELFRES SMD 3.9M OHM 1% 1/8W 08054922BUY
CHV2010-FW-1004ELFRES SMD 100K OHM 1% 1/2W 20100RFQ
CHV0805-FX-1804ELFBOURNS CHV0805-FX-1804ELF SMD Chip Resistor, Thick Film, 1.8 Mohm, 800 V, 0805 [2012 Metric], 125 mW,1%, CHV Series27039BUY
CHV0805-JW-334ELFBOURNS CHV0805-JW-334ELF SMD Chip Resistor, Thick Film, 330 kohm, 800 V, 0805 [2012 Metric], 125 mW,5%, CHV Series19706BUY
CHV2512-JW-106ELFBOURNS CHV2512-JW-106ELF SMD Chip Resistor, Thick Film, 10 Mohm, 4 kV, 2512 [6432 Metric], 1 W,5%, CHV Series14797BUY
CHV1206-JW-106ELFBOURNS CHV1206-JW-106ELF SMD Chip Resistor, Thick Film, 10 Mohm, 1.6 kV, 1206 [3216 Metric], 250 mW,5%, CHV Series0BUY
CHV2512-JW-107ELFRES SMD 100M OHM 5% 1W 25126485BUY
CHV1206-FX-1005ELFRES SMD 10M OHM 1% 1/4W 120625918BUY
CHV2010-FX-3304ELFRES SMD 3.3M OHM 1% 1/2W 20101308000RFQ
CHV2010-FX-1003ELFRES SMD 100K OHM 1% 1/2W 201032927BUY
CHV2512-FX-1243ELFRES SMD 124K OHM 1% 1W 25121078BUY
Technical Documents

Description


Bourns Inc. CHV series chip resistors are high-performance, low-cost, surface-mount resistors designed for use in a wide range of applications. These resistors feature a wide range of resistance values, from 0.1 ohm to 10 megohms, and are available in a variety of sizes and packages. The CHV series is designed to provide superior performance in high-frequency, high-temperature, and high-voltage applications. The resistors are constructed with a high-temperature, high-reliability, and low-inductance design, making them ideal for use in high-frequency and high-voltage applications. The CHV series is also RoHS compliant and is available in both leaded and lead-free versions.



Features


* High reliability and stability

* Low profile design

* High power rating

* Low inductance

* High temperature stability

* RoHS compliant



Applications


* Automotive

* Industrial

* Telecommunications

* Medical

* Consumer electronics

* Aerospace

* Military"



Frequently Asked Questions

What are the Alternative Products of Bourns Inc. CHV series Chip Resistor?

"1. Yageo RC Series Chip Resistor 2. KOA Speer RK73H Series Chip Resistor 3. Panasonic ERJ Series Chip Resistor 4. Vishay CRCW Series Chip Resistor 5. Stackpole RMCF Series Chip Resistor 6. Ohmite RMC Series Chip Resistor 7. TT Electronics IRC RL Series Chip Resistor 8. Walsin RMCF Series Chip Resistor 9. Susumu RG Series Chip Resistor 10. KOA Speer RK73B Series Chip Resistor"

What are the differences between the types of Bourns Inc. CHV series Chip Resistor?

"The Bourns Inc. CHV series Chip Resistor is available in three different types:  1. Thick Film Chip Resistor: This type of resistor is constructed using a thick film of resistive material that is deposited onto a ceramic substrate. It is designed to provide high power dissipation and excellent temperature stability.  2. Thin Film Chip Resistor: This type of resistor is constructed using a thin film of resistive material that is deposited onto a ceramic substrate. It is designed to provide high precision and excellent temperature stability.  3. Metal Film Chip Resistor: This type of resistor is constructed using a metal film of resistive material that is deposited onto a ceramic substrate. It is designed to provide high power dissipation and excellent temperature stability."