web counter

Bourns Inc. CRS series Chip Resistor

Introduction, stock information and FAQs of CRS series Chip SMD Resistors

This post will provide you with information about Bourns Inc. CRS series Chip SMD Resistors, including features, applications, PDF datasheets, substitute products, stock levels, and pricing.

Applications

  • Factory automation & control
  • Medical
  • Lighting
Associated Products

Part NumberDescriptionStockRFQ
CRS0805-FX-3302ELFRES 33K OHM 1% 1/4W 08050RFQ
CRS0805-FX-4701ELFRES 4.7K OHM 1% 1/4W 080520353BUY
CRS1206-FX-1180ELFRES SMD 118 OHM 1% 1/2W 12060RFQ
CRS0805-JW-3R3ELFBOURNS CRS0805-JW-3R3ELF SMD Chip Resistor, Thick Film, 3.3 ohm, 300 V, 0805 [2012 Metric], 250 mW,5%, CRS Series4309BUY
CRS0805-FX-1000ELFRES SMD 100 OHM 1% 1/4W 080511722RFQ
CRS0805-FX-1002ELFRES SMD 10K OHM 1% 1/4W 080520000BUY
CRS2010-JW-4R7ELFBOURNS CRS2010-JW-4R7ELF SMD Chip Resistor, Thick Film, 4.7 ohm, 400 V, 2010 [5025 Metric], 1 W,5%, CRS Series392000BUY
CRS1206-FX-4701ELFRES SMD 4.7K OHM 1% 1/2W 12069517BUY
CRS1206-FX-1004ELFRES SMD 1M OHM 1% 1/2W 1206365000BUY
CRS1206-JX-100ELFRES SMD 10 OHM 5% 1/2W 120615161BUY
CRS0805-FX-1004ELFRES SMD 1M OHM 1% 1/4W 080512505BUY
CRS2512AJW-102ELFRES 1K OHM 5% 2W 251210171RFQ
CRS2512-FX-5102ELFRES HIGH SURGE 2512 51K 1% 2W0RFQ
CRS0805-JX-241ELFRESHIGHSURGE 0805 240 5% 250MW T0RFQ
CRS2512-JX-222ELFRESHIGHSURGE 2512 2K2 5% 2W TC100RFQ
CRS2512AFX-1001ELFRESHIGHSURGEA 2512 1K 1% 2W TC100RFQ
CRS1206-FX-4702ELFRESHIGHSURGE 1206 47K 1% 500MW T0RFQ
CRS2010-JX-332ELFRESHIGHSURGE 2010 3K3 5% 1W TC100RFQ
CRS1206AJW-151ELFRESHIGHSURGEA 1206 150R 5% 500MW0RFQ
CRS2512-JX-360ELFRESHIGHSURGE 2512 36R 5% 2W TC104000RFQ
Technical Documents

Bourns Inc. CRS series Chip Resistor is a high-performance, low-cost, surface-mount resistor designed for use in a wide range of applications. The CRS series features a wide range of resistance values, from 0.1 ohm to 10 megohms, and a wide range of tolerances, from ±0.1% to ±20%. The CRS series is designed to provide superior performance in high-frequency, high-temperature, and high-voltage applications. The CRS series is also RoHS compliant and is available in a variety of package sizes.


Features


• High reliability and stability

• Low profile design

• AEC-Q200 qualified

• RoHS compliant

• Halogen free

• High power rating

• High temperature operation

• Wide resistance range

• Low noise

• High pulse load capability


Applications


• Automotive electronics

• Industrial control systems

• Telecommunications

• Power supplies

• Medical equipment

• Consumer electronics

• Automotive lighting

• Automotive sensors

• Automotive power management

• Automotive audio systems


Frequently Asked Questions

What are the Alternative Products of Bourns Inc. CRS series Chip Resistor?

1. Yageo RC Series Chip Resistor 2. KOA Speer RK73H Series Chip Resistor 3. Panasonic ERJ Series Chip Resistor 4. Vishay CRCW Series Chip Resistor 5. Stackpole RMCF Series Chip Resistor 6. Ohmite RMC Series Chip Resistor 7. TT Electronics IRC RL Series Chip Resistor 8. Walsin RMCF Series Chip Resistor 9. Susumu RG Series Chip Resistor 10. KOA Speer RK73B Series Chip Resistor

What are the differences between the types of Bourns Inc. CRS series Chip Resistor?

The Bourns Inc. CRS series Chip Resistor is available in three different types: Thick Film, Thin Film, and Metal Glaze.   Thick Film Chip Resistors are constructed with a thick film of resistive material on a ceramic substrate. They are designed for high power applications and are available in a wide range of resistance values.  Thin Film Chip Resistors are constructed with a thin film of resistive material on a ceramic substrate. They are designed for high precision applications and are available in a wide range of resistance values.  Metal Glaze Chip Resistors are constructed with a metal glaze resistive material on a ceramic substrate. They are designed for high temperature applications and are available in a wide range of resistance values.