web counter

Bourns Inc. CR0402 series Chip Resistor

Introduction, stock information and FAQs of CR0402 series Chip SMD Resistors

In this post, you will be informed about the features, applications, PDF datasheets, alternative products, and the most recent stock and cost data of Bourns Inc.'s CR0402 series Chip SMD Resistors.

Applications

  • Advanced driver assistance systems (ADAS)
  • Factory automation & control
  • Aerospace & defense
Associated Products

Part NumberDescriptionStockRFQ
CR0402-JW-472GLFThick Film Resistors 4.7K OHM 5%12468BUY
CR0402-FX-1200GLFRes Thick Film 0402 120 Ohm 1% 1/16W ±100ppm/°C Molded SMD SMD Paper Tape on Plastic Reel96737BUY
CR0402-FX-22R0GLFThick Film Resistors - SMD 22 OHM 1%200RFQ
CR0402-FX-5102GLFRes Thick Film 0402 51K Ohm 1% 1/16W ±100ppm/°C Molded SMD SMD Paper Tape on Plastic Reel560085RFQ
CR0402-FX-75R0GLFThick Film Resistors - SMD 75 OHM 1%18452BUY
CR0402-FX-33R0GLFThick Film Resistors 33 OHM 1%119419RFQ
CR0402-FX-4751GLFRes Thick Film 0402 4.75K Ohm 1% 1/16W ±100ppm/°C Molded SMD SMD Paper Tape on Plastic Reel50000BUY
CR0402-FX-2200GLFRes Thick Film 0402 220 Ohm 1% 1/16W ±100ppm/°C Molded SMD SMD Paper Tape on Plastic Reel560085RFQ
CR0402-FX-2002GLFRes Thick Film 0402 20K Ohm 1% 1/16W ±100ppm/°C Molded SMD SMD Paper Tape on Plastic Reel151847RFQ
CR0402-FX-3012GLFRes Thick Film 0402 30.1K Ohm 1% 1/16W ±100ppm/°C Molded SMD SMD Paper Tape on Plastic Reel20000BUY
CR0402-FX-3300GLFRes Thick Film 0402 330 Ohm 1% 1/16W ±100ppm/°C Molded SMD SMD Paper Tape on Plastic Reel560085BUY
CR0402-FX-1214GLFThick Film Resistors - SMD 1.21MOHM 1/16WATT 1%0RFQ
CR0402-FX-6623GLFRes Thick Film 0402 662K Ohm 1% 1/16W 100ppm/C Molded SMD SMD Paper Tape on Plastic Reel0RFQ
CR0402-FX-4704GLFRES SMD 4.7M OHM 1% 1/16W 04020RFQ
CR0402-J/-4R3GLFRes Thick Film 0402 4.3 Ohm 5% 0.063W(1/16W) -200ppm/C to 500ppm/C Molded SMD Paper Tape on Plastic Reel0RFQ
CR0402-FX-1432GLFThick Film Resistors - SMD 14.3K OHM 1%307357BUY
CR0402-FX-9311GLFRes Thick Film 0402 9.31K Ohm 1% 1/16W ±100ppm/°C Molded SMD SMD Paper Tape on Plastic Reel483360BUY
CR0402-FX-71R5GLFThick Film Resistors - SMD 71.5 OHM 1%201446BUY
CR0402-FX-6343GLFThick Film Resistors - SMD 634KOHM 1/16WATT 1%165530BUY
CR0402-FX-9103GLFRes Thick Film 0402 910K Ohm 1% 1/16W ±100ppm/°C Molded SMD SMD Paper Tape on Plastic Reel139492BUY
Technical Documents

Bourns Inc. CR0402 series Chip Resistor is a high-performance, low-cost, surface-mount resistor. It is designed to provide reliable performance in a wide range of applications. The CR0402 series features a wide resistance range from 0.1Ω to 10MΩ, and is available in a variety of tolerances and temperature coefficients. The resistor is constructed with a metal-oxide film and is rated for up to 1/10 watt power dissipation. The CR0402 series is RoHS compliant and is ideal for use in automotive, industrial, and consumer electronics applications.


Features


• High reliability

• Low profile

• High power rating

• Low inductance

• High temperature stability

• RoHS compliant

• AEC-Q200 qualified


Applications


• Automotive

• Industrial

• Telecommunications

• Medical

• Consumer electronics

• Aerospace

• Military


Frequently Asked Questions

What are the Alternative Products of Bourns Inc. CR0402 series Chip Resistor?

1. Yageo RC Series Chip Resistor 2. KOA Speer RK73H Series Chip Resistor 3. Panasonic ERJ Series Chip Resistor 4. Vishay CRCW Series Chip Resistor 5. Stackpole RMCF Series Chip Resistor 6. Ohmite RMC Series Chip Resistor 7. TT Electronics IRC RL Series Chip Resistor 8. Walsin RMCF Series Chip Resistor 9. Susumu RG Series Chip Resistor 10. KOA Speer RK73B Series Chip Resistor

What are the differences between the types of Bourns Inc. CR0402 series Chip Resistor?

The Bourns Inc. CR0402 series Chip Resistor is available in three different types: Thick Film, Thin Film, and Metal Glaze.   Thick Film Chip Resistors are constructed with a thick film of resistive material on a ceramic substrate. They are designed to provide high power dissipation and excellent temperature stability. They are also highly reliable and have a wide range of resistance values.  Thin Film Chip Resistors are constructed with a thin film of resistive material on a ceramic substrate. They are designed to provide high accuracy and low noise performance. They are also highly reliable and have a wide range of resistance values.  Metal Glaze Chip Resistors are constructed with a metal glaze of resistive material on a ceramic substrate. They are designed to provide high power dissipation and excellent temperature stability. They are also highly reliable and have a wide range of resistance values.