web counter

Bourns Inc. CRT series Chip Resistor

Introduction, stock information and FAQs of CRT series Chip SMD Resistors

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Bourns Inc. CRT series Chip SMD Resistors.

Applications

  • Advanced driver assistance systems (ADAS)
  • Lighting
  • Medical
  • Pro audio, video & signage
Associated Products

Part NumberDescriptionStockRFQ
CRT0805-CX-2052ELFRES SMD 20.5K OHM 1/8W 080549BUY
CRT0805-CX-1052ELFRES SMD 10.5K OHM 1/8W 080524BUY
CRT0805-CX-1331ELFRES SMD 1.33K OHM 1/8W 080532BUY
CRT0805-CX-4703ELFRES SMD 470KOHM 0.25% 1/8W 080518BUY
CRT0603-BX-5761ELFRES SMD 5.76KOHM 0.1% 1/10W 06030RFQ
CRT0603-BX-7871ELFRES SMD 7.87KOHM 0.1% 1/10W 06030RFQ
CRT0603-BX-2372LFCHIP RESISTOR - Precision ;RoHS Compliant: Yes0RFQ
CRT0603-BX-2372ELFRES SMD 23.7KOHM 0.1% 1/10W 060333BUY
CRT0805-CX-8251ELFRES SMD 8.25K OHM 1/8W 080549BUY
CRT0603-BX-2701ELFRES SMD 2.7K OHM 0.1% 1/10W 060329BUY
CRT0805-CX-2611ELFRES SMD 2.61K OHM 1/8W 08050RFQ
CRT0805-CX-2322ELFRES SMD 23.2K OHM 1/8W 080537BUY
CRT0603-BX-1801ELFRES SMD 1.8K OHM 0.1% 1/10W 060349BUY
CRT0603-PW-1002ELFRES 10K OHM 0.01% 1/10W 06030RFQ
CRT0603-PW-1651ELFRES SMD 1.65K OHM 1/10W 06030RFQ
CRT0603-PV-2001ELFRES SMD 2K OHM 0.01% 1/10W 06030RFQ
CRT0603-PV-1002ELFRES SMD 10K OHM 0.01% 1/10W 06030RFQ
CRT0402-FZ-40R2GLFRes Thin Film 0402 40.2 Ohm 1% 1/16W 50ppm/C Molded SMD SMD Paper Tape on Plastic Reel0RFQ
CRT0402-FZ-31R6GLFRES SMD 31.6 OHM 1% 1/16W 04020RFQ
CRT0402-FZ-3320GLFRes Thin Film 0402 332 Ohm 1% 1/16W 50ppm/C Molded SMD SMD Paper Tape on Plastic Reel0RFQ
Technical Documents

Bourns Inc. CRT series Chip Resistor is a high-performance, low-cost, surface-mount resistor designed for use in a wide range of applications. The CRT series features a wide range of resistance values, from 0.1 ohm to 10 megohms, and a wide range of tolerances, from ±0.1% to ±20%. The CRT series is designed to provide superior performance in high-frequency, high-temperature, and high-voltage applications. The CRT series is also RoHS compliant and is available in a variety of package sizes.


Features


* High reliability and stability

* Low noise and low-temperature coefficient

* High power rating

* AEC-Q200 qualified

* RoHS compliant


Applications


* Automotive electronics

* Industrial control systems

* Telecommunications

* Medical equipment

* Consumer electronics

* Power supplies

* Lighting systems

* Audio/video equipment


Frequently Asked Questions

What are the Alternative Products of Bourns Inc. CRT series Chip Resistor?

1. Bourns Inc. SMD series Chip Resistor 2. Bourns Inc. Thick Film Chip Resistor 3. Bourns Inc. Thin Film Chip Resistor 4. Bourns Inc. Metal Film Chip Resistor 5. Bourns Inc. Wirewound Chip Resistor 6. Bourns Inc. Fusible Chip Resistor 7. Bourns Inc. Cermet Chip Resistor 8. Bourns Inc. Carbon Film Chip Resistor 9. Bourns Inc. Varistor Chip Resistor 10. Bourns Inc. Resistor Network Chip Resistor

What are the differences between the types of Bourns Inc. CRT series Chip Resistor?

1. The CRT series chip resistors from Bourns Inc. come in three different types: thick film, thin film, and metal film.   2. Thick film chip resistors are made from a ceramic substrate with a thick film of resistive material applied to the surface. They are typically used in high-power applications and have a high temperature coefficient of resistance.  3. Thin film chip resistors are made from a ceramic substrate with a thin film of resistive material applied to the surface. They are typically used in low-power applications and have a low temperature coefficient of resistance.  4. Metal film chip resistors are made from a metal substrate with a thin film of resistive material applied to the surface. They are typically used in high-precision applications and have a very low temperature coefficient of resistance.