web counter

Bourns Inc. Multifuse®, MF-MSMF series PTC Resettable Fuses

Introduction, stock information and FAQs of Multifuse®, MF-MSMF series PTC Resettable Fuses

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Bourns Inc. Multifuse®, MF-MSMF series PTC Resettable Fuses.

Applications

  • Advanced driver assistance systems (ADAS)
  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
MF-R075-2PTC Resettable Fuse 0.75A(hold) 1.5A(trip) 60V 40A 0.9W 6.3s 0.18Ohm Radial 10.4 X 3.1mm T/R0BUY
MF-R017-2Resettable Fuses - PPTC 0.17A 60V 2ohm Hold .17 Trip .349788BUY
MF-RX250PTC RESET FUSE 60V 2.5A RADIAL6000RFQ
MF-RX050/72-APResettable Fuses - PPTC 0.50A 72V 0.41ohm8457BUY
MF-R055/90-0PTC RESET FUSE 90V 550MA RADIAL0RFQ
MF-RG400-2PTC RESET FUSE 16V 4A RADIAL24BUY
MF-R500-0-99PTC RESET FUSE 30V 5A RADIAL690RFQ
MF-RG650-2PTC RESET FUSE 16V 6.5A RADIAL12BUY
MF-RX375PTC RESET FUSE 60V 3.75A RADIAL52400RFQ
MF-RHT900-29.0A HIGH-TEMPERATURE PTC RESETT748RFQ
MF-RHT1300-2FUSE PTC RESETTABLE13BUY
MF-RX160PTC RESET FUSE 60V 1.6A RADIAL2498RFQ
MF-RX090/72-2Resettable Fuses - PPTC 0.90A 72V 0.14ohm0RFQ
MF-RX185/72-2PTC Resettable Fuse 1.85A(hold) 3.7A(trip) 72V 40A 2.1W 12.6s 0.08Ohm Radial 15.18 X 3.1 X 21.18mm T/R18002BUY
MF-USML350-2PTC RESET FUSE 6V 3.5A 121045BUY
MF-NSML190-2PTC RESET FUSE 6V 1.9A 12065000000BUY
MF-NSML175-2PTC Resettable Fuse 1.75A(hold) 3.5A(trip) 6V 50A 0.8W 0.5s 0.005Ohm SMD Solder Pad 1206 3.5 X 1.8 X 0.6mm T/R5000000BUY
MF-NSML450-2PTC RESET FUSE 6V 4.5A 12061733BUY
MF-NSML300-2PTC RESET FUSE 6V 3A 12065000BUY
MF-NSML260-2PTC RESET FUSE 6V 2.6A 12065000000BUY
Technical Documents

Bourns Inc. is a leading manufacturer of electronic components and solutions. Their Multifuse® MF-MSMF series PTC Resettable Fuses are designed to provide overcurrent protection for a wide range of applications. These fuses feature a unique design that allows them to reset automatically after an overcurrent event, eliminating the need for manual resetting. The MF-MSMF series is available in a variety of sizes and current ratings, making them suitable for a wide range of applications. They are also UL recognized and RoHS compliant, making them a safe and reliable choice for your overcurrent protection needs.\


Features


* Low profile design: The MF-MSMF series PTC resettable fuses are designed with a low profile, allowing them to fit into tight spaces.

* High current rating: The MF-MSMF series PTC resettable fuses are rated for up to 10A, making them suitable for a wide range of applications.

* Wide operating temperature range: The MF-MSMF series PTC resettable fuses are designed to operate in temperatures ranging from -40°C to +85°C.

* RoHS compliant: The MF-MSMF series PTC resettable fuses are RoHS compliant, making them suitable for use in a variety of applications.


Applications


* Automotive: The MF-MSMF series PTC resettable fuses are suitable for use in automotive applications, such as power distribution, lighting, and audio systems.

* Industrial: The MF-MSMF series PTC resettable fuses are suitable for use in industrial applications, such as power supplies, motor control, and process control.

* Consumer electronics: The MF-MSMF series PTC resettable fuses are suitable for use in consumer electronics, such as computers, televisions, and audio systems.


Frequently Asked Questions

What are the Alternative Products of Bourns Inc. Multifuse®, MF-MSMF series PTC Resettable Fuses?

1. Littelfuse PolySwitch Resettable Fuses 2. Eaton Bussmann Series Fuses 3. Bel Fuse PolySwitch Resettable Fuses 4. TE Connectivity Raychem PolySwitch Resettable Fuses 5. Schurter PolySwitch Resettable Fuses 6. E-Switch PolySwitch Resettable Fuses 7. Panasonic PolySwitch Resettable Fuses 8. Molex PolySwitch Resettable Fuses 9. Amphenol PolySwitch Resettable Fuses 10. Phoenix Contact PolySwitch Resettable Fuses

What are the differences between the types of Bourns Inc. Multifuse®, MF-MSMF series PTC Resettable Fuses?

The main differences between the types of Bourns Inc. Multifuse® MF-MSMF series PTC Resettable Fuses are the current ratings, voltage ratings, and hold current ratings. The MF-MSMF series is available in a variety of current ratings ranging from 0.2A to 10A, voltage ratings ranging from 6V to 32V, and hold current ratings ranging from 0.2A to 10A. Additionally, the MF-MSMF series is available in both radial and axial leaded packages.