web counter

Bourns Inc. SMAJ series TVS Diodes

Introduction, stock information and FAQs of SMAJ series TVS Diodes

This post will provide you with information about Bourns Inc. SMAJ series TVS Diodes, including features, applications, PDF datasheets, substitute products, current stock, and pricing.

Applications

  • Factory automation & control
  • Portable electronics
  • Medical
  • Advanced driver assistance systems (ADAS)
Associated Products

Part NumberDescriptionStockRFQ
SMAJ78CATVS DIODE 78V 126V SMA14079BUY
SMAJ40CATVS DIODE 40V 64.5V SMA10556BUY
SMAJ22ATVS DIODE 22V 35.5V SMA8881BUY
SMAJ60CATVS DIODE 60V 96.8V SMA0RFQ
SMAJ85ATVS DIODE 85V 137V SMA7110BUY
SMAJ220ABOURNS SMAJ220A TVS Diode, TRANSZORB SMAJ Series, Unidirectional, 220 V, 356 V, DO-214AC, 2 Pins10000RFQ
SMAJ17ADiode TVS Single Uni-Dir 17V 400W 2-Pin SMA T/R2912BUY
SMAJ350CATVS DIODE 350VWM SMD4453BUY
SMAJ75ATVS DIODE 75V 121V SMA19593BUY
SMAJ20A-QTVS DIODE 20V 32.4V SMA0RFQ
SMAJ434ATVS DIODE 434VWM 698VC DO214AC13BUY
SMAJ26A-QTVS DIODE 26V 42.1V SMA10283BUY
SMAJ16A-QTVS DIODE 16V 26V SMA10998BUY
SMAJ58A-QSMAJ-Q Transient Voltage Suppressor Diode Single Uni-Directional 58V 40A 400W 2-Pin DO-214AC T/R9541BUY
SMAJ40A-QDio Tvs Vwm 40V 400W Unidir Sma / Tape & Reel - 13" Reel13435BUY
SMAJ22A-QTVS DIODE 22V 35.5V SMA7352BUY
SMAJ54A-QTVS DIODE 54V 87.1V SMA6175RFQ
SMAJ13A-QHTVS DIODE 13V 21.5V SMA2511BUY
SMAJ12A-QHTVS DIODE 12V 19.9V SMA7BUY
SMAJ17A-QHTVS DIODE 17V 27.6V SMA0RFQ
Technical Documents

Bourns Inc. SMAJ series TVS diodes are designed to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. These devices are available in a variety of packages and voltage ratings, and feature low capacitance, low leakage current, and fast response times. They are ideal for use in automotive, industrial, and consumer applications.


Features


* Low profile surface mount package

* Low capacitance

* High surge capability

* RoHS compliant


Applications


* Automotive electronics

* Industrial electronics

* Telecommunications

* Computer peripherals

* Consumer electronics

* Power supplies

* Portable electronics

* Medical electronics

* Networking equipment


Frequently Asked Questions

What are the Alternative Products of Bourns Inc. SMAJ series TVS - Diodes?

1. SMBJ series 2. SMCJ series 3. SMFJ series 4. SMGJ series 5. SMHJ series 6. SMKJ series 7. SMTJ series 8. SMVJ series 9. SMZJ series 10. SMDJ series

What are the differences between the types of Bourns Inc. SMAJ series TVS - Diodes?

1. Voltage Rating: The SMAJ series TVS diodes come in a variety of voltage ratings, ranging from 5.0V to 220V.  2. Peak Pulse Power: The peak pulse power rating of the SMAJ series TVS diodes range from 500W to 5kW.  3. Clamping Voltage: The clamping voltage of the SMAJ series TVS diodes range from 5.0V to 220V.  4. Response Time: The response time of the SMAJ series TVS diodes range from 1.5ns to 10ns.  5. Operating Temperature: The operating temperature range of the SMAJ series TVS diodes range from -55°C to +150°C.