web counter

Bourns Inc. SMCJ series TVS Diodes

Introduction, stock information and FAQs of SMCJ series TVS Diodes

This post will provide you with information about Bourns Inc.'s SMCJ series TVS Diodes, including features, applications, PDF datasheets, substitute products, stock availability, and pricing.

Applications

  • Aerospace & defense
  • Portable electronics
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
SMCJ45ATVS DIODE 45VWM 72.7VC DO214AB37116BUY
SMCJ22CATVS DIODE 22V 35.5V SMC15061BUY
SMCJ120ATVS DIODE 120VWM 193VC DO214AB2637BUY
SMCJ33CA-QBOURNS - SMCJ33CA-Q - TVS Diode, SMCJ Series, Bidirectional, 33 V, 53.3 V, DO-214AB, 2 Pins15000RFQ
SMCJ78CATVS DIODE 78VWM 126VC DO214AB14569BUY
SMCJ13CA-QTVS DIODE 13V 21.5V SMC0RFQ
SMCJ12CA-QTVS DIODE 12V 19.9V SMC0RFQ
SMCJ30CATransient Voltage Suppressor, Tvs, Smcj Series, Bidirectional, 30 V, Do-214Ab, 2, 33.3 V Rohs Compliant: Yes299BUY
SMCJ6.5ATVS DIODE 6.5VWM 11.2VC DO214AB13596BUY
SMCJ26CATVS DIODE 26VWM 42.1VC DO214AB5090RFQ
SMCJ28A-QTVS DIODE 28V 45.4V SMC10000BUY
SMCJ48A-QTVS DIODE 48V 77.4V SMC5BUY
SMCJ22A-QTVS DIODE 22V 35.5V SMC5314BUY
SMCJ350ATVS DIODE 350V 567V SMC15BUY
SMCJ160ATVS DIODE 160VWM 259VC DO214AB7520BUY
SMCJ24CA-QTVS DIODE 24V 38.9V SMC15000BUY
SMCJ8.5CATVS DIODE 8.5VWM 14.4VC DO214AB0RFQ
SMCJ200A-HTVS DIODE 200V 324V SMC48BUY
SMCJ300A-HTVS DIODE 300V 486V SMC7BUY
SMCJ440A-HTVS DIODE 440V 713V SMC28BUY
Technical Documents

Bourns Inc. SMCJ series TVS diodes are designed to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. These devices are available in a variety of packages and voltage ratings, and feature low capacitance, low leakage current, and fast response times. They are ideal for use in automotive, industrial, and consumer applications.


Features


* Low profile surface mount package

* Low capacitance

* High surge capability

* RoHS compliant

* Halogen free


Applications


* Automotive electronics

* Industrial electronics

* Telecommunications

* Consumer electronics

* Computer peripherals

* Power supplies

* Portable electronics

* Medical electronics

* Military/aerospace


Frequently Asked Questions

What are the Alternative Products of Bourns Inc. SMCJ series TVS - Diodes?

1. Littelfuse SMBJ series TVS - Diodes 2. Vishay SMAJ series TVS - Diodes 3. ON Semiconductor SMBJ series TVS - Diodes 4. STMicroelectronics SMBJ series TVS - Diodes 5. NXP SMAJ series TVS - Diodes 6. Infineon SMBJ series TVS - Diodes 7. Microchip SMBJ series TVS - Diodes 8. Fairchild SMAJ series TVS - Diodes 9. Texas Instruments SMBJ series TVS - Diodes 10. Panasonic SMAJ series TVS - Diodes

What are the differences between the types of Bourns Inc. SMCJ series TVS - Diodes?

1. Reverse Standoff Voltage: The SMCJ series TVS diodes come in a variety of reverse standoff voltage ratings, ranging from 5V to 220V.  2. Peak Pulse Power: The SMCJ series TVS diodes come in a variety of peak pulse power ratings, ranging from 600W to 5kW.  3. Clamping Voltage: The SMCJ series TVS diodes come in a variety of clamping voltage ratings, ranging from 7.5V to 400V.  4. Response Time: The SMCJ series TVS diodes come in a variety of response time ratings, ranging from 1ns to 10ns.  5. Operating Temperature: The SMCJ series TVS diodes come in a variety of operating temperature ratings, ranging from -55°C to 150°C.