web counter

Cypress Semiconductor Corp F-RAM™ series Memory

Introduction, stock information and FAQs of F-RAM™ series Memory

In this article, you will be informed about the features, applications, PDF datasheets, alternative products, and the most recent stock and pricing information of Cypress Semiconductor Corp F-RAM™ series Memory.

Applications

  • Factory automation & control
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
FM28V100-TGFM28V Series 1 Mb (128 K x 8) 3.3 V 60 ns Parallel F-RAM Memory - TSOP-321BUY
CY7C1350G-133AXIIC SRAM 4.5MBIT 133MHZ 100TQFP3BUY
S26KL512SDABHI020NOR Flash Parallel 3V 512M-bit 64M x 8 96ns 24-Pin Fortified BGA Tray18BUY
FM28V102A-TGNVRAM FRAM Parallel 1M-Bit 3.3V 44-Pin TSOP-II20RFQ
FM25VN10-GIC FRAM 1MBIT SPI 40MHZ 8SOIC0BUY
CY15V104QN-50SXIIC FRAM 4MBIT 50MHZ 8EIAJ53RFQ
CY15V108QN-20LPXCIC FRAM 8MBIT 20MHZ 8GQFN10RFQ
CY15V108QI-20LPXCIC FRAM 8MBIT 20MHZ 8GQFN7RFQ
CY7C1472V25-200AXCIC SRAM 72MBIT 200MHZ 100TQFP5RFQ
S27KS0641DPBHA020IC DRAM 64M PARALLEL 24BGA40BUY
CY15B256J-SXAIC FRAM 256KBIT 3.4MHZ 8SOIC130RFQ
S26KL256SDABHB030IC FLASH 256M PARALLEL 24FBGA895RFQ
S26KS256SDGBHV030IC FLASH 256M PARALLEL 24FBGA43BUY
S26KS512SDGBHI030IC FLASH 512M PARALLEL 24FBGA438BUY
S26KL256SDABHB020IC FLASH 256M PARALLEL 24FBGA1000BUY
S26KS512SDPBHV020IC FLASH 512M PARALLEL 24FBGA50BUY
CY7C1354C-200AXCIC SRAM 9MBIT 200MHZ 100TQFP195BUY
S26KL256SDABHN020IC FLASH 256M PARALLEL 24FBGA26BUY
S26KL512SDABHN020IC FLASH 512M PARALLEL 24FBGA28BUY
S26KS256SDABHM030IC FLASH 256M PARALLEL 24FBGA35BUY
Technical Documents

Cypress Semiconductor Corp F-RAM™ series Memory is a non-volatile memory technology that combines the speed and endurance of RAM with the non-volatility of Flash memory. It is a high-performance, low-power, and cost-effective solution for embedded applications. F-RAM™ series Memory offers fast write speeds, low power consumption, and high endurance, making it ideal for applications that require frequent data writes and reads. It is also highly reliable, with a data retention of up to 100 years. F-RAM™ series Memory is available in a variety of densities, from 4Kb to 4Mb, and is compatible with a wide range of microcontrollers and processors.


Features


1. Non-volatile memory: F-RAM™ series memory is a non-volatile memory, meaning that it retains data even when power is removed.

2. High endurance: F-RAM™ series memory has a high endurance rating, meaning that it can withstand up to 100 trillion write cycles.

3. Low power consumption: F-RAM™ series memory consumes very little power, making it ideal for battery-powered applications.

4. Fast write speeds: F-RAM™ series memory has fast write speeds, allowing for quick data storage and retrieval.


Applications


1. Automotive: F-RAM™ series memory is used in automotive applications such as engine control units, airbag systems, and navigation systems.

2. Industrial: F-RAM™ series memory is used in industrial applications such as process control systems, factory automation, and robotics.

3. Medical: F-RAM™ series memory is used in medical applications such as patient monitoring systems, medical imaging, and medical device control.

4. Consumer: F-RAM™ series memory is used in consumer applications such as digital cameras, MP3 players, and gaming consoles.


Frequently Asked Questions

What are the Alternative Products of Cypress Semiconductor Corp F-RAM™ series Memory?

1. Ferroelectric RAM (FRAM) 2. Magnetoresistive RAM (MRAM) 3. Static RAM (SRAM) 4. Dynamic RAM (DRAM) 5. Flash Memory 6. EEPROM 7. Ferroelectric Non-Volatile Memory (FeRAM) 8. Phase Change Memory (PCM) 9. Resistive RAM (ReRAM) 10. Spin-Transfer Torque RAM (STT-RAM)

What are the differences between the types of Cypress Semiconductor Corp F-RAM™ series Memory?

1. FRAM-64K: This is a 64Kbit non-volatile memory device that offers fast write times and low power consumption. It is ideal for applications that require frequent data updates and low power consumption.  2. FRAM-256K: This is a 256Kbit non-volatile memory device that offers fast write times and low power consumption. It is ideal for applications that require frequent data updates and low power consumption.  3. FRAM-1M: This is a 1Mbit non-volatile memory device that offers fast write times and low power consumption. It is ideal for applications that require frequent data updates and low power consumption.  4. FRAM-4M: This is a 4Mbit non-volatile memory device that offers fast write times and low power consumption. It is ideal for applications that require frequent data updates and low power consumption.  5. FRAM-16M: This is a 16Mbit non-volatile memory device that offers fast write times and low power consumption. It is ideal for applications that require frequent data updates and low power consumption.