web counter

Cypress Semiconductor Corp NoBL™ series Memory

Introduction, stock information and FAQs of NoBL™ series Memory

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Cypress Semiconductor Corp NoBL™ series Memory.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
FM28V100-TGFM28V Series 1 Mb (128 K x 8) 3.3 V 60 ns Parallel F-RAM Memory - TSOP-321BUY
CY7C1350G-133AXIIC SRAM 4.5MBIT 133MHZ 100TQFP3BUY
S26KL512SDABHI020NOR Flash Parallel 3V 512M-bit 64M x 8 96ns 24-Pin Fortified BGA Tray18BUY
FM28V102A-TGNVRAM FRAM Parallel 1M-Bit 3.3V 44-Pin TSOP-II20RFQ
FM25VN10-GIC FRAM 1MBIT SPI 40MHZ 8SOIC0BUY
CY15V104QN-50SXIIC FRAM 4MBIT 50MHZ 8EIAJ53RFQ
CY15V108QN-20LPXCIC FRAM 8MBIT 20MHZ 8GQFN10RFQ
CY15V108QI-20LPXCIC FRAM 8MBIT 20MHZ 8GQFN7RFQ
CY7C1472V25-200AXCIC SRAM 72MBIT 200MHZ 100TQFP5RFQ
S27KS0641DPBHA020IC DRAM 64M PARALLEL 24BGA40BUY
CY15B256J-SXAIC FRAM 256KBIT 3.4MHZ 8SOIC130RFQ
S26KL256SDABHB030IC FLASH 256M PARALLEL 24FBGA895RFQ
S26KS256SDGBHV030IC FLASH 256M PARALLEL 24FBGA43BUY
S26KS512SDGBHI030IC FLASH 512M PARALLEL 24FBGA438BUY
S26KL256SDABHB020IC FLASH 256M PARALLEL 24FBGA1000BUY
S26KS512SDPBHV020IC FLASH 512M PARALLEL 24FBGA50BUY
CY7C1354C-200AXCIC SRAM 9MBIT 200MHZ 100TQFP195BUY
S26KL256SDABHN020IC FLASH 256M PARALLEL 24FBGA26BUY
S26KL512SDABHN020IC FLASH 512M PARALLEL 24FBGA28BUY
S26KS256SDABHM030IC FLASH 256M PARALLEL 24FBGA35BUY
Technical Documents

Description


Cypress Semiconductor Corp NoBL™ series Memory is a high-performance, low-power memory solution designed to meet the needs of today's most demanding applications. It offers a wide range of features, including high-speed data transfer, low-power consumption, and advanced error correction. The NoBL™ series is designed to provide reliable, high-performance memory solutions for a variety of applications, including embedded systems, automotive, industrial, and consumer electronics. With its advanced features and low-power consumption, the NoBL™ series is an ideal choice for any application requiring reliable, high-performance memory.



Features


1. Low-power consumption: Cypress Semiconductor Corp NoBL™ series memory is designed to consume less power than traditional memory solutions, making it ideal for battery-powered applications.


2. High-speed performance: The NoBL™ series memory offers high-speed performance, allowing for faster data access and retrieval.


3. Reliability: The NoBL™ series memory is designed to be highly reliable, with a long life cycle and low failure rate.


4. Scalability: The NoBL™ series memory is designed to be easily scalable, allowing for easy upgrades and expansion.



Applications


1. Automotive: The NoBL™ series memory is ideal for automotive applications, providing reliable and low-power memory solutions for in-vehicle systems.


2. Industrial: The NoBL™ series memory is ideal for industrial applications, providing reliable and low-power memory solutions for industrial automation systems.


3. Consumer Electronics: The NoBL™ series memory is ideal for consumer electronics, providing reliable and low-power memory solutions for consumer devices.


4. Medical: The NoBL™ series memory is ideal for medical applications, providing reliable and low-power memory solutions for medical devices.


Frequently Asked Questions

What are the Alternative Products of Cypress Semiconductor Corp NoBL™ series Memory?

1. Micron Technology Inc. MT48LC4M32B2P-6A Memory 2. Samsung Electronics K4T1G164QF-BCE7 Memory 3. Winbond Electronics W9825G6JH-6 Memory 4. Macronix MX25L12835FZNI-10G Memory 5. ISSI IS61WV102416BLL-10TLI Memory 6. Spansion S29GL128P90TFIR4 Memory 7. Nanya NT5CB128M16FP-DI Memory 8. Hynix HY5DU121622DTP-D43 Memory 9. ESMT M12L128168A-6T Memory 10. Adesto Technologies AT45DB321D-SU Memory

What are the differences between the types of Cypress Semiconductor Corp NoBL™ series Memory?

The Cypress Semiconductor Corp NoBL™ series Memory comes in three different types: NoBL™ SRAM, NoBL™ Flash, and NoBL™ NOR Flash.  NoBL™ SRAM is a type of static random access memory (SRAM) that is designed to be used in embedded systems. It is a non-volatile memory that does not require power to retain data, and it is fast and reliable.  NoBL™ Flash is a type of non-volatile memory that is used in embedded systems. It is a type of flash memory that is designed to be used in low-power applications. It is fast and reliable, and it is also cost-effective.  NoBL™ NOR Flash is a type of non-volatile memory that is used in embedded systems. It is a type of flash memory that is designed to be used in high-performance applications. It is fast and reliable, and it is also more expensive than other types of flash memory.