web counter

Cypress Semiconductor Corp PSOC® 5 CY8C58LP series Microcontrollers

Introduction, stock information and FAQs of PSOC® 5 CY8C58LP series Microcontrollers

In this article, you will be informed about the features, applications, PDF datasheets, alternative products, and the most recent stock and cost data of Cypress Semiconductor Corp PSOC® 5 CY8C58LP series Microcontrollers.

Applications

  • Advanced driver assistance systems (ADAS)
  • Factory automation & control
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
CY8C3866AXI-040CYPRESS SEMICONDUCTOR - CY8C3866AXI-040 - MICROCONTROLLER MCU, 8 BIT, PSOC3, 67MHZ, TQFP-1000BUY
CY8C29466-24PVXIMCU 8-bit CY8Cxxx M8C Harvard 32KB Flash 3.3V/5V 28-Pin SSOP0BUY
CY8C4246AZI-L423CY8C4xx Series 256 kB Flash 8 kB RAM 48 MHz SMT 32-Bit PSoC®4 - TQFP-48380BUY
CY8C24894-24LTXIMCU CY8Cxxx M8C Harvard 16KB Flash 3.3V/5V 56-Pin QFN EP1000BUY
CY8C24794-24LTXI8-bit Microcontrollers - MCU 16K Flash 1K SRAM PSoC 12500BUY
CY8C4124LQI-S432IC MCU 32BIT 16KB FLASH 32QFN4900RFQ
CY8C5867AXI-LP024IC MCU 32BIT 128KB FLASH 100TQFP20RFQ
CY8C4126AZI-M475ARM Microcontrollers - MCU PSoC 4200M 32Bit MCU Programmable Analog0BUY
CY8C24223A-24PVXIMCU 8-bit CY8Cxxx M8C 4KB Flash 2.5V/3.3V/5V 20-Pin SSOP0RFQ
CY8C28413-24PVXIMCU CY8Cxxx M8C 16KB Flash 3.3V/5V 28-Pin SSOP8RFQ
CY8C4247AZI-M475IC MCU 32BIT 128KB FLASH 64TQFP0BUY
CY8C4127AZI-M485IC MCU 32BIT 128KB FLASH 64TQFP0BUY
CY8C3245PVI-150MCU 8-bit CY8Cxxx 8051 CISC 32KB Flash 2.5V/3.3V/5V 48-Pin SSOP50RFQ
CY8C3245PVI-134MCU 8-bit CY8Cxxx 8051 CISC 32KB Flash 2.5V/3.3V/5V 48-Pin SSOP60BUY
CY8C4247LQI-BL493IC MCU 32BIT 128KB FLASH 56QFN2RFQ
CY8C3446LTI-0858-bit Microcontrollers - MCU 64K Flash 50MHz 8051 1.71V to 5.5V95BUY
CY8C4248BZI-L489IC MCU 32BIT 256KB FLASH 124BGA3689BUY
CY8C24994-24LTXIMCU CY8Cxxx M8C Harvard 16KB Flash 3.3V/5V 68-Pin QFN EP1009BUY
CY8C3666AXI-052MCU 8-bit CY8Cxxx 8051 CISC 64KB Flash 2.5V/3.3V/5V 100-Pin TQFP5RFQ
CY8C3866PVI-021MCU 8-bit CY8Cxxx 8051 RISC 64KB Flash 2.5V/3.3V/5V 48-Pin SSOP10BUY
Technical Documents

Cypress Semiconductor Corp PSOC® 5 CY8C58LP series Microcontrollers are a family of low-power, high-performance 8-bit microcontrollers designed for embedded applications. The CY8C58LP series features a wide range of peripherals, including a 16-bit timer, a 10-bit ADC, a UART, an I2C, and a SPI. The CY8C58LP series also offers a wide range of memory options, including up to 32KB of Flash memory and up to 2KB of RAM. The CY8C58LP series is ideal for applications requiring low power consumption, high performance, and a wide range of peripherals.


Features


• 8-bit PSoC 5 CY8C58LP series microcontroller with up to 32KB Flash memory

• Up to 8KB of SRAM

• Up to 32KB of ROM

• Up to 32KB of EEPROM

• Up to 8KB of XRAM

• Up to 8KB of OTP

• Up to 8KB of I2C EEPROM

• Up to 8KB of I2C SRAM

• Up to 8KB of I2C ROM

• Up to 8KB of I2C XRAM

• Up to 8KB of I2C OTP


Applications


• Industrial Automation: The microcontrollers can be used in industrial automation and control systems, such as motor control, motion control, and human-machine interfaces.

• Internet of Things (IoT): The microcontrollers can be used in IoT devices, for performing low-power sensing tasks and wirelessly communicating data.

• Automotive: These microcontrollers can be used in automotive applications like body electronics, infotainment systems, and powertrain controls.

• Medical Devices: These microcontrollers are used in medical devices such as glucose meters, patient monitoring equipment, and other medical devices for accurate and reliable operation.

• Audio and Communication: The PSOC® 5 microcontrollers can be used in audio and communication systems for signal processing, filtering, and amplification.

Overall, the PSOC® 5 CY8C58LP series microcontrollers offer a flexible and customizable solution for various control, sensing, and communication applications in industries, enabling improvements in performance, efficiency, and functionality with configurable peripherals & flexible connectivity options.



Frequently Asked Questions

What are the Alternative Products of Cypress Semiconductor Corp PSOC® 5 CY8C58LP series Microcontrollers?

1. Atmel AVR ATmega Series Microcontrollers 2. NXP Semiconductors LPC Series Microcontrollers 3. STMicroelectronics STM32 Series Microcontrollers 4. Texas Instruments MSP430 Series Microcontrollers 5. Microchip Technology PIC Series Microcontrollers 6. Renesas Electronics RX Series Microcontrollers 7. Silicon Labs EFM32 Series Microcontrollers 8. Freescale Semiconductor Kinetis Series Microcontrollers

What are the differences between the types of Cypress Semiconductor Corp PSOC® 5 CY8C58LP series Microcontrollers?

The CY8C58LP series of microcontrollers from Cypress Semiconductor Corp are available in three different types:  1. CY8C58LP-24PVXI: This type of microcontroller is a low-power, 8-bit device with 24KB of Flash memory and 1KB of RAM. It has an integrated analog-to-digital converter (ADC) and a pulse-width modulation (PWM) module.  2. CY8C58LP-48PVXI: This type of microcontroller is a low-power, 8-bit device with 48KB of Flash memory and 2KB of RAM. It has an integrated analog-to-digital converter (ADC) and a pulse-width modulation (PWM) module.  3. CY8C58LP-80PVXI: This type of microcontroller is a low-power, 8-bit device with 80KB of Flash memory and 4KB of RAM. It has an integrated analog-to-digital converter (ADC) and a pulse-width modulation (PWM) module.  The main differences between the three types of CY8C58LP series microcontrollers are the amount of Flash memory and RAM they have. The CY8C58LP-24PVXI has the least amount of Flash memory and RAM, while the CY8C58LP-80PVXI has the most. Additionally, all three types of microcontrollers have the same integrated ADC and PWM modules.