web counter

Cypress Semiconductor Corp PSOC®1 CY8C27xxx series Microcontrollers

Introduction, stock information and FAQs of PSOC®1 CY8C27xxx series Microcontrollers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Cypress Semiconductor Corp PSOC®1 CY8C27xxx series Microcontrollers.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
CY8C3866AXI-040CYPRESS SEMICONDUCTOR - CY8C3866AXI-040 - MICROCONTROLLER MCU, 8 BIT, PSOC3, 67MHZ, TQFP-1000BUY
CY8C29466-24PVXIMCU 8-bit CY8Cxxx M8C Harvard 32KB Flash 3.3V/5V 28-Pin SSOP0BUY
CY8C4246AZI-L423CY8C4xx Series 256 kB Flash 8 kB RAM 48 MHz SMT 32-Bit PSoC®4 - TQFP-48380BUY
CY8C24894-24LTXIMCU CY8Cxxx M8C Harvard 16KB Flash 3.3V/5V 56-Pin QFN EP1000BUY
CY8C24794-24LTXI8-bit Microcontrollers - MCU 16K Flash 1K SRAM PSoC 12500BUY
CY8C4124LQI-S432IC MCU 32BIT 16KB FLASH 32QFN4900RFQ
CY8C5867AXI-LP024IC MCU 32BIT 128KB FLASH 100TQFP20RFQ
CY8C4126AZI-M475ARM Microcontrollers - MCU PSoC 4200M 32Bit MCU Programmable Analog0BUY
CY8C24223A-24PVXIMCU 8-bit CY8Cxxx M8C 4KB Flash 2.5V/3.3V/5V 20-Pin SSOP0RFQ
CY8C28413-24PVXIMCU CY8Cxxx M8C 16KB Flash 3.3V/5V 28-Pin SSOP8RFQ
CY8C4247AZI-M475IC MCU 32BIT 128KB FLASH 64TQFP0BUY
CY8C4127AZI-M485IC MCU 32BIT 128KB FLASH 64TQFP0BUY
CY8C3245PVI-150MCU 8-bit CY8Cxxx 8051 CISC 32KB Flash 2.5V/3.3V/5V 48-Pin SSOP50RFQ
CY8C3245PVI-134MCU 8-bit CY8Cxxx 8051 CISC 32KB Flash 2.5V/3.3V/5V 48-Pin SSOP60BUY
CY8C4247LQI-BL493IC MCU 32BIT 128KB FLASH 56QFN2RFQ
CY8C3446LTI-0858-bit Microcontrollers - MCU 64K Flash 50MHz 8051 1.71V to 5.5V95BUY
CY8C4248BZI-L489IC MCU 32BIT 256KB FLASH 124BGA3689BUY
CY8C24994-24LTXIMCU CY8Cxxx M8C Harvard 16KB Flash 3.3V/5V 68-Pin QFN EP1009BUY
CY8C3666AXI-052MCU 8-bit CY8Cxxx 8051 CISC 64KB Flash 2.5V/3.3V/5V 100-Pin TQFP5RFQ
CY8C3866PVI-021MCU 8-bit CY8Cxxx 8051 RISC 64KB Flash 2.5V/3.3V/5V 48-Pin SSOP10BUY
Technical Documents

Description


Cypress Semiconductor Corp PSOC®1 CY8C27xxx series Microcontrollers are a family of 8-bit microcontrollers designed for embedded applications. They feature a wide range of peripherals, including analog-to-digital converters, pulse-width modulation, and serial communication interfaces. The CY8C27xxx series also offers a variety of memory options, including Flash, SRAM, and EEPROM. With their low power consumption and high performance, these microcontrollers are ideal for a variety of applications, from consumer electronics to industrial automation.



Features


• 8-bit microcontroller with up to 32K of Flash program memory

• Up to 8K of RAM

• Up to 32 I/O pins

• Up to 4 UARTs

• Up to 4 SPI/I2C/I2S interfaces

• Up to 4 16-bit timers

• Up to 4 PWM outputs

• Up to 4 12-bit ADC inputs

• Up to 4 12-bit DAC outputs

• Up to 4 comparators



Applications


• Automotive

• Industrial

• Medical

• Consumer

• Wearable

• IoT

• Robotics

• Security

• Automation

• Networking

• Audio/Video

• Lighting

• Power Management


Frequently Asked Questions

What are the Alternative Products of Cypress Semiconductor Corp PSOC®1 CY8C27xxx series Microcontrollers?

1. Atmel AVR ATmega Series Microcontrollers 2. Microchip PIC Microcontrollers 3. NXP LPC Series Microcontrollers 4. STMicroelectronics STM32 Series Microcontrollers 5. Texas Instruments MSP430 Series Microcontrollers 6. Renesas RX Series Microcontrollers 7. Silicon Labs EFM32 Series Microcontrollers 8. Freescale Kinetis Series Microcontrollers

What are the differences between the types of Cypress Semiconductor Corp PSOC®1 CY8C27xxx series Microcontrollers?

The CY8C27xxx series of PSOC®1 microcontrollers from Cypress Semiconductor Corp are available in three different types: CY8C27443, CY8C27643, and CY8C27643A.   The CY8C27443 is a low-cost, 8-bit microcontroller with a 16-bit CPU core, 8KB of Flash memory, and 256 bytes of RAM. It has a wide range of peripherals, including an 8-bit timer, a watchdog timer, an 8-bit analog-to-digital converter, and a serial communication interface.  The CY8C27643 is a higher-end 8-bit microcontroller with a 16-bit CPU core, 16KB of Flash memory, and 512 bytes of RAM. It has a wide range of peripherals, including a 16-bit timer, a watchdog timer, a 16-bit analog-to-digital converter, and a serial communication interface.  The CY8C27643A is the highest-end 8-bit microcontroller in the series, with a 16-bit CPU core, 32KB of Flash memory, and 1KB of RAM. It has a wide range of peripherals, including a 16-bit timer, a watchdog timer, a 16-bit analog-to-digital converter, and a serial communication interface. It also has an additional 8-bit timer, a pulse-width modulation module, and a capacitive sensing module.