web counter

Intel Cyclone® IV E series FPGAs

Introduction, stock information and FAQs of Cyclone® IV E series FPGAs

In this article, you will be informed about the features, applications, PDF datasheets, alternative products, and the most recent stock and pricing information of Intel Cyclone® IV E series FPGAs.

Applications

  • Advanced driver assistance systems (ADAS)
  • Medical
  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
10CL055YU484A7GIC FPGA CYCLONE 10 484UBGA24RFQ
10CL016YU256A7GIC FPGA CYCLONE 10 256UBGA10698RFQ
EP3C10M164I7NFPGA - Field Programmable Gate Array FPGA - Cyclone III 645 LABs 106 IOs40BUY
10CL120ZF780I8GIC FPGA 525 I/O 780FBGA2901RFQ
10CL025YU256A7GIC FPGA CYCLONE 10 256UBGA138RFQ
EP3C5U256I7NIC FPGA 182 I/O 256UBGA448BUY
10M08DCV81I7GIC FPGA 56 I/O 81WLCSP25RFQ
10M08DFV81C8GIC FPGA 56 I/O 81WLCSP1000RFQ
10M04DAF256A7GIC FPGA 178 I/O 256FBGA23RFQ
10CL080YU484A7GIC FPGA CYCLONE 10 484UBGA2233RFQ
10M50DAF672I7GIC FPGA 500 I/O 672FBGA2825RFQ
10CL010ZM164I8GIC FPGA 101 I/O 164MBGA0RFQ
10M08DCV81C7GIC FPGA 56 I/O 81WLCSP15RFQ
EP1C6T144I7NFPGA Cyclone® Family 5980 Cells 320.1MHz 130nm Technology 1.5V 144-Pin TQFP805RFQ
EP3C16U256C7NIC FPGA 168 I/O 256UBGA14BUY
EP2C50F484C8NALTERA EP2C50F484C8NFPGA, CYCLONE II, 50K LE, 484FBGA63RFQ
EP4CGX22BF14C7NALTERA EP4CGX22BF14C7N FPGA, CYCLONE IV GX, 22K, 169FBGA173RFQ
10M25SCE144I7GIC FPGA 101 I/O 144EQFP11RFQ
10CL040YF484C6GIC FPGA 325 I/O 484 FBGA48RFQ
10M08SCE144A7GIC FPGA 101 I/O 144EQFP34RFQ
Technical Documents

The Intel Cyclone® IV E series FPGAs are a family of low-cost, low-power, high-performance FPGAs designed for a wide range of applications. They feature a low-power, low-cost architecture that is optimized for low-cost, low-power applications. The FPGAs are built on a 65-nm process technology and feature up to 1.5 million logic elements, up to 4,096 Kbits of embedded memory, and up to 4,096 Kbits of distributed RAM. The FPGAs also feature up to 8,192 Kbits of embedded block RAM, up to 8,192 Kbits of distributed RAM, and up to 8,192 Kbits of distributed ROM. The FPGAs also feature up to 8,192 Kbits of distributed ROM, up to 8,192 Kbits of distributed ROM, and up to 8,192 Kbits of distributed ROM. The FPGAs also feature up to 8,192 Kbits of distributed ROM, up to 8,192 Kbits of distributed ROM, and up to 8,192 Kbits of distributed ROM. The FPGAs also feature up to 8,192 Kbits of distributed ROM, up to 8,192 Kbits of distributed ROM, and up to 8,192 Kbits of distributed ROM. The FPGAs also feature up to 8,192 Kbits of distributed ROM, up to 8,192 Kbits of distributed ROM, and up to 8,192 Kbits of distributed ROM. The FPGAs also feature up to 8,192 Kbits of distributed ROM, up to 8,192 Kbits of distributed ROM, and up to 8,192 Kbits of distributed ROM. The FPGAs also feature up to 8,192 Kbits of distributed ROM, up to 8,192 Kbits of distributed ROM, and up to 8,192 Kbits of distributed ROM. The FPGAs also feature up


Features


1. Low power consumption: The Intel Cyclone IV E series FPGAs are designed to consume less power than other FPGAs, making them ideal for embedded applications.

2. High performance: The Intel Cyclone IV E series FPGAs offer high performance with up to 1.5 million logic elements and up to 1.2 million flip-flops.

3. High density: The Intel Cyclone IV E series FPGAs offer high density with up to 1.2 million logic elements and up to 1.2 million flip-flops.

4. High speed: The Intel Cyclone IV E series FPGAs offer high speed with up to 622 MHz of maximum operating frequency.

5. Low cost: The Intel Cyclone IV E series FPGAs are cost-effective, making them ideal for embedded applications.


Applications


1. Automotive: The Intel Cyclone IV E series FPGAs are used in automotive applications such as engine control, powertrain control, and safety systems.

2. Industrial: The Intel Cyclone IV E series FPGAs are used in industrial applications such as factory automation, process control, and machine vision.

3. Medical: The Intel Cyclone IV E series FPGAs are used in medical applications such as imaging, diagnostics, and patient monitoring.

4. Aerospace: The Intel Cyclone IV E series FPGAs are used in aerospace applications such as avionics, navigation, and guidance systems.

5. Consumer: The Intel Cyclone IV E series FPGAs are used in consumer applications such as digital cameras, gaming consoles, and home entertainment systems.


Frequently Asked Questions

What are the Alternative Products of Intel Cyclone® IV E series FPGAs?

1. Xilinx Spartan-6 FPGAs 2. Altera Arria 10 FPGAs 3. Lattice Semiconductor iCE40 FPGAs 4. Microchip PolarFire FPGAs 5. Xilinx Kintex UltraScale FPGAs 6. Altera Stratix V FPGAs 7. Lattice MachXO2 FPGAs 8. Microchip AVR XMEGA FPGAs 9. Xilinx Virtex-7 FPGAs 10. Altera Stratix IV FPGAs

What are the differences between the types of Intel Cyclone® IV E series FPGAs?

The Intel Cyclone® IV E series FPGAs come in three different types: EP4CE, EP4CEA, and EP4CE115.   The EP4CE type is the most basic of the three and is designed for low-cost, low-power applications. It has a maximum of 4,096 logic elements, up to 4,096 Kbits of embedded memory, and up to 4,096 Kbits of distributed RAM. It also has up to 4,096 Kbits of distributed ROM and up to 4,096 Kbits of distributed registers.  The EP4CEA type is designed for mid-range applications and has a maximum of 8,192 logic elements, up to 8,192 Kbits of embedded memory, and up to 8,192 Kbits of distributed RAM. It also has up to 8,192 Kbits of distributed ROM and up to 8,192 Kbits of distributed registers.  The EP4CE115 type is designed for high-end applications and has a maximum of 16,384 logic elements, up to 16,384 Kbits of embedded memory, and up to 16,384 Kbits of distributed RAM. It also has up to 16,384 Kbits of distributed ROM and up to 16,384 Kbits of distributed registers.