web counter

Intel Cyclone® IV GX series FPGAs

Introduction, stock information and FAQs of Cyclone® IV GX series FPGAs

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Intel Cyclone® IV GX series FPGAs.

Applications

  • Advanced driver assistance systems (ADAS)
  • Industrial transport (non-car & non-light truck)
  • Aerospace & defense
Associated Products

Part NumberDescriptionStockRFQ
10CL055YU484A7GIC FPGA CYCLONE 10 484UBGA11RFQ
10CL016YU256A7GIC FPGA CYCLONE 10 256UBGA10698RFQ
EP3C10M164I7NFPGA - Field Programmable Gate Array FPGA - Cyclone III 645 LABs 106 IOs11BUY
10CL120ZF780I8GIC FPGA 525 I/O 780FBGA2487RFQ
10CL025YU256A7GIC FPGA CYCLONE 10 256UBGA157RFQ
EP3C5U256I7NIC FPGA 182 I/O 256UBGA448BUY
10M08DCV81I7GIC FPGA 56 I/O 81WLCSP5RFQ
10M08DFV81C8GIC FPGA 56 I/O 81WLCSP1000RFQ
10M04DAF256A7GIC FPGA 178 I/O 256FBGA13RFQ
10CL080YU484A7GIC FPGA CYCLONE 10 484UBGA2608RFQ
10M50DAF672I7GIC FPGA 500 I/O 672FBGA2101RFQ
10CL010ZM164I8GIC FPGA 101 I/O 164MBGA0RFQ
10M08DCV81C7GIC FPGA 56 I/O 81WLCSP22RFQ
EP1C6T144I7NFPGA Cyclone® Family 5980 Cells 320.1MHz 130nm Technology 1.5V 144-Pin TQFP0RFQ
EP3C16U256C7NIC FPGA 168 I/O 256UBGA37BUY
EP2C50F484C8NALTERA EP2C50F484C8NFPGA, CYCLONE II, 50K LE, 484FBGA0RFQ
EP4CGX22BF14C7NALTERA EP4CGX22BF14C7N FPGA, CYCLONE IV GX, 22K, 169FBGA0RFQ
10M25SCE144I7GIC FPGA 101 I/O 144EQFP22RFQ
10CL040YF484C6GIC FPGA 325 I/O 484 FBGA13RFQ
10M08SCE144A7GIC FPGA 101 I/O 144EQFP9RFQ
Technical Documents

Description


The Intel Cyclone® IV GX series FPGAs are a family of low-cost, low-power, high-performance FPGAs designed for a wide range of applications. They feature a high-performance, low-power, low-cost architecture that is optimized for a variety of applications, including embedded systems, communications, networking, and industrial control. The Cyclone IV GX series FPGAs offer a wide range of features, including high-speed transceivers, high-density logic, and advanced power management. They also feature a wide range of I/O options, including LVDS, PCI Express, and USB. The Cyclone IV GX series FPGAs are ideal for applications that require high performance, low power, and low cost.



Features


1. Low power consumption: The Intel Cyclone IV GX series FPGAs are designed to consume low power, making them ideal for battery-powered applications.


2. High performance: The Intel Cyclone IV GX series FPGAs offer high performance with up to 1.5 million logic elements and up to 1.2 million flip-flops.


3. High density: The Intel Cyclone IV GX series FPGAs offer high density with up to 1.2 million logic elements and up to 1.2 million flip-flops.


4. High speed: The Intel Cyclone IV GX series FPGAs offer high speed with up to 622 Mbps transceiver data rate.


5. High reliability: The Intel Cyclone IV GX series FPGAs are designed for high reliability with advanced error correction and built-in self-test features.



Applications


1. Automotive: The Intel Cyclone IV GX series FPGAs are used in automotive applications such as engine control, powertrain control, and safety systems.


2. Industrial: The Intel Cyclone IV GX series FPGAs are used in industrial applications such as factory automation, process control, and machine vision.


3. Aerospace: The Intel Cyclone IV GX series FPGAs are used in aerospace applications such as avionics, navigation, and guidance systems.


4. Medical: The Intel Cyclone IV GX series FPGAs are used in medical applications such as imaging, diagnostics, and patient monitoring.


5. Consumer: The Intel Cyclone IV GX series FPGAs are used in consumer applications such as digital cameras, gaming consoles, and home entertainment systems.


Frequently Asked Questions

What are the Alternative Products of Intel Cyclone® IV GX series FPGAs?

1. Xilinx Spartan-6 FPGA 2. Altera Stratix IV FPGA 3. Lattice Semiconductor MachXO2 FPGA 4. Microsemi SmartFusion2 FPGA 5. Actel ProASIC3 FPGA 6. QuickLogic EOS S3 FPGA 7. Atmel AT40K FPGA 8. Xilinx Virtex-5 FPGA 9. Altera Arria II FPGA 10. LatticeECP3 FPGA

What are the differences between the types of Intel Cyclone® IV GX series FPGAs?

The Intel Cyclone® IV GX series FPGAs are available in three different types: EP, E, and GX.   The EP type is the most powerful and feature-rich of the three, offering the highest performance and the most features. It has the highest number of logic elements, the highest number of embedded memory blocks, and the highest number of I/O pins. It also has the highest power consumption and the highest cost.  The E type is the mid-range option, offering a good balance between performance and features. It has fewer logic elements, fewer embedded memory blocks, and fewer I/O pins than the EP type, but still offers good performance and features. It also has lower power consumption and cost than the EP type.  The GX type is the entry-level option, offering the lowest performance and the fewest features. It has the lowest number of logic elements, the lowest number of embedded memory blocks, and the lowest number of I/O pins. It also has the lowest power consumption and the lowest cost.