web counter

Intel EPCS series Memory - Configuration Proms for FPGAs

Introduction, stock information and FAQs of EPCS series Configuration Proms for FPGAs

In this article, you will be informed about the features, uses, PDF documents, alternative items, and the most recent inventory and pricing details of Intel EPCS series Configuration Proms for FPGAs.

Applications

  • Aerospace & defense
  • Medical
  • Factory automation & control
Associated Products

Sorry, No Data.

Technical Documents

Sorry, No Data.

The Intel EPCS series Memory Configuration PROMs for FPGAs are a family of non-volatile memory devices designed to store configuration data for FPGAs. These devices are available in a variety of densities and packages, and are designed to provide reliable, secure, and cost-effective storage of FPGA configuration data. The EPCS series is compatible with a wide range of FPGA architectures, and is designed to provide a simple, low-cost solution for FPGA configuration. The EPCS series is also designed to be easy to use, with a simple programming interface and a wide range of programming tools.


Features


1. Intel EPCS series memory configuration PROMs are designed to provide reliable, non-volatile storage for FPGA configuration data.

2. They are available in a variety of densities, ranging from 1K to 16K bits, and are compatible with a wide range of FPGA architectures.

3. The EPCS series PROMs feature a low-power, low-voltage design, making them ideal for battery-powered applications.

4. They also feature a high-speed serial interface, allowing for fast configuration times.

5. The EPCS series PROMs are also designed to be highly reliable, with a built-in error correction code (ECC) to ensure data integrity.


Applications


1. The Intel EPCS series memory configuration PROMs are ideal for use in a variety of FPGA-based applications, including industrial automation, medical devices, and consumer electronics.

2. They are also well-suited for use in automotive, aerospace, and military applications, where reliability and data integrity are of paramount importance.

3. The EPCS series PROMs are also well-suited for use in embedded systems, where their low-power, low-voltage design makes them ideal for battery-powered applications.

Frequently Asked Questions

What are the Alternative Products of Intel EPCS series Memory - Configuration Proms for FPGAs?

1. Xilinx Platform Flash PROMs 2. Cypress Configuration PROMs 3. Altera Configuration PROMs 4. Microchip Configuration PROMs 5. Atmel Configuration PROMs 6. STMicroelectronics Configuration PROMs 7. Texas Instruments Configuration PROMs 8. Lattice Configuration PROMs 9. Actel Configuration PROMs 10. Silicon Labs Configuration PROMs

What are the differences between the types of Intel EPCS series Memory - Configuration Proms for FPGAs?

Intel EPCS series Memory - Configuration Proms are available in three types: EPCS1, EPCS4, and EPCS16. The main differences between these types are their storage capacity, configuration scheme, and package options.  EPCS1: This type of Memory has a storage capacity of 1 megabit (Mb) and uses a serial configuration scheme. It is available in a 8-pin SOIC package and a 6-pin SOT-23 package.  EPCS4: This type of Memory has a storage capacity of 4 megabits (Mb) and uses a serial configuration scheme. It is available in a 16-pin SOIC package, a 20-pin TSSOP package, and a 24-ball FBGA package.  EPCS16: This type of Memory has a storage capacity of 16 megabits (Mb) and uses a quad serial configuration scheme. It is available in a 16-pin SOIC package, a 20-pin TSSOP package, and a 48-ball FBGA package.  The quad serial configuration scheme used by the EPCS16 allows for faster data transfer rates than the serial configuration scheme used by the EPCS1 and EPCS4. Additionally, the package options for each type of Memory vary, allowing for flexibility in board design.