web counter

Intel FLEX-10K® series FPGAs

Introduction, stock information and FAQs of FLEX-10K® series FPGAs

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Intel FLEX-10K® series FPGAs.

Applications

  • Advanced driver assistance systems (ADAS)
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
EP4CGX30BF14C8FPGA - Field Programmable Gate Array FPGA - Cyclone IV GX 1840 LABs 72 IOs0RFQ
5CGXFC5C6M13I7NFPGA - Field Programmable Gate Array FPGA - Cyclone V GX 29080 LABs 336 IOs0RFQ
5CGXBC7D7F27C8NIC FPGA 336 I/O 672FBGA0RFQ
EP4CE75F23C8LIC FPGA 292 I/O 484FBGA2265BUY
EP4CE55F23I8LNIC FPGA 324 I/O 484FBGA0RFQ
5CGTFD5C5F23I7NFPGA - Field Programmable Gate Array FPGA - Cyclone V GT 2908 LABs 240 IOs2083RFQ
EP4CGX50DF27C7FPGA - Field Programmable Gate Array FPGA - Cyclone IV GX 3118 LABs 310 IOs2669BUY
5CGXBC7C7U19C8NIC FPGA 240 I/O 484UBGA2918BUY
EP4CE55F29C6IC FPGA 374 I/O 780FBGA2979BUY
EP3C55F780C8IC FPGA 377 I/O 780FBGA2547BUY
EP4CGX50CF23I7FPGA - Field Programmable Gate Array FPGA - Cyclone IV GX 3118 LABs 290 IOs2679RFQ
EP4CGX75CF23C7FPGA - Field Programmable Gate Array FPGA - Cyclone IV GX 4620 LABs 290 IOs2321BUY
5CGXFC7C7U19C8NFPGA - Field Programmable Gate Array FPGA - Cyclone V GX 5648 LABs 224 IOs2756BUY
5CGXBC7D7F31C8NIC FPGA 480 I/O 896FBGA0RFQ
5CGTFD5C5F27I7NIC FPGA 336 I/O 672FBGA960RFQ
EP3C55F780C7IC FPGA 377 I/O 780FBGA2182BUY
EP2C50F672C7NIC FPGA 450 I/O 672FBGA2659BUY
10CX150YF780I5GIC FPGA 284 I/O 780FBGA0RFQ
EP4CGX110CF23C8FPGA - Field Programmable Gate Array FPGA - Cyclone IV GX 6839 LABs 270 IOs2255BUY
5CGXFC4C6M13I7NFPGA - Field Programmable Gate Array FPGA - Cyclone V GX 18868 LABs 336 IOs0RFQ
Technical Documents

Description


The Intel FLEX-10K® series FPGAs are a family of high-performance, low-power, and cost-effective FPGAs designed for a wide range of applications. They feature a wide range of features, including high-speed transceivers, high-density logic, and advanced memory support. The FLEX-10K® series FPGAs are ideal for applications such as high-speed networking, video processing, and embedded systems. They offer a high level of flexibility and scalability, allowing designers to quickly and easily customize their designs to meet their specific needs.



Features


• High-performance, low-power FPGA architecture

• Up to 10,000 logic elements

• Up to 1.2 million system gates

• Up to 1.2 million flip-flops

• Up to 1.2 million RAM bits

• Up to 1.2 million I/O pins


Frequently Asked Questions

What are the Alternative Products of Intel FLEX-10K® series FPGAs?

1. Xilinx Virtex-7 FPGAs 2. Altera Stratix V FPGAs 3. Lattice Semiconductor MachXO2 FPGAs 4. Microsemi SmartFusion2 FPGAs 5. Actel ProASIC3 FPGAs 6. QuickLogic EOS S3 FPGAs 7. Atmel AT40K FPGAs 8. Cypress PSoC FPGAs 9. QuickLogic PolarPro FPGAs 10. Microchip PolarFire FPGAs

What are the differences between the types of Intel FLEX-10K® series FPGAs?

The Intel FLEX-10K® series FPGAs are available in three different types:  1. FLEX-10K® L: This type of FPGA is designed for low-cost applications and offers a low-cost, low-power solution for applications that require a small number of logic elements.  2. FLEX-10K® M: This type of FPGA is designed for mid-range applications and offers a mid-range solution for applications that require a larger number of logic elements.  3. FLEX-10K® H: This type of FPGA is designed for high-end applications and offers a high-end solution for applications that require a large number of logic elements.  The main differences between the types of Intel FLEX-10K® series FPGAs are the number of logic elements they can support, the power consumption, and the cost. The FLEX-10K® L is the least expensive and has the lowest power consumption, while the FLEX-10K® H is the most expensive and has the highest power consumption. The FLEX-10K® M is in the middle in terms of cost and power consumption.