web counter

Intel MAX® 3000A series CPLDs (Complex Programmable Logic Devices)

Introduction, stock information and FAQs of MAX® 3000A series CPLDs

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Intel MAX® 3000A series CPLDs.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
EPM240F100C5NALTERA EPM240F100C5N CPLD, MAX II, 240 ELEMENTS, 100FBGA0RFQ
EPM570M100C5NALTERA EPM570M100C5NCPLD, MAX II, 570 ELEMENTS, 100MBGA10000RFQ
5M80ZE64A5NIC CPLD 64MC 7.5NS 64EQFP25BUY
EPM570F256I5NCPLD MAX® II Family 440 Macro Cells 201.1MHz 0.18um Technology 2.5V/3.3V 256-Pin FBGA Tray45RFQ
EPM7032AELC44-10IC CPLD 32MC 10NS 44PLCC0BUY
5M80ZM64C5NALTERA 5M80ZM64C5N CPLD, MAX V, 80 LE, 64MBGA0BUY
5M40ZM64C4NCPLD - Complex Programmable Logic Devices CPLD - MAX V 32 Macro 30 IOs0RFQ
5M160ZM68C4NIC CPLD 128MC 7.5NS 68MBGA18BUY
5M160ZT100A5NCPLD - Complex Programmable Logic Devices 128 Macrocells Flash 79 IOs 1.8 V 25 uA10000RFQ
5M80ZM64C4NCPLD - Complex Programmable Logic Devices CPLD - MAX V 64 Macro 30 IOs36BUY
EPM7032AELC44-4NIC CPLD 32MC 4.5NS 44PLCC6BUY
5M80ZM68C4NIC CPLD 64MC 7.5NS 68MBGA1383BUY
5M40ZM64I5NCPLD - Complex Programmable Logic Devices CPLD - MAX V 32 Macro 30 IOs0BUY
5M1270ZT144I5IC CPLD 980MC 6.2NS 144TQFP0RFQ
5M80ZT100C4NIC CPLD 64MC 7.5NS 100TQFP38BUY
EPM240GF100I5NIC CPLD 192MC 4.7NS 100FBGA25RFQ
EPM570GT100C5IC CPLD 440MC 5.4NS 100TQFP23BUY
EPM7064AEFC100-10NCPLD MAX 7000A Family 1.25K Gates 64 Macro Cells 100MHz 3.3V 100-Pin FBGA0RFQ
EPM570GT100C3IC CPLD 440MC 5.4NS 100TQFP9BUY
EPM7064AELI44-7CPLD MAX 7000A Family 1.25K Gates 64 Macro Cells 135.1MHz 3.3V 44-Pin PLCC3000RFQ
Technical Documents

Description


The Intel MAX® 3000A series CPLDs (Complex Programmable Logic Devices) are a family of high-performance, low-cost, low-power programmable logic devices. They offer a wide range of features, including high-speed logic, high-density memory, and high-speed I/O. The MAX 3000A series CPLDs are designed to meet the needs of a variety of applications, from consumer electronics to industrial automation. They are ideal for applications requiring high-speed logic, high-density memory, and high-speed I/O. The MAX 3000A series CPLDs are also designed to be easy to use, with a simple programming interface and a wide range of development tools.



Features


* High-density architecture: The Intel MAX® 3000A series CPLDs feature up to 10,000 usable gates and up to 1,024 macrocells.

* High-speed performance: The Intel MAX® 3000A series CPLDs offer up to 200 MHz system performance.

* Low power consumption: The Intel MAX® 3000A series CPLDs feature low static and dynamic power consumption.

* Enhanced design security: The Intel MAX® 3000A series CPLDs feature advanced security features such as secure boot, secure erase, and secure configuration.



Applications


* Automotive: The Intel MAX® 3000A series CPLDs are used in automotive applications such as engine control, body control, and infotainment systems.

* Industrial: The Intel MAX® 3000A series CPLDs are used in industrial applications such as factory automation, process control, and machine control.

* Consumer: The Intel MAX® 3000A series CPLDs are used in consumer applications such as home appliances, consumer electronics, and gaming systems.


Frequently Asked Questions

What are the Alternative Products of Intel MAX® 3000A series CPLDs (Complex Programmable Logic Devices)?

1. Xilinx Spartan-3E FPGA 2. Altera MAX® II CPLD 3. Lattice MachXO2 CPLD 4. Microchip PIC10F200 MCU 5. Atmel ATtiny13A MCU 6. Cypress PSoC 4 MCU 7. NXP LPC810 MCU 8. STMicroelectronics STM8 MCU

What are the differences between the types of Intel MAX® 3000A series CPLDs (Complex Programmable Logic Devices)?

The Intel MAX® 3000A series CPLDs are available in three different types: MAX 3000A, MAX 3000A-XL, and MAX 3000A-XS.   The MAX 3000A is the original device in the series and offers the most basic features. It has a maximum capacity of 10,000 gates, a maximum operating frequency of 66 MHz, and a maximum I/O count of 144.  The MAX 3000A-XL is an enhanced version of the MAX 3000A. It has a maximum capacity of 20,000 gates, a maximum operating frequency of 100 MHz, and a maximum I/O count of 288.  The MAX 3000A-XS is the most advanced device in the series. It has a maximum capacity of 40,000 gates, a maximum operating frequency of 200 MHz, and a maximum I/O count of 576.