web counter

Intel MAX® 7000S series CPLDs (Complex Programmable Logic Devices)

Introduction, stock information and FAQs of MAX® 7000S series CPLDs

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Intel MAX® 7000S series CPLDs.

Applications

  • Advanced driver assistance systems (ADAS)
  • Medical
  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
EPM240F100C5NALTERA EPM240F100C5N CPLD, MAX II, 240 ELEMENTS, 100FBGA0RFQ
EPM570M100C5NALTERA EPM570M100C5NCPLD, MAX II, 570 ELEMENTS, 100MBGA10000RFQ
5M80ZE64A5NIC CPLD 64MC 7.5NS 64EQFP25BUY
EPM570F256I5NCPLD MAX® II Family 440 Macro Cells 201.1MHz 0.18um Technology 2.5V/3.3V 256-Pin FBGA Tray45RFQ
EPM7032AELC44-10IC CPLD 32MC 10NS 44PLCC0BUY
5M80ZM64C5NALTERA 5M80ZM64C5N CPLD, MAX V, 80 LE, 64MBGA0BUY
5M40ZM64C4NCPLD - Complex Programmable Logic Devices CPLD - MAX V 32 Macro 30 IOs0RFQ
5M160ZM68C4NIC CPLD 128MC 7.5NS 68MBGA18BUY
5M160ZT100A5NCPLD - Complex Programmable Logic Devices 128 Macrocells Flash 79 IOs 1.8 V 25 uA10000RFQ
5M80ZM64C4NCPLD - Complex Programmable Logic Devices CPLD - MAX V 64 Macro 30 IOs36BUY
EPM7032AELC44-4NIC CPLD 32MC 4.5NS 44PLCC6BUY
5M80ZM68C4NIC CPLD 64MC 7.5NS 68MBGA1383BUY
5M40ZM64I5NCPLD - Complex Programmable Logic Devices CPLD - MAX V 32 Macro 30 IOs0BUY
5M1270ZT144I5IC CPLD 980MC 6.2NS 144TQFP0RFQ
5M80ZT100C4NIC CPLD 64MC 7.5NS 100TQFP38BUY
EPM240GF100I5NIC CPLD 192MC 4.7NS 100FBGA25RFQ
EPM570GT100C5IC CPLD 440MC 5.4NS 100TQFP23BUY
EPM7064AEFC100-10NCPLD MAX 7000A Family 1.25K Gates 64 Macro Cells 100MHz 3.3V 100-Pin FBGA0RFQ
EPM570GT100C3IC CPLD 440MC 5.4NS 100TQFP9BUY
EPM7064AELI44-7CPLD MAX 7000A Family 1.25K Gates 64 Macro Cells 135.1MHz 3.3V 44-Pin PLCC3000RFQ
Technical Documents

The Intel MAX® 7000S series CPLDs (Complex Programmable Logic Devices) are a family of high-performance, low-power, and cost-effective programmable logic devices. They offer a wide range of features, including high-speed logic, high-density memory, and high-speed I/O. The MAX 7000S series CPLDs are designed to meet the needs of a variety of applications, from consumer electronics to industrial automation. They are ideal for applications requiring high-speed logic, high-density memory, and high-speed I/O. The MAX 7000S series CPLDs are available in a variety of packages, including TQFP, PQFP, and BGA. They are also available in a variety of densities, ranging from 32 macrocells to 1024 macrocells. The MAX 7000S series CPLDs are designed to provide a high level of flexibility and performance, while still maintaining low power consumption.


Features


1. High-density architecture: The Intel MAX® 7000S series CPLDs feature up to 10,000 usable gates, providing up to 10 times the density of other CPLDs.

2. High-speed performance: The Intel MAX® 7000S series CPLDs offer up to 10 times the performance of other CPLDs, with speeds up to 200 MHz.

3. Low power consumption: The Intel MAX® 7000S series CPLDs feature low power consumption, with typical active power consumption of only 0.5 mW/gate.

4. Enhanced design flexibility: The Intel MAX® 7000S series CPLDs feature enhanced design flexibility, with support for multiple I/O standards, including LVTTL, LVCMOS, and PCI.


Applications


1. Automotive: The Intel MAX® 7000S series CPLDs are ideal for automotive applications, providing high-density, high-speed, and low-power solutions for automotive systems.

2. Industrial: The Intel MAX® 7000S series CPLDs are ideal for industrial applications, providing high-density, high-speed, and low-power solutions for industrial systems.

3. Consumer: The Intel MAX® 7000S series CPLDs are ideal for consumer applications, providing high-density, high-speed, and low-power solutions for consumer electronics.

4. Medical: The Intel MAX® 7000S series CPLDs are ideal for medical applications, providing high-density, high-speed, and low-power solutions for medical systems.


Frequently Asked Questions

What are the Alternative Products of Intel MAX® 7000S series CPLDs (Complex Programmable Logic Devices)?

1. Xilinx Spartan-3E FPGA 2. Altera MAX® II CPLD 3. Lattice MachXO2 CPLD 4. Microchip PIC10F200 MCU 5. Atmel ATtiny13A MCU 6. Cypress PSoC 4 MCU 7. NXP LPC810 MCU 8. STMicroelectronics STM32F0 MCU 9. Renesas RX62N MCU 10. Microchip PIC32MX MCU

What are the differences between the types of Intel MAX® 7000S series CPLDs (Complex Programmable Logic Devices)?

The Intel MAX® 7000S series CPLDs are available in three different types:  1. MAX 7000S: This is the original CPLD in the series and is the most basic type. It has a maximum capacity of 16 macrocells and is ideal for low-density designs.  2. MAX 7000A: This type of CPLD has a higher capacity of up to 64 macrocells and is suitable for medium-density designs.  3. MAX 7000AE: This type of CPLD has the highest capacity of up to 256 macrocells and is suitable for high-density designs. It also has additional features such as enhanced I/O capabilities and higher speed.