web counter

Intel MAX® II series CPLDs (Complex Programmable Logic Devices)

Introduction, stock information and FAQs of MAX® II series CPLDs

In this article, you will be informed of the features, applications, PDF datasheets, alternative items, and the most recent stock and pricing information of Intel MAX® II series CPLDs.

Applications

  • Medical
  • Factory automation & control
  • Aerospace & defense
Associated Products

Part NumberDescriptionStockRFQ
EPM240F100C5NALTERA EPM240F100C5N CPLD, MAX II, 240 ELEMENTS, 100FBGA0RFQ
EPM570M100C5NALTERA EPM570M100C5NCPLD, MAX II, 570 ELEMENTS, 100MBGA10000RFQ
5M80ZE64A5NIC CPLD 64MC 7.5NS 64EQFP25BUY
EPM570F256I5NCPLD MAX® II Family 440 Macro Cells 201.1MHz 0.18um Technology 2.5V/3.3V 256-Pin FBGA Tray45RFQ
EPM7032AELC44-10IC CPLD 32MC 10NS 44PLCC0BUY
5M80ZM64C5NALTERA 5M80ZM64C5N CPLD, MAX V, 80 LE, 64MBGA0BUY
5M40ZM64C4NCPLD - Complex Programmable Logic Devices CPLD - MAX V 32 Macro 30 IOs0RFQ
5M160ZM68C4NIC CPLD 128MC 7.5NS 68MBGA18BUY
5M160ZT100A5NCPLD - Complex Programmable Logic Devices 128 Macrocells Flash 79 IOs 1.8 V 25 uA10000RFQ
5M80ZM64C4NCPLD - Complex Programmable Logic Devices CPLD - MAX V 64 Macro 30 IOs36BUY
EPM7032AELC44-4NIC CPLD 32MC 4.5NS 44PLCC6BUY
5M80ZM68C4NIC CPLD 64MC 7.5NS 68MBGA1383BUY
5M40ZM64I5NCPLD - Complex Programmable Logic Devices CPLD - MAX V 32 Macro 30 IOs0BUY
5M1270ZT144I5IC CPLD 980MC 6.2NS 144TQFP0RFQ
5M80ZT100C4NIC CPLD 64MC 7.5NS 100TQFP38BUY
EPM240GF100I5NIC CPLD 192MC 4.7NS 100FBGA25RFQ
EPM570GT100C5IC CPLD 440MC 5.4NS 100TQFP23BUY
EPM7064AEFC100-10NCPLD MAX 7000A Family 1.25K Gates 64 Macro Cells 100MHz 3.3V 100-Pin FBGA0RFQ
EPM570GT100C3IC CPLD 440MC 5.4NS 100TQFP9BUY
EPM7064AELI44-7CPLD MAX 7000A Family 1.25K Gates 64 Macro Cells 135.1MHz 3.3V 44-Pin PLCC3000RFQ
Technical Documents

The Intel MAX® II series CPLDs (Complex Programmable Logic Devices) are a family of programmable logic devices that offer a wide range of features and capabilities. They are designed to provide a cost-effective solution for a variety of applications, including embedded control, communications, and consumer electronics. The MAX® II series CPLDs feature a low-power, high-density architecture that enables designers to reduce board space and cost while increasing system performance. The devices offer up to 10,000 usable gates, up to 1,024 I/O pins, and up to 1,024 macrocells. They also feature advanced design features such as fast programming, low-power operation, and advanced debugging capabilities.


Features


• Low power consumption

• High performance

• High density

• High speed

• Low cost

• Easy to use

• Flexible design

• High reliability

• High system integration


Applications


• Automotive

• Industrial

• Medical

• Networking

• Telecommunications

• Consumer electronics

• Aerospace

• Military

• Security

• Robotics


Frequently Asked Questions

What are the Alternative Products of Intel MAX® II series CPLDs (Complex Programmable Logic Devices)?

1. Xilinx Spartan-3E FPGA 2. Altera MAX V CPLD 3. Lattice MachXO2 CPLD 4. Microchip PIC10F200 MCU 5. Atmel ATtiny13 MCU 6. Cypress PSoC 3 MCU 7. NXP LPC810 MCU 8. STMicroelectronics STM8 MCU 9. Renesas RX62N MCU 10. Microchip PIC16F877A MCU

What are the differences between the types of Intel MAX® II series CPLDs (Complex Programmable Logic Devices)?

1. Speed: The MAX II series CPLDs offer a range of speeds, from the slowest EPM240 to the fastest EPM570.  2. Logic Cells: The MAX II series CPLDs offer a range of logic cell counts, from the smallest EPM240 with 240 logic cells to the largest EPM570 with 570 logic cells.  3. I/O Pins: The MAX II series CPLDs offer a range of I/O pin counts, from the smallest EPM240 with 48 I/O pins to the largest EPM570 with 144 I/O pins.  4. Power Consumption: The MAX II series CPLDs offer a range of power consumption levels, from the lowest EPM240 with 0.5 mW to the highest EPM570 with 1.5 mW.  5. Package Types: The MAX II series CPLDs offer a range of package types, from the smallest EPM240 with a TQFP package to the largest EPM570 with a PQFP package.