web counter

Microchip Technology ATF750C(L) series CPLDs (Complex Programmable Logic Devices)

Introduction, stock information and FAQs of ATF750C(L) series CPLDs

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Microchip Technology ATF750C(L) series CPLDs.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
ATF2500C-15JUCPLD ATF2500C Family 2.5K Gates 24 Macro Cells 71MHz 5V 44-Pin PLCC1763RFQ
ATF750C-15NM/883CPLD 750 Gates 10 Macro Cells 50MHz 5V 28-Pin CLCC33000RFQ
ATF750C-15JCIC CPLD 10MC 15NS 28PLCC0RFQ
ATF750CL-15PCIC CPLD 10MC 15NS 24DIP0RFQ
ATF750C-10PCCPLD - Complex Programmable Logic Devices 750 GATE 22V10 COMPATIBLE - 10NS0RFQ
ATF750C-7JCIC CPLD 10 MACRO 7.5NS 28PLCC0RFQ
ATV2500BL-20KCIC CPLD 20NS CERAMIC 44JLCC0RFQ
ATV2500BQ-25DIIC CPLD QTR POWER 250NS 40CDIP0RFQ
ATV2500B-12KCIC CPLD 12NS CERAMIC 44JLCC0RFQ
ATV2500BQ-25JCIC CPLD QTR PWR 25NS OTP 44PLCC0RFQ
ATV2500BQ-25PIIC CPLD QTR POWER 250 NS 40DIP0RFQ
ATF750C-10SCIC CPLD 10MC 10NS 24SOIC0RFQ
ATF750C-15JIIC CPLD 10MC 15NS 28PLCC0RFQ
ATV2500BQL-25DIIC CPLD QTR PWR L 250NS 40CDIP0RFQ
ATF2500CL-20JCIC CPLD 24 MACRO 20NS 40PLCC0RFQ
ATF750C-10PIIC CPLD 10 MACRO 10NS 24PDIP0RFQ
ATF2500C-20GMCPLD ATF2500C Family 2.5K Gates 24 Macro Cells 50MHz 5V 40-Pin CDIP0RFQ
ATF750C-10PUIC CPLD 10MC 10NS 24DIP340RFQ
ATF750CL-15JUCPLD ATF750CL Family 750 Gates 10 Macro Cells 41MHz CMOS Technology 5V 28-Pin PLCC1695RFQ
ATF750CL-15PUIC CPLD 10 MACRO 15NS 24PDIP14RFQ
Technical Documents

Description


The Microchip Technology ATF750C(L) series CPLDs are a family of high-performance, low-power, and cost-effective Complex Programmable Logic Devices (CPLDs). These devices offer a wide range of features, including up to 8K gates of logic, up to 256 macrocells, up to 256 I/O pins, and up to 8K bits of RAM. The ATF750C(L) series CPLDs are designed to provide a high level of integration and flexibility, allowing designers to quickly and easily implement complex logic functions. The devices also feature advanced power management capabilities, allowing them to operate at low power levels while still providing high performance. The ATF750C(L) series CPLDs are ideal for a wide range of applications, including automotive, industrial, consumer, and communications.



Features


• High-density architecture with up to 128 macrocells

• High-speed performance with up to 200 MHz system clock

• Low power consumption with up to 1.5 mA/MHz

• In-system programmability with JTAG and ISP

• High-reliability with advanced ECC (Error Correction Code)

• High-density I/O with up to 144 I/O pins

• High-speed I/O with up to 25 MHz I/O clock

• Low-voltage operation with 1.8V, 2.5V, and 3.3V

• High-density memory with up to 4K bits of RAM

• High-speed memory with up to 25 MHz RAM clock

• High-density logic with up to 8K gates

• High-speed logic with up to 200 MHz logic clock



Applications


• Automotive

• Industrial

• Medical

• Networking

• Telecommunications

• Consumer Electronics

• Aerospace

• Military


Frequently Asked Questions

What are the Alternative Products of Microchip Technology ATF750C(L) series CPLDs (Complex Programmable Logic Devices)?

1. Altera MAX V CPLDs 2. Xilinx Spartan-3 CPLDs 3. Lattice MachXO2 CPLDs 4. Actel ProASIC3 CPLDs 5. Atmel AT40K CPLDs 6. Cypress CY7C945 CPLDs 7. Winbond W78E052 CPLDs 8. STMicroelectronics ST62T CPLDs

What are the differences between the types of Microchip Technology ATF750C(L) series CPLDs (Complex Programmable Logic Devices)?

1. The ATF750C and ATF750CL are both members of the same family of CPLDs, but the ATF750CL has a higher density of logic elements and more I/O pins than the ATF750C.  2. The ATF750C has a maximum of 4,000 usable gates, while the ATF750CL has a maximum of 8,000 usable gates.  3. The ATF750C has a maximum of 144 I/O pins, while the ATF750CL has a maximum of 288 I/O pins.  4. The ATF750C has a maximum of 8 macrocells, while the ATF750CL has a maximum of 16 macrocells.  5. The ATF750C has a maximum of 4 clock inputs, while the ATF750CL has a maximum of 8 clock inputs.