web counter

Xilinx Inc. XC9500XL series CPLDs (Complex Programmable Logic Devices)

Introduction, stock information and FAQs of XC9500XL series CPLDs

In this post, you will be informed of the features, applications, PDF datasheets, alternate products, and the most recent stock and pricing information of Xilinx Inc.'s XC9500XL series CPLDs.

Applications

  • Advanced driver assistance systems (ADAS)
  • Aerospace & defense
  • Medical
  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
XC9536XL-5PC44CIC CPLD 36MC 5NS 44PLCC500RFQ
XC9536XL-7PC44CIC CPLD 36MC 7.5NS 44PLCC362RFQ
XC9572XL-7PCG44CIC CPLD 72MC 7.5NS 44PLCC46RFQ
XC9572XL-10TQG100QIC CPLD 72MC 10NS 100TQFP0RFQ
XC9536XL-7VQ44CCPLD XC9500XL Family 800 Gates 36 Macro Cells 125MHz 0.35um (CMOS) Technology 3.3V 44-Pin VTQFP271RFQ
XC9536XL-7VQ64IIC CPLD 36MC 7.5NS 64VQFP425RFQ
XC9536XL-5CSG48CIC CPLD 36MC 5NS 48CSBGA30RFQ
XC9536XL-5VQG64CIC CPLD 36MC 5NS 64VQFP100RFQ
XC9572XL-10VQ44CIC CPLD 72MC 10NS 44VQFP2RFQ
XC9572XL-7CS48CIC CPLD 72MC 7.5NS 48CSBGA210RFQ
XC9572XL-5VQ44CIC CPLD 72MC 5NS 44VQFP47RFQ
XC95144XL-10TQ100CCPLD XC9500XL Family 3.2K Gates 144 Macro Cells 100MHz 0.35um (CMOS) Technology 3.3V 100-Pin TQFP28RFQ
XC95144XL-5CSG144CCPLD XC9500XL Family 3.2K Gates 144 Macro Cells 178.6MHz 0.35um (CMOS) Technology 3.3V 144-Pin CS-BGA162RFQ
XC95288XL-7BGG256CIC CPLD 288MC 7.5NS 256BGA1RFQ
XC95144XL-10CS144CCPLD XC9500XL Family 3.2K Gates 144 Macro Cells 100MHz 0.35um (CMOS) Technology 3.3V 144-Pin CSBGA8680RFQ
XC95144XL-10CSG144CIC CPLD 144MC 10NS 144CSBGA1RFQ
XC95144XL-7TQ144CIC CPLD 144MC 7.5NS 144TQFP9RFQ
XC95144XL-5TQ144CIC CPLD 144MC 5NS 144TQFP5RFQ
XC95288XL-7CS280ICPLD XC9500XL Family 6.4K Gates 288 Macro Cells 125MHz 0.35um (CMOS) Technology 3.3V 280-Pin CSBGA2839RFQ
XC95288XL-6PQG208CIC CPLD 288MC 6NS 208QFP3RFQ
Technical Documents

Xilinx Inc. is a leading provider of programmable logic solutions, including the XC9500XL series of Complex Programmable Logic Devices (CPLDs). The XC9500XL series CPLDs are designed to provide a cost-effective, high-performance solution for a wide range of applications. These devices offer a wide range of features, including high-speed logic, low power consumption, and a wide range of I/O options. The XC9500XL series CPLDs are also highly configurable, allowing users to customize their designs to meet their specific needs. With their high performance and low cost, the XC9500XL series CPLDs are an ideal solution for a variety of applications.


Features


* High-density architecture with up to 10,000 usable gates

* Low power consumption

* High speed operation

* High system integration

* In-system programmability

* High-density I/O

* High-density memory

* High-density logic


Applications


* Automotive systems

* Industrial control systems

* Medical systems

* Networking systems

* Telecommunications systems

* Consumer electronics

* Security systems

* Aerospace systems

* Military systems


Frequently Asked Questions

What are the Alternative Products of Xilinx Inc. XC9500XL series CPLDs (Complex Programmable Logic Devices)?

1. Altera MAX V CPLDs 2. Lattice MachXO2 CPLDs 3. Microchip PIC10F CPLDs 4. Atmel AT94K CPLDs 5. Cypress CY7C945 CPLDs 6. STMicroelectronics STM32F CPLDs 7. NXP Semiconductors LPC1768 CPLDs 8. Texas Instruments TMS320C28 CPLDs 9. Renesas RX62N CPLDs 10. Freescale Semiconductor MC9S08 CPLDs

What are the differences between the types of Xilinx Inc. XC9500XL series CPLDs (Complex Programmable Logic Devices)?

The XC9500XL series CPLDs are available in three different types: XC9500XL, XC9500XL-VQ100, and XC9500XL-VQG100.   The XC9500XL is the original version of the XC9500XL series CPLDs. It has the highest density of the three types, with up to 10,000 gates and up to 1,000 I/O pins. It also has the highest speed, with a maximum clock frequency of 200 MHz.  The XC9500XL-VQ100 is a version of the XC9500XL series CPLDs that has been optimized for low-power applications. It has a lower density than the XC9500XL, with up to 5,000 gates and up to 500 I/O pins. It also has a lower maximum clock frequency of 100 MHz.  The XC9500XL-VQG100 is a version of the XC9500XL series CPLDs that has been optimized for high-speed applications. It has a lower density than the XC9500XL, with up to 5,000 gates and up to 500 I/O pins. It also has a higher maximum clock frequency of 300 MHz.