web counter

Intel MAX® 7000 series CPLDs (Complex Programmable Logic Devices)

Introduction, stock information and FAQs of MAX® 7000 series CPLDs

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Intel MAX® 7000 series CPLDs.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
EPM240F100C5NALTERA EPM240F100C5N CPLD, MAX II, 240 ELEMENTS, 100FBGA0RFQ
EPM570M100C5NALTERA EPM570M100C5NCPLD, MAX II, 570 ELEMENTS, 100MBGA10000RFQ
5M80ZE64A5NIC CPLD 64MC 7.5NS 64EQFP25BUY
EPM570F256I5NCPLD MAX® II Family 440 Macro Cells 201.1MHz 0.18um Technology 2.5V/3.3V 256-Pin FBGA Tray45RFQ
EPM7032AELC44-10IC CPLD 32MC 10NS 44PLCC0BUY
5M80ZM64C5NALTERA 5M80ZM64C5N CPLD, MAX V, 80 LE, 64MBGA0BUY
5M40ZM64C4NCPLD - Complex Programmable Logic Devices CPLD - MAX V 32 Macro 30 IOs0RFQ
5M160ZM68C4NIC CPLD 128MC 7.5NS 68MBGA18BUY
5M160ZT100A5NCPLD - Complex Programmable Logic Devices 128 Macrocells Flash 79 IOs 1.8 V 25 uA10000RFQ
5M80ZM64C4NCPLD - Complex Programmable Logic Devices CPLD - MAX V 64 Macro 30 IOs36BUY
EPM7032AELC44-4NIC CPLD 32MC 4.5NS 44PLCC6BUY
5M80ZM68C4NIC CPLD 64MC 7.5NS 68MBGA1383BUY
5M40ZM64I5NCPLD - Complex Programmable Logic Devices CPLD - MAX V 32 Macro 30 IOs0BUY
5M1270ZT144I5IC CPLD 980MC 6.2NS 144TQFP0RFQ
5M80ZT100C4NIC CPLD 64MC 7.5NS 100TQFP38BUY
EPM240GF100I5NIC CPLD 192MC 4.7NS 100FBGA25RFQ
EPM570GT100C5IC CPLD 440MC 5.4NS 100TQFP23BUY
EPM7064AEFC100-10NCPLD MAX 7000A Family 1.25K Gates 64 Macro Cells 100MHz 3.3V 100-Pin FBGA0RFQ
EPM570GT100C3IC CPLD 440MC 5.4NS 100TQFP9BUY
EPM7064AELI44-7CPLD MAX 7000A Family 1.25K Gates 64 Macro Cells 135.1MHz 3.3V 44-Pin PLCC3000RFQ
Technical Documents

Description


The Intel MAX® 7000 series CPLDs (Complex Programmable Logic Devices) are a family of programmable logic devices that offer a wide range of features and capabilities. These devices are designed to provide high-performance, low-power, and cost-effective solutions for a variety of applications. The MAX 7000 series CPLDs feature a wide range of logic elements, including flip-flops, latches, and multiplexers, as well as a variety of I/O options. They also offer a variety of features, such as high-speed operation, low-power consumption, and a wide range of programmable logic functions. The MAX 7000 series CPLDs are ideal for applications such as embedded systems, industrial automation, and consumer electronics.



Features


1. High-density architecture: The Intel MAX® 7000 series CPLDs feature up to 10,000 usable gates, providing up to 10 times the density of earlier generations of CPLDs.


2. High-speed performance: The Intel MAX® 7000 series CPLDs feature fast propagation delays and clock-to-output times, enabling faster system performance.


3. Low power consumption: The Intel MAX® 7000 series CPLDs feature low static and dynamic power consumption, making them ideal for battery-powered applications.


4. Enhanced design flexibility: The Intel MAX® 7000 series CPLDs feature a wide range of programmable logic functions, including multiplexers, flip-flops, and counters, enabling designers to create complex designs with fewer components.



Applications


1. Automotive: The Intel MAX® 7000 series CPLDs are used in automotive applications such as engine control, body control, and infotainment systems.


2. Industrial: The Intel MAX® 7000 series CPLDs are used in industrial applications such as factory automation, process control, and machine vision.


3. Consumer: The Intel MAX® 7000 series CPLDs are used in consumer applications such as digital cameras, gaming consoles, and home automation systems.


4. Medical: The Intel MAX® 7000 series CPLDs are used in medical applications such as patient monitoring, imaging, and diagnostics.


Frequently Asked Questions

What are the Alternative Products of Intel MAX® 7000 series CPLDs (Complex Programmable Logic Devices)?

1. Xilinx Spartan-3E FPGAs 2. Altera MAX® II CPLDs 3. Lattice MachXO2 CPLDs 4. Microchip PIC microcontrollers 5. Atmel AVR microcontrollers 6. Cypress PSoC Programmable System-on-Chip 7. NXP LPC microcontrollers 8. STMicroelectronics STM32 microcontrollers 9. Renesas RX microcontrollers 10. Microsemi SmartFusion2 SoC FPGAs

What are the differences between the types of Intel MAX® 7000 series CPLDs (Complex Programmable Logic Devices)?

The Intel MAX® 7000 series CPLDs are available in three different types: MAX 7000, MAX 7000A, and MAX 7000S.   The MAX 7000 CPLDs are the original devices in the series and offer the highest density and the most features. They are the most expensive of the three types.  The MAX 7000A CPLDs are the second generation of the series and offer a lower density and fewer features than the MAX 7000. They are less expensive than the MAX 7000.  The MAX 7000S CPLDs are the third generation of the series and offer the lowest density and the fewest features. They are the least expensive of the three types.