web counter

Intel MAX® 7000A series CPLDs (Complex Programmable Logic Devices)

Introduction, stock information and FAQs of MAX® 7000A series CPLDs

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Intel MAX® 7000A series CPLDs.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
EPM240F100C5NALTERA EPM240F100C5N CPLD, MAX II, 240 ELEMENTS, 100FBGA0RFQ
EPM570M100C5NALTERA EPM570M100C5NCPLD, MAX II, 570 ELEMENTS, 100MBGA10000RFQ
5M80ZE64A5NIC CPLD 64MC 7.5NS 64EQFP25BUY
EPM570F256I5NCPLD MAX® II Family 440 Macro Cells 201.1MHz 0.18um Technology 2.5V/3.3V 256-Pin FBGA Tray45RFQ
EPM7032AELC44-10IC CPLD 32MC 10NS 44PLCC0BUY
5M80ZM64C5NALTERA 5M80ZM64C5N CPLD, MAX V, 80 LE, 64MBGA0BUY
5M40ZM64C4NCPLD - Complex Programmable Logic Devices CPLD - MAX V 32 Macro 30 IOs0RFQ
5M160ZM68C4NIC CPLD 128MC 7.5NS 68MBGA18BUY
5M160ZT100A5NCPLD - Complex Programmable Logic Devices 128 Macrocells Flash 79 IOs 1.8 V 25 uA10000RFQ
5M80ZM64C4NCPLD - Complex Programmable Logic Devices CPLD - MAX V 64 Macro 30 IOs36BUY
EPM7032AELC44-4NIC CPLD 32MC 4.5NS 44PLCC6BUY
5M80ZM68C4NIC CPLD 64MC 7.5NS 68MBGA1383BUY
5M40ZM64I5NCPLD - Complex Programmable Logic Devices CPLD - MAX V 32 Macro 30 IOs0BUY
5M1270ZT144I5IC CPLD 980MC 6.2NS 144TQFP0RFQ
5M80ZT100C4NIC CPLD 64MC 7.5NS 100TQFP38BUY
EPM240GF100I5NIC CPLD 192MC 4.7NS 100FBGA25RFQ
EPM570GT100C5IC CPLD 440MC 5.4NS 100TQFP23BUY
EPM7064AEFC100-10NCPLD MAX 7000A Family 1.25K Gates 64 Macro Cells 100MHz 3.3V 100-Pin FBGA0RFQ
EPM570GT100C3IC CPLD 440MC 5.4NS 100TQFP9BUY
EPM7064AELI44-7CPLD MAX 7000A Family 1.25K Gates 64 Macro Cells 135.1MHz 3.3V 44-Pin PLCC3000RFQ
Technical Documents

Description


The Intel MAX® 7000A series CPLDs (Complex Programmable Logic Devices) are a family of high-performance, low-power, and cost-effective programmable logic devices. They are designed to meet the needs of a wide range of applications, from consumer electronics to industrial automation. The MAX 7000A series CPLDs offer a wide range of features, including high-speed logic, high-density logic, and low-power operation. They are also highly configurable, allowing for a wide range of design options. The MAX 7000A series CPLDs are ideal for applications that require high performance, low power, and cost-effectiveness.



Features


1. High-density architecture: The Intel MAX® 7000A series CPLDs feature up to 10,000 usable gates, providing up to 10 times the density of other CPLDs.


2. High-speed performance: The Intel MAX® 7000A series CPLDs feature fast propagation delays and clock-to-output times, allowing for faster system performance.


3. Low power consumption: The Intel MAX® 7000A series CPLDs feature low power consumption, allowing for longer battery life and reduced system costs.


4. Enhanced design flexibility: The Intel MAX® 7000A series CPLDs feature a wide range of programmable logic functions, allowing for greater design flexibility.



Applications


1. Automotive: The Intel MAX® 7000A series CPLDs are used in automotive applications such as engine control, body control, and safety systems.


2. Industrial: The Intel MAX® 7000A series CPLDs are used in industrial applications such as factory automation, process control, and machine control.


3. Consumer: The Intel MAX® 7000A series CPLDs are used in consumer applications such as home appliances, consumer electronics, and gaming systems.


4. Medical: The Intel MAX® 7000A series CPLDs are used in medical applications such as medical imaging, patient monitoring, and medical device control.


Frequently Asked Questions

What are the Alternative Products of Intel MAX® 7000A series CPLDs (Complex Programmable Logic Devices)?

1. Xilinx Spartan-3E FPGA 2. Altera MAX® II CPLD 3. Lattice MachXO2 CPLD 4. Microchip PIC10F200 MCU 5. Atmel ATtiny13A MCU 6. Cypress PSoC 4 MCU 7. NXP LPC810 MCU 8. STMicroelectronics STM32F0 MCU 9. Renesas RX62N MCU 10. Microchip PIC32MX MCU

What are the differences between the types of Intel MAX® 7000A series CPLDs (Complex Programmable Logic Devices)?

The Intel MAX® 7000A series CPLDs are available in three different types: MAX 7000A, MAX 7000AE, and MAX 7000S.   The MAX 7000A is the original CPLD in the series and is the most basic. It has a maximum capacity of 16 macrocells and is available in packages ranging from 20 to 100 pins. It is ideal for applications that require low power and low cost.  The MAX 7000AE is an enhanced version of the MAX 7000A. It has a maximum capacity of 32 macrocells and is available in packages ranging from 20 to 144 pins. It is ideal for applications that require higher performance and more I/O pins.  The MAX 7000S is the most advanced CPLD in the series. It has a maximum capacity of 64 macrocells and is available in packages ranging from 20 to 144 pins. It is ideal for applications that require the highest performance and the most I/O pins.