web counter

Lattice Semiconductor Corporation EC series FPGAs

Introduction, stock information and FAQs of EC series FPGAs

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Lattice Semiconductor Corporation EC series FPGAs.

Applications

  • Advanced driver assistance systems (ADAS)
  • Industrial transport (non-car & non-light truck)
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
LFEC10E-3F484CFPGA LatticeEC Family 10200 Cells 340MHz 130nm Technology 1.2V 484-Pin FBGA10RFQ
LFEC1E-3TN144IFPGA LatticeEC Family 1500 Cells 340MHz 130nm Technology 1.2V 144-Pin TQFP0RFQ
LFEC10E-5QN208CIC FPGA 147 I/O 208QFP1070RFQ
LFEC6E-3F256IIC FPGA 195 I/O 256FBGA0RFQ
LFEC20E-5FN484CFPGA LatticeEC Family 19700 Cells 420MHz 130nm Technology 1.2V 484-Pin FBGA2231RFQ
LFEC1E-3QN208IIC FPGA 112 I/O 208QFP0RFQ
LFEC3E-3QN208IFPGA LatticeEC Family 3100 Cells 340MHz 130nm Technology 1.2V 208-Pin PQFP0RFQ
LFEC1E-3T100CFPGA - Field Programmable Gate Array 1.5K LUTs16RFQ
LFEC1E-4TN100CFPGA - Field Programmable Gate Array 1.5K LUTs Pb-Free3853RFQ
LFEC15E-5FN256CIC FPGA 195 I/O 256FBGA865RFQ
LFEC3E-3FN256CFPGA - Field Programmable Gate Array 3.1K LUTs Pb-Free150RFQ
LFEC3E-3TN144IFPGA LatticeEC Family 3100 Cells 340MHz 130nm Technology 1.2V 144-Pin TQFP0RFQ
LFEC3E-3TN144CFPGA LatticeEC Family 3100 Cells 340MHz 130nm Technology 1.2V 144-Pin TQFP300RFQ
LFEC3E-3TN100CFPGA - Field Programmable Gate Array 3.1K LUTs Pb-Free306RFQ
LFEC20E-3FN672CFPGA LatticeEC Family 19700 Cells 340MHz 130nm Technology 1.2V 672-Pin FBGA0RFQ
LFEC10E-5F484CFPGA LatticeEC Family 10200 Cells 420MHz 130nm Technology 1.2V 484-Pin FBGA2RFQ
LFEC1E-5TN100CFPGA - Field Programmable Gate Array 1.5K LUTs Pb-Free3875RFQ
LFEC20E-3FN484CFPGA LatticeEC Family 19700 Cells 340MHz 130nm Technology 1.2V 484-Pin FBGA0RFQ
LFEC20E-5F484CFPGA LatticeEC Family 19700 Cells 420MHz 130nm Technology 1.2V 484-Pin FBGA0RFQ
LFEC3E-5TN144CFPGA LatticeEC Family 3100 Cells 420MHz 130nm Technology 1.2V 144-Pin TQFP3000RFQ
Technical Documents

Description


Lattice Semiconductor Corporation EC series FPGAs are low-cost, low-power, high-performance FPGAs designed for a wide range of applications. They feature a wide range of I/O options, high-speed transceivers, and advanced memory and logic resources. The EC series FPGAs are ideal for applications such as industrial automation, medical imaging, and consumer electronics. They offer a high level of integration, flexibility, and scalability, making them suitable for a variety of applications. With their low power consumption and high performance, the EC series FPGAs are an ideal choice for cost-sensitive designs.



Features


• Low power consumption

• High performance

• High integration

• Low cost

• Easy to use

• Flexible design

• High reliability

• High scalability



Applications


• Automotive

• Industrial

• Medical

• Aerospace

• Consumer

• Networking

• Security

• Military


Frequently Asked Questions

What are the Alternative Products of Lattice Semiconductor Corporation EC series FPGAs?

1. Xilinx Spartan FPGAs 2. Altera Cyclone FPGAs 3. Microsemi SmartFusion FPGAs 4. Actel ProASIC FPGAs 5. Atmel AT40K FPGAs 6. QuickLogic EOS FPGAs 7. Lattice MachXO FPGAs 8. Microchip PolarFire FPGAs 9. Xilinx Zynq FPGAs 10. Intel MAX 10 FPGAs

What are the differences between the types of Lattice Semiconductor Corporation EC series FPGAs?

The main differences between the types of Lattice Semiconductor Corporation EC series FPGAs are the number of logic elements, the number of I/O pins, the number of embedded memory blocks, the number of DSP blocks, the number of clock management blocks, and the number of high-speed SERDES channels. The EC series FPGAs also vary in terms of their power consumption, package size, and operating temperature range.