web counter

Lattice Semiconductor Corporation iCE40™ HX series FPGAs

Introduction, stock information and FAQs of iCE40™ HX series FPGAs

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Lattice Semiconductor Corporation iCE40™ HX series FPGAs.

Applications

  • Advanced driver assistance systems (ADAS)
  • Medical
  • Industrial transport (non-car & non-light truck)
Associated Products

Part NumberDescriptionStockRFQ
LX128EV-32F208CDigital Crosspoint Single 128x128 21Gbps 208-Pin FBGA0RFQ
LX128EV-5F208CIC FPGA 128 I/O 208FBGA0RFQ
LX128V-32F208CIC FPGA 128 I/O 208FBGA76RFQ
LX64V-5F100CIC FPGA 64 I/O 100FBGA100RFQ
ICE40LP384-CM81TRFPGA - Field Programmable Gate Array iCE40LP Ultra LowPwr 384 LUTs 1.2V0RFQ
LX256V-5F484CDigital Crosspoint Single 256x256 38Gbps 484-Pin FBGA850RFQ
ICE65L08F-TCB132IFPGA - Field Programmable Gate Array iCE65 7680 LUTs, 1.0 1.2V Ultra Low-Power0RFQ
ICE65P04F-TCB196CFPGA - Field Programmable Gate Array iCE65P 3520 LUTs1.0/ 1.2V Ultra Low-Power0RFQ
ICE65P04F-TCB284IFPGA - Field Programmable Gate Array iCE65P 3520 LUTs1.0/ 1.2V Ultra Low-Power0RFQ
ICE65L01F-LCB132CFPGA - Field Programmable Gate Array iCE65 1280 LUTs, 1.0 1.2V Ultra Low-Power0RFQ
ICE65L01F-LCB132IFPGA - Field Programmable Gate Array iCE65 1280 LUTs, 1.0 1.2V Ultra Low-Power0RFQ
ICE65L04F-LCB284IFPGA - Field Programmable Gate Array iCE65 3520 LUTs, 1.0 1.2V Ultra Low-Power0RFQ
ICE65L04F-TCB132IFPGA - Field Programmable Gate Array iCE65 3520 LUTs, 1.0 1.2V Ultra Low-Power0RFQ
ICE40HX640-VQ100IC FPGA 67 I/O 100TQFP0RFQ
ICE65L08F-LCB132IFPGA - Field Programmable Gate Array iCE65 7680 LUTs, 1.0 1.2V Ultra Low-Power0RFQ
ICE65L08F-LCB132CFPGA - Field Programmable Gate Array iCE65 7680 LUTs, 1.0 1.2V Ultra Low-Power0RFQ
ICE65L08F-TCB196IFPGA - Field Programmable Gate Array iCE65 7680 LUTs, 1.0 1.2V Ultra Low-Power0RFQ
ICE65L08F-LCB196IFPGA - Field Programmable Gate Array iCE65 7680 LUTs, 1.0 1.2V Ultra Low-Power0RFQ
ICE65L01F-LQN84IFPGA - Field Programmable Gate Array iCE65 1280 LUTs, 1.0 1.2V Ultra Low-Power169RFQ
ICE65L01F-TCB132IFPGA - Field Programmable Gate Array iCE65 1280 LUTs, 1.0 1.2V Ultra Low-Power0RFQ
Technical Documents

Description


Lattice Semiconductor Corporation's iCE40™ HX series FPGAs are low-cost, low-power, and highly configurable FPGAs that are ideal for a wide range of applications. The iCE40™ HX series FPGAs feature a wide range of features, including a high-performance, low-power, and low-cost architecture, a wide range of I/O options, and a wide range of configurable logic blocks. The iCE40™ HX series FPGAs are also highly configurable, allowing for a wide range of applications, from consumer electronics to industrial automation. The iCE40™ HX series FPGAs are also highly reliable, with a long life cycle and a wide range of support options.



Features


* Low power consumption: The iCE40™ HX series FPGAs are designed to consume very low power, making them ideal for battery-powered applications.

* High performance: The iCE40™ HX series FPGAs offer high performance, with up to 1.2 million system gates and up to 8,000 logic elements.

* Small form factor: The iCE40™ HX series FPGAs are available in a variety of small form factors, making them ideal for space-constrained applications.

* High reliability: The iCE40™ HX series FPGAs are designed for high reliability, with built-in error correction and redundancy.



Applications


* Automotive: The iCE40™ HX series FPGAs are used in automotive applications such as advanced driver assistance systems (ADAS), infotainment systems, and vehicle-to-vehicle communication.

* Industrial: The iCE40™ HX series FPGAs are used in industrial applications such as factory automation, process control, and machine vision.

* Consumer: The iCE40™ HX series FPGAs are used in consumer applications such as wearables, home automation, and smart home devices.

* Medical: The iCE40™ HX series FPGAs are used in medical applications such as medical imaging, patient monitoring, and drug delivery systems.


Frequently Asked Questions

What are the Alternative Products of Lattice Semiconductor Corporation iCE40™ HX series FPGAs?

"1. Xilinx Spartan-6 FPGA 2. Altera Cyclone V FPGA 3. Microchip PolarFire FPGA 4. Intel MAX 10 FPGA 5. Xilinx Zynq-7000 FPGA 6. Altera Arria 10 FPGA 7. Microsemi SmartFusion2 FPGA 8. Xilinx Kintex-7 FPGA 9. Altera Stratix V FPGA 10. Lattice ECP5 FPGA"

What are the differences between the types of Lattice Semiconductor Corporation iCE40™ HX series FPGAs?

"The iCE40™ HX series FPGAs from Lattice Semiconductor Corporation come in three different types: HX1K, HX4K, and HX8K.   The HX1K FPGA is the smallest and most cost-effective of the three, with up to 1,000 logic cells and up to 8Kbits of RAM. It is ideal for low-cost, low-power applications such as consumer electronics, automotive, and industrial control.  The HX4K FPGA is the mid-range option, with up to 4,000 logic cells and up to 32Kbits of RAM. It is suitable for applications that require more logic and memory, such as medical, industrial, and automotive.  The HX8K FPGA is the largest and most powerful of the three, with up to 8,000 logic cells and up to 64Kbits of RAM. It is suitable for high-performance applications such as communications, networking, and military."