web counter

Lattice Semiconductor Corporation MachXO series FPGAs

Introduction, stock information and FAQs of MachXO series FPGAs

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Lattice Semiconductor Corporation MachXO series FPGAs.

Applications

  • Advanced driver assistance systems (ADAS)
  • Medical
  • Aerospace & defense
  • Wearables (non-medical)
Associated Products

Part NumberDescriptionStockRFQ
LCMXO640C-3FTN256IIC FPGA 159 I/O 256FTBGA5RFQ
LCMXO256C-4TN100IFPGA - Field Programmable Gate Array 256 LUTs 78 IO 1.8/2 .5/3.3V -4 Spd I468RFQ
LCMXO1200E-3TN100IFPGA - Field Programmable Gate Array 1200 LUTs 73 IO 1.2V -3 Spd I300RFQ
LCMXO1200C-5TN100CFPGA - Field Programmable Gate Array 1200 LUTS 73 I/O32RFQ
LCMXO1200C-4FTN256CIC FPGA 211 I/O 256FTBGA1RFQ
LCMXO1200C-5TN144CLATTICE SEMICONDUCTOR LCMXO1200C-5TN144C MACHXO PLD FLASH, SCRAM 1.8V, SMD241RFQ
LCMXO640E-3BN256CFPGA - Field Programmable Gate Array 640 LUTs 159 I/O 1.2V -3 SPD23RFQ
LCMXO256E-3MN100IFPGA - Field Programmable Gate Array 256 LUTs 78 IO 1.2V -3 Spd I32800RFQ
LCMXO640C-4MN132IFPGA - Field Programmable Gate Array 640 LUTs 101 IO 1.8/ 2.5/3.3V -4 Spd I5RFQ
LCMXO256C-4MN100IFPGA - Field Programmable Gate Array 256 LUTs 78 IO 1.8/2 .5/3.3V -4 Spd I45RFQ
LCMXO256E-5TN100CFPGA - Field Programmable Gate Array 256 LUTs 78 IO 1.2V -5 Spd32800RFQ
LCMXO640C-5FTN256CFPGA - Field Programmable Gate Array 640 LUTs 159 IO 1.8/ 2.5/3.3V -5 Spd10RFQ
LCMXO640C-5MN132CFPGA - Field Programmable Gate Array 640 LUTs 101 IO 1.8/ 2.5/3.3V -5 Spd8RFQ
LCMXO1200C-4TN100IFPGA - Field Programmable Gate Array 1200 LUTs 73 IO 1.8/ 2.5/3.3V -4 Spd I229RFQ
LCMXO640E-4MN100CIC FPGA 74 I/O 100CSBGA40RFQ
LCMXO640E-3TN100IFPGA - Field Programmable Gate Array 640 LUTs 74 IO 1.2V -3 Spd I26RFQ
LCMXO640E-3MN132IFPGA - Field Programmable Gate Array 640 LUTs 101 IO 1.2V -3 Spd I49RFQ
LCMXO640C-3MN100ILATTICE SEMICONDUCTOR LCMXO640C-3MN100I PLD, 640 LUTS, MACHXO, 100CSBGA12RFQ
LCMXO640E-4TN100IFPGA - Field Programmable Gate Array 640 LUTs 74 IO 1.2V -4 Spd I48RFQ
LCMXO640C-4TN100IFPGA - Field Programmable Gate Array 640 LUTs 74 IO 1.8/2 .5/3.3V -4 Spd I206RFQ
Technical Documents

Lattice Semiconductor Corporation's MachXO series FPGAs are low-cost, low-power, non-volatile FPGAs that offer a wide range of features and capabilities. They are designed to provide a cost-effective solution for a variety of applications, including embedded control, communications, and consumer electronics. The MachXO series FPGAs feature a wide range of I/O options, including LVDS, SPI, I2C, and UART, as well as a variety of memory options, including SRAM, Flash, and EEPROM. Additionally, the MachXO series FPGAs offer a variety of features, such as power-on reset, clock management, and programmable logic. With their low cost and low power consumption, the MachXO series FPGAs are ideal for a variety of applications.


Features


• Low power consumption and low cost

• High-density logic and memory

• High-speed I/O and clock management

• Flexible design options

• Easy to use development tools

• High-performance, low-power, low-cost FPGA

• High-speed, low-power, low-cost embedded FPGA

• High-density, low-power, low-cost embedded FPGA

• High-performance, low-power, low-cost embedded FPGA

• High-speed, low-power, low-cost FPGA

• High-density, low-power, low-cost FPGA

• High-performance, low-power, low-cost FPGA


Applications


• Automotive

• Industrial

• Medical

• Aerospace

• Networking

• Consumer

• Military

• Robotics

• Automation

• Security

• Telecommunications

• Embedded systems

• Wearable devices

• Internet of Things (IoT)

• Machine learning


Frequently Asked Questions

What are the Alternative Products of Lattice Semiconductor Corporation MachXO series FPGAs?

1. Xilinx Spartan FPGAs 2. Altera Cyclone FPGAs 3. Microsemi SmartFusion FPGAs 4. Actel ProASIC FPGAs 5. Atmel AT40K FPGAs 6. QuickLogic EOS S3 FPGAs 7. LatticeECP FPGAs 8. Xilinx Zynq FPGAs 9. Microchip PolarFire FPGAs 10. Intel MAX 10 FPGAs

What are the differences between the types of Lattice Semiconductor Corporation MachXO series FPGAs?

1. MachXO2: This series of FPGAs is designed for low-power, low-cost applications. It features a low-power, low-cost non-volatile configuration memory, a wide range of I/O options, and a high-performance, low-power embedded processor.  2. MachXO3: This series of FPGAs is designed for high-performance applications. It features a high-performance, low-power embedded processor, a wide range of I/O options, and a high-density non-volatile configuration memory.  3. MachXO2L: This series of FPGAs is designed for low-power, low-cost applications. It features a low-power, low-cost non-volatile configuration memory, a wide range of I/O options, and a low-power embedded processor.  4. MachXO3L: This series of FPGAs is designed for low-power, low-cost applications. It features a low-power, low-cost non-volatile configuration memory, a wide range of I/O options, and a low-power embedded processor.