web counter

Lattice Semiconductor Corporation MachXO2 series FPGAs

Introduction, stock information and FAQs of MachXO2 series FPGAs

In this article, you will be informed about the features, applications, PDF datasheets, alternative products, and the most recent stock and pricing information of the MachXO2 series FPGAs from Lattice Semiconductor Corporation.

Applications

  • Advanced driver assistance systems (ADAS)
  • Factory automation & control
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
LCMXO2-1200HC-4TG100IIC FPGA 79 I/O 100TQFP55131RFQ
LCMXO2-4000ZE-1BG332IFPGA - Field Programmable Gate Array 4320 LUTs 275 IO 1.2V 1 Spd48RFQ
LCMXO2-640ZE-1TG100CFPGA - Field Programmable Gate Array 640 LUTs 79 IO 1.2V 1 Spd158RFQ
LCMXO2-640HC-5TG100IFPGA - Field Programmable Gate Array 640 LUTs 79 IO 3.3V 5 Spd897RFQ
LCMXO2-1200HC-5TG100IIC FPGA 79 I/O 100TQFP32800RFQ
LCMXO2-4000ZE-1TG144IFPGA - Field Programmable Gate Array 4320 LUTs 115 IO 1.2V 1 Spd38RFQ
LCMXO2-256HC-5SG32CLATTICE SEMICONDUCTOR - LCMXO2-256HC-5SG32C - PLD, 256 LUTS, MACHXO2, 32QFN4459RFQ
LCMXO2-4000HC-4MG132CFPGA - Field Programmable Gate Array 4320 LUTs 105 IO 3.3V 4 Spd1786RFQ
LCMXO2-1200ZE-2SG32IIC FPGA 21 I/O 32QFNS28RFQ
LCMXO2-256HC-4UMG64CPLD, 256 LUTS, MACHXO2, 64UCBGA268RFQ
LCMXO2-256ZE-1TG100CFPGA - Field Programmable Gate Array 256 LUTs 56 I/O 1.2V 1 SPEED2307RFQ
LCMXO2-640HC-4MG132CFPGA - Field Programmable Gate Array 640 LUTs 80 IO 3.3V 4 Spd1329RFQ
LCMXO2-256ZE-1MG132ILATTICE SEMICONDUCTOR LCMXO2-256ZE-1MG132I PLD, 256 LUTS, MACHXO2, 132CSBGA200RFQ
LCMXO2-640HC-5MG132CFPGA - Field Programmable Gate Array 640 LUTs 80 IO 3.3V 5 Spd41RFQ
LCMXO2-640ZE-2TG100IFPGA - Field Programmable Gate Array 640 LUTs 79 IO 1.2V 2 Spd147RFQ
LCMXO2-640ZE-1TG100IFPGA - Field Programmable Gate Array 640 LUTs 79 IO 1.2V 1 Spd1170RFQ
LCMXO2-640ZE-3MG132IFPGA - Field Programmable Gate Array 640 LUTs 80 IO 1.2V 3 Spd33RFQ
LCMXO2-640UHC-6TG144CFPGA - Field Programmable Gate Array 640 LUTs 108 IO 3.3V 6 Spd118RFQ
LCMXO2-1200ZE-2TG100IFPGA - Field Programmable Gate Array 1280 LUTs 80 I/O 1.2V -2 SPD336RFQ
LCMXO2-4000HC-4QN84CIC FPGA 68 I/O 84QFN13RFQ
Technical Documents

Lattice Semiconductor Corporation's MachXO2 series FPGAs are low-cost, low-power, non-volatile FPGAs that offer a wide range of features and capabilities. The MachXO2 series FPGAs are designed to provide a cost-effective solution for a variety of applications, including embedded control, communications, and consumer electronics. The MachXO2 series FPGAs feature a wide range of I/O options, including LVDS, SPI, I2C, and UART, as well as a variety of memory options, including SRAM, Flash, and EEPROM. The MachXO2 series FPGAs also feature a wide range of security features, including secure boot, secure key storage, and secure debug. The MachXO2 series FPGAs are also designed to be easy to use, with a comprehensive development environment and a wide range of development tools.


Features


• Low power consumption: The MachXO2 series of FPGAs consumes less than 1 mW of power in standby mode, making them ideal for battery-powered applications.

• High-speed performance: The MachXO2 series of FPGAs can operate at speeds up to 200 MHz, making them suitable for high-speed applications.

• Small form factor: The MachXO2 series of FPGAs are available in a variety of small form factors, making them ideal for space-constrained applications.

• High-density logic: The MachXO2 series of FPGAs offer up to 4,000 logic elements, making them suitable for complex designs.

• Embedded memory: The MachXO2 series of FPGAs feature embedded memory, making them ideal for applications that require large amounts of data storage.

• High-speed I/O: The MachXO2 series of FPGAs feature high-speed I/O, making them suitable for applications that require fast data transfer.


Applications


• Automotive: The MachXO2 series of FPGAs are used in automotive applications such as engine control, powertrain control, and safety systems.

• Industrial: The MachXO2 series of FPGAs are used in industrial applications such as factory automation, process control, and machine vision.

• Consumer: The MachXO2 series of FPGAs are used in consumer applications such as home automation, security systems, and gaming consoles.

• Medical: The MachXO2 series of FPGAs are used in medical applications such as patient monitoring, imaging systems, and medical device control.


Frequently Asked Questions

What are the Alternative Products of Lattice Semiconductor Corporation MachXO2 series FPGAs?

1. Xilinx Spartan-6 FPGAs 2. Altera Cyclone IV FPGAs 3. Microsemi SmartFusion2 FPGAs 4. Actel ProASIC3 FPGAs 5. Atmel AT40K FPGAs 6. LatticeECP2/M FPGAs 7. Xilinx Virtex-5 FPGAs 8. Altera Stratix IV FPGAs 9. Microsemi IGLOO FPGAs 10. Actel Fusion FPGAs

What are the differences between the types of Lattice Semiconductor Corporation MachXO2 series FPGAs?

The MachXO2 series of FPGAs from Lattice Semiconductor Corporation come in three different types: MachXO2-1200, MachXO2-2000, and MachXO2-4000.   The MachXO2-1200 is the smallest and most cost-effective of the three, with a maximum of 1,200 logic cells and up to 8Kbits of embedded memory. It is ideal for low-cost, low-power applications such as consumer electronics, automotive, and industrial control.  The MachXO2-2000 is the mid-range option, with up to 2,000 logic cells and up to 16Kbits of embedded memory. It is suitable for applications that require more logic and memory, such as medical, industrial, and communications.  The MachXO2-4000 is the largest and most powerful of the three, with up to 4,000 logic cells and up to 32Kbits of embedded memory. It is suitable for high-performance applications such as video processing, networking, and military/aerospace.