web counter

Lattice Semiconductor Corporation XP2 series FPGAs

Introduction, stock information and FAQs of XP2 series FPGAs

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Lattice Semiconductor Corporation XP2 series FPGAs.

Applications

  • Advanced driver assistance systems (ADAS)
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
LFXP2-8E-6TN144CIC FPGA 100 I/O 144TQFP3RFQ
LFXP2-17E-5QN208IIC FPGA 146 I/O 208QFP2594RFQ
LFXP2-5E-5QN208IIC FPGA 146 I/O 208QFP60RFQ
LFXP2-30E-5FTN256CFPGA - Field Programmable Gate Array 30K LUTs 201 I/O DSP 1.2V -5 Speed2147RFQ
LFXP2-8E-5QN208IFPGA LatticeXP2 Family 8000 Cells 90nm Technology 1.2V 208-Pin PQFP41RFQ
LFXP2-8E-6FTN256CFPGA - Field Programmable Gate Array 8K LUTs 201I/O Inst- on DSP 1.2V -6 Spd31RFQ
LFXP2-8E-6MN132CIC FPGA 86 I/O 132CSBGA444RFQ
LFXP2-5E-7TN144CFPGA - Field Programmable Gate Array 5K LUTs 100I/O Inst- on DSP 1.2V -7 Spd907RFQ
LAXP2-5E-5FTN256EFPGA LA-LatticeXP2 Family 5000 Cells 1.2V 256-Pin FTBGA2900RFQ
LFXP2-17E-5FTN256CFPGA - Field Programmable Gate Array 17K LUTs 201I/O DSP 1.2V -5 Speed16RFQ
LFXP2-17E-6FN484CIC FPGA 358 I/O 484FBGA1211RFQ
LAXP2-5E-5MN132EFPGA LA-LatticeXP2 Family 5000 Cells 1.2V Automotive 132-Pin CSBGA274RFQ
LFXP2-5E-7MN132CFPGA - Field Programmable Gate Array 5K LUTs 86I/O Inst- on DSP 1.2V -7 Spd1391RFQ
LFXP2-5E-6MN132IIC FPGA 86 I/O 132CSBGA2615RFQ
LFXP2-30E-6FN672CIC FPGA 472 I/O 672FPBGA2780RFQ
LFXP2-30E-5FN672IIC FPGA 472 I/O 672FPBGA2873RFQ
LFXP2-30E-7FN484CFPGA - Field Programmable Gate Array 30KLUTs 363 I/O Inst -on DSP 1.2V -7 Spd2098RFQ
LFXP2-30E-7FN672CFPGA - Field Programmable Gate Array 30K LUTs 472 I/O DSP 1.2V -7 Speed2430RFQ
LFXP2-30E-6FN672IIC FPGA 472 I/O 672FPBGA2381RFQ
LFXP2-40E-6FN484IFPGA LatticeXP2 Family 40000 Cells 90nm Technology 1.2V 484-Pin FBGA2603RFQ
Technical Documents

Description


Lattice Semiconductor Corporation's XP2 series FPGAs are high-performance, low-power, and cost-effective FPGAs designed for a wide range of applications. The XP2 series FPGAs feature a wide range of features, including high-speed transceivers, high-density logic, and advanced power management. The XP2 series FPGAs are ideal for applications such as industrial automation, medical imaging, and automotive infotainment. With their low power consumption and high performance, the XP2 series FPGAs are an ideal choice for embedded systems.



Features


• Low power consumption

• High performance

• High integration

• High reliability

• Low cost

• Easy to use

• Flexible design

• Scalable architecture



Applications


• Automotive

• Industrial

• Medical

• Aerospace

• Consumer

• Networking

• Security

• Robotics

• IoT (Internet of Things)

• Wearable devices

• Smart home applications


Frequently Asked Questions

What are the Alternative Products of Lattice Semiconductor Corporation XP2 series FPGAs?

1. Xilinx Spartan-6 FPGAs 2. Altera Cyclone FPGAs 3. Microsemi SmartFusion2 FPGAs 4. Actel ProASIC3 FPGAs 5. LatticeECP3 FPGAs 6. Atmel AT40K FPGAs 7. QuickLogic EOS S3 FPGAs 8. Xilinx Virtex-7 FPGAs 9. Altera Stratix V FPGAs 10. Microsemi IGLOO2 FPGAs

What are the differences between the types of Lattice Semiconductor Corporation XP2 series FPGAs?

The XP2 series FPGAs from Lattice Semiconductor Corporation come in three different types: XP2-5, XP2-6, and XP2-7.   The XP2-5 is the smallest and most cost-effective of the three, with a maximum of 5,000 logic elements and up to 4,000 Kbits of embedded memory. It is ideal for low-cost, low-power applications.  The XP2-6 is the mid-range option, with up to 10,000 logic elements and up to 8,000 Kbits of embedded memory. It is suitable for applications that require more logic and memory than the XP2-5, but don’t need the highest performance.  The XP2-7 is the highest performance option, with up to 20,000 logic elements and up to 16,000 Kbits of embedded memory. It is suitable for applications that require the highest performance and the most logic and memory.