The Microchip Technology Inc. 23LC1024 is a 1 Mbit Serial SRAM device that is accessed via a simple Serial Peripheral Interface (SPI) compatible serial bus. The bus signals required are a clock input (SCK), a data in line (SI) and a data out line (SO). Access to the device is controlled through a Chip Select (CS) input
Microchip Technology 23LC1024 series Memory
Comprehensive Guide to 23LC1024 Integrated Circuits (ICs) Memory
In this post, you will find the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Microchip Technology 23LC1024 series Memory products.
FEATURES
- 1 Mbit Serial SRAM device
- Simple Serial Peripheral Interface (SPI) compatible serial bus
Applications
- Motor drives
- Medical
Associated Products
| Part Number | Description | Stock | RFQ |
|---|---|---|---|
| 23LC1024T-E/SNVAO | 1MB SPI SRAM 2.5-5.5V | 3300 | RFQ |
| 23LC1024-I/SNVAO | 1MB SPI SRAM 2.5-5.5V | 3300 | RFQ |
| 23LC1024T-I/SN | IC SRAM SPI 1024K 2.5V 8SOIC | 3988 | RFQ |
| 23LC1024-I/ST | MICROCHIP - 23LC1024-I/ST - SRAM, 1 MB, 128K x 8bit, 2.5V bis 5.5V, TSSOP, 8 Pin(s) | 4 | RFQ |
| 23LC1024-I/P | MICROCHIP - 23LC1024-I/P - SRAM, SERIAL, 1MBIT, 2.5V, 8PDIP | 0 | RFQ |
| 23LC1024T-I/ST | IC SRAM SPI 1024K 2.5V 8TSSOP | 5000 | RFQ |
| 23LC1024-I/SN | MICROCHIP - 23LC1024-I/SN - SRAM, 1 MB, 128K x 8bit, 2.5V bis 5.5V, SOIC, 8 Pin(s), 25 ns | 0 | RFQ |
| 23LC1024T-I/SNVAO | 1MB SPI SRAM 2.5-5.5V | 3300 | RFQ |
| 23LC1024-E/SN | IC SRAM 1M SPI 16MHZ 8SOIC | 221 | RFQ |
| 23LC1024T-E/ST | IC SRAM 1M SPI 16MHZ 8TSSOP | 33000 | RFQ |
| 23LC1024-E/ST | SRAM 1024K 2.5V SPI SERIAL SRAM SQI EXT | 33000 | BUY |
| 23LC1024-E/P | IC SRAM 1M SPI 16MHZ 8DIP | 33000 | BUY |
| 23LC1024T-E/SN | IC SRAM 1M SPI 16MHZ 8SOIC | 3300 | RFQ |
Technical Documents
- 23(A,LC)1024
- Serial Memory Brochure
- Die/Moulding Material Chg 21/Jun/2016
- SN-Microchip-datasheet-11761184.pdf
- 23LC1024T-I-SN-Microchip-datasheet-38202954.pdf
- 23LC1024T-I-SN-Microchip-datasheet-21826330.pdf
- Microchip-company-68.pdf
- Packing Changes 10/Oct/2016
- ST-Microchip-datasheet-11761184.pdf
- 23LC1024T-I-ST-Microchip-datasheet-38202954.pdf
- ST-Microchip-datasheet-11761184.pdf
- 23LC1024-I-ST-Microchip-datasheet-38202954.pdf
Frequently Asked Questions
What are the similar products or Substitute Components of Microchip Technology 23LC1024 series Memory
Microchip Technology 23LCV1024: This is an enhanced version of the 23LC1024, also offering 1 megabit (128 kilobyte) of serial SRAM. It provides lower power consumption and improved performance compared to the 23LC1024. Microchip Technology 23LC512: This is a lower-density option, offering 512 kilobits (64 kilobytes) of serial SRAM. It can be a suitable substitute if lower memory capacity is sufficient for the application.
Are there any other manufacturers that offer serial SRAM memory chips similar to the Microchip Technology 23LC1024?
ISSI (Integrated Silicon Solution Inc.): ISSI offers a range of serial SRAM memory chips that can be used as alternatives to the 23LC1024. Some models to consider include the IS62WV51216BLL, IS62WV51216BLL-55TLI, and IS62WV51216BLL-55TLI-TR. Cypress Semiconductor: Cypress Semiconductor offers serial SRAM memory chips that can serve as substitutes for the 23LC1024. One example is the CY62157EV30, which provides a 1 megabit (128 kilobytes) capacity. Alliance Memory: Alliance Memory manufactures serial SRAM memory chips that can be used as alternatives to the 23LC1024. The AS6C1008 is an example of a 1 megabit (128 kilobytes) serial SRAM memory chip offered by Alliance Memory. Renesas Electronics: Renesas Electronics offers serial SRAM memory chips that can be considered as alternatives to the 23LC1024. The R1LV0408CSB is one such example, providing a 512 kilobit (64 kilobytes) capacity.


Product
Brand
Articles
Tools