web counter

Microchip Technology 24LC1025 series Memory

Comprehensive Guide to 24LC1025 Integrated Circuits (ICs) Memory

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Microchip Technology 24LC1025 series Memory products.

FEATURES

  • 128K x 8 bit memory
  • I2C interface
Applications

  • Industrial transport (non-car & non-light truck)
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
24LC1025-E/SMMICROCHIP - 24LC1025-E/SM - SERIAL EEPROM, 1MBIT, 400KHZ, SOIJ-8242RFQ
24LC1025T-I/SNIC EEPROM 1M I2C 400KHZ 8SOIC3300RFQ
24LC1025-I/SMMICROCHIP - 24LC1025-I/SM - SERIAL EEPROM, 1MBIT, 400KHZ, SOIJ-890RFQ
24LC1025-E/SNIC EEPROM 1M I2C 400KHZ 8SOIC22BUY
24LC1025-I/SNIC EEPROM 1M I2C 400KHZ 8SOIC75RFQ
24LC1025T-E/SMIC EEPROM 1M I2C 400KHZ 8SOIJ1800RFQ
24LC1025T-I/SMEEPROM 1024K 128KX8 2.5V SER EE26250RFQ
24LC1025-I/PMICROCHIP - 24LC1025-I/P - SERIAL EEPROM, 1MBIT, 400KHZ, DIP-8120RFQ
24LC1025T-E/SNIC EEPROM 1MBIT 400KHZ 8SOIC6000RFQ
24LC1025-E/SN16KVAO1024K 128KX8 2.5V SER EE 128 BYT3300RFQ
24LC1025T-E/SN16KVAO1024K 128KX8 2.5V SER EE 128 BYT3300RFQ
24LC1025-E/PMICROCHIP - 24LC1025-E/P - SERIAL EEPROM, 1MBIT, 400KHZ, DIP-83RFQ
Technical Documents

The 24LC1025 is a Serial Electrically Erasable PROM (EEPROM) manufactured by Microchip Technology Inc.. It is a 1024Kb (128K x 8) EEPROM that can operate across a broad voltage range of 2.5V to 5.5V

Frequently Asked Questions

What are the similar products or Substitute Components of Microchip Technology 24LC1025 series Memory

Microchip Technology 24LC1026: This is a similar EEPROM memory IC from Microchip Technology that offers 1024K bits (128K x 8) of storage capacity. It is compatible with the I2C protocol and provides non-volatile data storage capabilities.  Atmel (Microchip Technology) AT24C1024: The AT24C1024 is an EEPROM memory IC with a storage capacity of 1024K bits (128K x 8). It features an I2C interface and offers non-volatile data storage for various applications.  STMicroelectronics M24C1024: The M24C1024 is a 1024K-bit (128K x 8) EEPROM memory IC from STMicroelectronics. It supports I2C communication and provides non-volatile data storage for applications requiring reliable and low-power memory.