The 24LC32A is a 32 Kbit Electrically Erasable PROM (EEPROM) from Microchip Technology. It is organized as a single block of 4K x 8-bit memory with a 2-wire serial interface
Microchip Technology 24LC32A series Memory
Comprehensive Guide to 24LC32A Integrated Circuits (ICs) Memory
This post introduces you to the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Microchip Technology 24LC32A series Memory products.
FEATURES
- 32 Kbit Electrically Erasable PROM
- Single block of 4K x 8-bit memory
Applications
- Industrial transport (non-car & non-light truck)
- Medical
Associated Products
| Part Number | Description | Stock | RFQ |
|---|---|---|---|
| 24LC32AT-I/SNG | EEPROM 4kx8 - 5V - 2.5V Lead Free Package | 0 | RFQ |
| 24LC32AT-E/OT16KVAO | 32K 2-WIRE SERIAL EEPROM | 9000 | RFQ |
| 24LC32A-E/SN16KVAO | 32K 4KX8 2.5V SER EE EXT | 3300 | RFQ |
| 24LC32AT-I/MNY | IC EEPROM 32KBIT 400KHZ 8TDFN | 2840 | BUY |
| 24LC32A-E/ST | IC EEPROM 32K I2C 400KHZ 8TSSOP | 6355 | RFQ |
| 24LC32A-I/SM | MICROCHIP - 24LC32A-I/SM - SERIAL EEPROM, 32KBIT, 400KHZ, SOIJ-8 | 5000 | RFQ |
| 24LC32AT-I/ST | IC EEPROM 32KBIT 400KHZ 8TSSOP | 5000 | BUY |
| 24LC32AT-E/SN | IC EEPROM 32KBIT 400KHZ 8SOIC | 10000 | RFQ |
| 24LC32AT-I/SN | MICROCHIP - 24LC32AT-I/SN - SERIAL EEPROM, 32KBIT, 400KHZ, SOIC-8 | 6600 | RFQ |
| 24LC32A-I/SN | MICROCHIP - 24LC32A-I/SN - EEPROM, 32 Kbit, 4K x 8bit, Serial I2C (2-Wire), 400 kHz, SOIC, 8 Pins | 0 | RFQ |
| 24LC32A-I/MS | MICROCHIP - 24LC32A-I/MS - EEPROM, 32 Kbit, 4K x 8bit, Serial I2C (2-Wire), 400 kHz, MSOP, 8 Pins | 4 | RFQ |
| 24LC32AT-E/MS | IC EEPROM 32KBIT 400KHZ 8MSOP | 1000 | RFQ |
| 24LC32AT-I/OT | MICROCHIP - 24LC32AT-I/OT - SERIAL EEPROM, 32KBIT, 400KHZ, SOT-23-5 | 0 | RFQ |
| 24LC32A-E/SN | IC EEPROM 32K I2C 400KHZ 8SOIC | 25 | BUY |
| 24LC32AT-I/MS16KVAO | 32K 4KX8 2.5V SER EE IND | 3300 | RFQ |
| 24LC32A-I/MS16KVAO | 32K 4KX8 2.5V SER EE IND | 3300 | RFQ |
| 24LC32AXT-I/ST | IC EEPROM 32K I2C 400KHZ 8TSSOP | 40 | RFQ |
| 24LC32A-E/SM | IC EEPROM 32K I2C 400KHZ 8SOIJ | 6 | RFQ |
| 24LC32AT-E/ST | IC EEPROM 32K I2C 400KHZ 8TSSOP | 500 | RFQ |
| 24LC32AXT-E/ST | IC EEPROM 32K I2C 400KHZ 8TSSOP | 9 | RFQ |
Technical Documents
- 24AA32A, 24LC32A
- Bond Wire Qualification 08/Jun/2016
- Mult Devices 23/May/2018
- Packing Changes 10/Oct/2016
- Microchip-company-68.pdf
- Mult Devices 14/Nov/2017
- OT-Microchip-datasheet-11051827.pdf
- OT-Microchip-datasheet-7550570.pdf
- OT-Microchip-datasheet-8623862.pdf
- OT-Microchip-datasheet-14358349.pdf
- 24LC32AT-I-OT-Microchip-datasheet-587819.pdf
- Bond Wire Qualification 13/Jun/2016
Frequently Asked Questions
What are the similar products or Substitute Components of Microchip Technology 24LC32A series Memory
STMicroelectronics M24C32: The M24C32 series from STMicroelectronics is a 32 kilobit I2C serial EEPROM memory device. It offers similar functionality to the 24LC32A and is compatible with standard I2C communication protocols. ON Semiconductor CAT24C32: The CAT24C32 series from ON Semiconductor is a 32 kilobit I2C serial EEPROM memory. It provides non-volatile storage and is compatible with I2C interfaces. Microchip Technology 24AA32A: The 24AA32A series from Microchip Technology is another 32 kilobit I2C serial EEPROM memory. It is a compatible alternative to the 24LC32A and provides similar features and functionality.
How do I choose a memory chip for my project?
Determine the memory requirements: The first step is to determine the memory requirements of your project. You need to consider the amount of memory required, the type of memory, and the speed of the memory. Consider the type of memory: There are different types of memory chips available in the market, such as SRAM, DRAM, and Flash memory. Each type has its own advantages and disadvantages. For example, SRAM is faster than DRAM but is more expensive. Consider the speed of the memory: The speed of the memory is an important factor to consider when choosing a memory chip. The speed of the memory is measured in nanoseconds (ns). The lower the number, the faster the memory.


Product
Brand
Articles
Tools