web counter

Microchip Technology 25AA02E48 series Memory

Comprehensive Guide to 25AA02E48 Integrated Circuits (ICs) Memory

In this post, you will find the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Microchip Technology 25AA02E48 series Memory products.

FEATURES

  • Serial EEPROM
  • 2 Kbit Capacity
Applications

  • Industrial transport (non-car & non-light truck)
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
25AA02E48T-I/OTMICROCHIP - 25AA02E48T-I/OT - EEPROM, EUI-48™ Node Identity, 2 Kbit, 256 x 8bit, Serial SPI, 10 MHz, SOT-23, 6 Pins0RFQ
25AA02E48T-I/SNMICROCHIP - 25AA02E48T-I/SN - SERIAL EEPROM, 2KBIT, 10MHZ, SOIC-89627BUY
25AA02E48-I/SNIC, EEPROM, SERIAL, 2K, 1.8V, 8SOIC316BUY
Technical Documents

The 25AA02E48 is a 2 Kbit Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) from Microchip Technology. It is accessed via a simple Serial Peripheral Interface (SPI) compatible serial bus. The device has a clock frequency of up to 10 MHz

Frequently Asked Questions

What are the similar products or Substitute Components of Microchip Technology 25AA02E48 series Memory

Microchip Technology 25AA020A: This is a 2 Kbit serial EEPROM from Microchip that offers similar functionality to the 25AA02E48. It has a compatible interface and can be used as a substitute in many applications.  Microchip Technology 25LC020A: The 25LC020A is another 2 Kbit serial EEPROM from Microchip. It operates on the same interface and provides comparable functionality to the 25AA02E48.  Atmel AT24C02: The AT24C02 is a 2 Kbit serial EEPROM from Atmel (now part of Microchip). It is compatible with the I2C interface and can be used as an alternative to the 25AA02E48 in I2C-based applications.

how to choose package type for electronic components

Size: The package size should be suitable for your application. Smaller packages are generally preferred for space-constrained applications, while larger packages may be more suitable for applications that require higher power or have higher thermal requirements. Mounting: The mounting method of the package should be compatible with your circuit board. Through-hole mount packages are designed to be mounted by inserting the leads through holes in the board and soldering them on the other side, while surface mount packages are mounted directly onto the surface of the board. Pin count: The number of pins on the package should be sufficient for your application. Packages with more pins offer more functionality but may be more expensive and difficult to work with.