web counter

Microchip Technology 25AA040A series Memory

Comprehensive Guide to 25AA040A Integrated Circuits (ICs) Memory

This post introduces you to the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Microchip Technology 25AA040A series Memory products.

FEATURES

  • 1.8V to 5.5V power supply range
  • SPI bus compatible serial interface
Applications

  • Industrial transport (non-car & non-light truck)
Associated Products

Part NumberDescriptionStockRFQ
25AA040AT-I/OTMICROCHIP - 25AA040AT-I/OT - EEPROM, AEC-Q100, 4 Kbit, 512 x 8 bit, Seriell SPI, 10 MHz, SOT-23, 6 Pin(s)0BUY
25AA040A/S16KIC EEPROM 4K SPI 10MHZ WAFER0RFQ
25AA040AXT-I/STIC EEPROM 4K SPI 10MHZ 8TSSOP44RFQ
25AA040A-I/PIC, EEPROM SERIAL 4KB, SMD, PDIP87809RFQ
25AA040A-I/MSMICROCHIP 25AA040A-I/MS EEPROM, AEC-Q100, 4 Kbit, 512 x 8bit, 10 MHz, Serial SPI, MSOP, 8 Pins119RFQ
25AA040A-I/STIC EEPROM 4K SPI 10MHZ 8TSSOP7809RFQ
25AA040AX-I/STIC EEPROM 4K SPI 10MHZ 8TSSOP2885RFQ
25AA040A-I/SNMICROCHIP - 25AA040A-I/SN - SERIAL EEPROM, 4KBIT, 10MHZ, SOIC-82000BUY
25AA040AT-I/MCIC EEPROM 4K SPI 10MHZ 8DFN37RFQ
25AA040AT-I/SNIC EEPROM 4KBIT 10MHZ 8SOIC10000BUY
25AA040AT-I/STIC EEPROM 4K SPI 10MHZ 8TSSOP7809RFQ
25AA040AT-I/MSIC EEPROM 4K SPI 10MHZ 8MSOP36000RFQ
25AA040AT-I/MNYIC EEPROM 4K SPI 10MHZ 8TDFN5000RFQ
25AA040A/WF16KIC EEPROM 4K SPI 10MHZ WAFER0RFQ
25AA040A/W16KIC EEPROM 4K SPI 10MHZ WAFER0RFQ
Technical Documents

The Microchip Technology 25AA040A is a 4 Kb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 512 x 8-bit memory with a 2-wire serial interface

Frequently Asked Questions

What are the similar products or Substitute Components of Microchip Technology 25AA040A series Memory

Atmel AT24C04: This is a 4K-bit (512-byte) serial EEPROM produced by Microchip Technology (Atmel). It has similar functionality to the 25AA040A and can be used as a substitute in many applications.  STMicroelectronics M24C04: A 4K-bit (512-byte) serial EEPROM from STMicroelectronics. It offers similar features and can be used as an alternative to the 25AA040A.  NXP Semiconductors PCF8582C: This is an 8K-bit (1K-byte) I2C-bus EEPROM from NXP Semiconductors. Although it has a higher storage capacity, it can be used as a substitute for the 25AA040A by utilizing the required portion of memory.

What is the difference between 25AA040A and BR25L040FVM-WTR?

The 25AA040A and BR25L040FVM-WTR are both serial EEPROMs with SPI bus interface method. The 25AA040A is manufactured by Microchip Technology while the BR25L040FVM-WTR is manufactured by ROHM Semiconductor. The BR25L040FVM-WTR has a high-speed clock action of up to 5MHz (Max.)