The Microchip Technology 25LC512 is a 512Kb Serial EEPROM that uses the industry-standard Serial Peripheral Interface (SPI) compatible serial bus. It is organized as one block of 64Kx 8-bit and is optimized for use in consumer electronics, industrial, medical, and automotive applications where reliable and dependable nonvolatile memory storage is required
Microchip Technology 25LC512 series Memory
Comprehensive Guide to 25LC512 Integrated Circuits (ICs) Memory
This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Microchip Technology 25LC512 series Memory products.
FEATURES
- Memory capacity
- Serial interface
Applications
- Industrial transport (non-car & non-light truck)
- Medical
Associated Products
| Part Number | Description | Stock | RFQ |
|---|---|---|---|
| 25LC512-E/MF | IC EEPROM 512K SPI 20MHZ 8DFN | 1380 | BUY |
| 25LC512-I/W16K | IC EEPROM 512K SPI 20MHZ WAFER | 0 | RFQ |
| 25LC512-I/SN | MICROCHIP - 25LC512-I/SN - EEPROM SERIALE, 512KBIT, 20MHZ, SOIC-8 | 7548 | RFQ |
| 25LC512-E/SM16KVAO | 512K SPI SERIAL EEPROM | 0 | RFQ |
| 25LC512T-E/SN16KVAO | 512K SPI SERIAL EEPROM | 3625 | RFQ |
| 25LC512T-I/MF | EEPROM Serial-SPI 512K-bit 64K x 8 3.3V/5V 8-Pin DFN-S EP T/R | 1113 | RFQ |
| 25LC512-E/P | EEPROM Serial-SPI 512K-bit 64K x 8 3.3V/5V Automotive 8-Pin PDIP Tube | 170 | RFQ |
| 25LC512-M/SN | IC EEPROM 512K SPI 20MHZ 8SOIC | 410 | RFQ |
| 25LC512T-I/SN | MICROCHIP - 25LC512T-I/SN - SERIAL EEPROM, 512KBIT, 20MHZ, SOIC-8 | 3300 | RFQ |
| 25LC512-I/MF | IC EEPROM 512K SPI 20MHZ 8DFN | 4 | RFQ |
| 25LC512-I/S16K | IC EEPROM 512K SPI 20MHZ WAFER | 0 | RFQ |
| 25LC512T-E/SM16KVAO | 512K SPI SERIAL EEPROM | 0 | RFQ |
| 25LC512T-I/SM | EEPROM Serial-SPI 512K-bit 64K x 8 3.3V/5V 8-Pin SOIJ T/R | 55 | RFQ |
| 25LC512-E/SN | MICROCHIP - 25LC512-E/SN - SERIAL EEPROM, 512KBIT, 10MHZ, SOIC-8 | 0 | RFQ |
| 25LC512T-E/SM | IC EEPROM 512K SPI 20MHZ 8SOIJ | 105 | RFQ |
| 25LC512-I/WF16K | IC EEPROM 512K SPI 20MHZ WAFER | 0 | RFQ |
| 25LC512-E/SN16KVAO | 512K SPI SERIAL EEPROM | 0 | RFQ |
| 25LC512-E/SM | IC EEPROM 512K SPI 20MHZ 8SOIJ | 2220 | RFQ |
| 25LC512T-E/SN | IC EEPROM 512K SPI 20MHZ 8SOIC | 3588 | RFQ |
| 25LC512T-E/MF | EEPROM Serial-SPI 512K-bit 64K x 8 3.3V/5V 8-Pin DFN-S EP T/R | 10000 | RFQ |
Technical Documents
- 25LC512
- 8L SOIJ Package/Plating 31/Jul/2013
- Packing Changes 10/Oct/2016
- SN-Microchip-datasheet-8747639.pdf
- 25LC512-E-SN-Microchip-datasheet-68295871.pdf
- SN-Microchip-datasheet-8324649.pdf
- Microchip-company-68.pdf
- Bond Wire Qualification 13/Jun/2016
- Bond Wire 18/Oct/2016
- Bond Wire 12/Apr/2017
- 25LC512(M)
- MBB/Label Chgs 16/Nov/2018
Frequently Asked Questions
What are the similar products or Substitute Components of Microchip Technology 25LC512 series Memory
STMicroelectronics M24C512: The M24C512 series EEPROMs from STMicroelectronics offer similar features and functionality to the Microchip 25LC512 memory. They provide non-volatile storage with a capacity of 512 Kbits (64 Kbytes) and operate on the I2C interface. Atmel AT24C512: The AT24C512 series EEPROMs from Atmel (now part of Microchip Technology) are suitable alternatives to the 25LC512 memory. They offer 512 Kbits (64 Kbytes) of non-volatile storage and are compatible with the I2C bus. NXP Semiconductors PCF8582C: The PCF8582C series EEPROMs from NXP Semiconductors (formerly Philips Semiconductors) are I2C-compatible EEPROMs with a capacity of 512 Kbits (64 Kbytes). They can be used as substitutes for the 25LC512 memory.
25LC512 series Memory SPI interface
Connect the pins: Connect the SPI pins of the memory chip to the corresponding pins of your microcontroller or other SPI master device. The SPI pins include SCK (Serial Clock), MOSI (Master Output Slave Input), MISO (Master Input Slave Output), and CS (Chip Select). Configure the SPI: Configure the SPI settings of your microcontroller or other SPI master device to match the specifications of the memory chip. This includes settings such as clock frequency, data order, and clock polarity. Send commands: Send commands to the memory chip using the SPI interface. The commands include read, write, erase, and other operations.


Product
Brand
Articles
Tools