web counter

Microchip Technology 80C series Microcontrollers

Introduction, stock information and FAQs of 80C series Microcontrollers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Microchip Technology 80C series Microcontrollers.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
AT80C31X2-RLTUMIC MCU 8BIT ROMLESS 44VQFP0RFQ
AT80C51ID2-SLSIMIC MCU 8BIT ROMLESS 44PLCC0RFQ
TS80C51RD2-MCAIC MCU 8BIT 768BYTE 40MHZ 40-DIP0RFQ
TS80C32X2-LIAIC MCU 8BIT 30/20MHZ 40-DIP0RFQ
TS80C51RA2-VIAIC MCU 8BIT 256BYTE 40MHZ 40-DIP0RFQ
AT80C51RD2-3CSIMIC MCU 8BIT ROMLESS 40PDIL0RFQ
TS80C51RD2-MIEIC MCU 8BIT 768BYTE 40MHZ 44VQFP0RFQ
TS80C51RD2-LIAIC MCU 8BIT 768BYTE 30MHZ 40-DIP0RFQ
TS80C51RD2-VIEIC MCU 8BIT 768BYTE 40MHZ 44VQFP0RFQ
TS80C32X2-LCEIC MCU 8BIT 30/20MHZ 44-VQFP0RFQ
TS80C51RA2-MIEIC MCU 8BIT 256BYTE 40MHZ 44VQFP0RFQ
TS80C31X2-LCEIC MCU 8BIT 30/20MHZ 44-VQFP0RFQ
TS80C51RA2-VIEIC MCU 8BIT 256BYTE 40MHZ 44VQFP0RFQ
TS80C31X2-VCEIC MCU 8BIT 40/30MHZ 44-VQFP0RFQ
AT80C32X2-3CSULIC MCU 8BIT ROMLESS 40PDIL0RFQ
AT80C51RA2-SLSUMIC MCU 8BIT ROMLESS 44PLCC0RFQ
AT80C32X2-RLTULIC MCU 8BIT ROMLESS 44VQFP44RFQ
AT80C51RA2-RLTULIC MCU 8BIT ROMLESS 44VQFP0RFQ
AT80C31X2-SLSULIC MCU 8BIT ROMLESS 44PLCC14688RFQ
AT80C32X2-SLSUL8BIT MCU 8051 ROMLESS, SMD, 80C32 - More Details0RFQ
Technical Documents

Description


The Microchip Technology 80C series microcontrollers are a family of 8-bit microcontrollers designed for embedded applications. They are based on the 8-bit PIC microcontroller architecture and feature a wide range of peripherals, including analog-to-digital converters, timers, serial communication interfaces, and more. The 80C series microcontrollers are designed to be low-cost, low-power, and highly reliable, making them ideal for a variety of embedded applications. They are also highly customizable, allowing developers to tailor the microcontroller to their specific needs.



Features


• 8-bit CMOS microcontroller

• Up to 8K bytes of program memory

• Up to 256 bytes of RAM

• Up to 32 I/O pins

• Up to 4 Timers/Counters

• Up to 4 Interrupts

• Up to 4 Serial Channels

• Up to 4 Analog Comparators

• Up to 4 PWM Outputs

• Up to 4 A/D Converters

• Up to 4 Capture/Compare/PWM Modules



Applications


• Automotive

• Industrial Control

• Home Appliances

• Security Systems

• Medical Devices

• Robotics

• Consumer Electronics

• Automated Test Equipment

• Data Acquisition Systems

• Networking and Communications


Frequently Asked Questions

What are the Alternative Products of Microchip Technology 80C series Microcontrollers?

1. Atmel AVR 8-bit Microcontrollers 2. NXP LPC Microcontrollers 3. STMicroelectronics STM32 Microcontrollers 4. Renesas RX Microcontrollers 5. Cypress PSoC Microcontrollers 6. Texas Instruments MSP430 Microcontrollers 7. Silicon Labs 8051 Microcontrollers 8. Freescale Kinetis Microcontrollers 9. Infineon XMC Microcontrollers 10. Microchip PIC Microcontrollers

What are the differences between the types of Microchip Technology 80C series Microcontrollers?

The 80C series of Microchip Technology microcontrollers are divided into three main categories: 8-bit, 16-bit, and 32-bit.   8-bit microcontrollers are the most basic and are designed for simple applications such as controlling LEDs, motors, and other basic functions. They are typically the least expensive and have the least amount of memory and processing power.  16-bit microcontrollers are more powerful than 8-bit microcontrollers and are designed for more complex applications such as controlling multiple motors, sensors, and other more advanced functions. They are typically more expensive and have more memory and processing power than 8-bit microcontrollers.  32-bit microcontrollers are the most powerful and are designed for the most complex applications such as controlling multiple motors, sensors, and other advanced functions. They are typically the most expensive and have the most memory and processing power.