web counter

Microchip Technology 89LP series Microcontrollers

Introduction, stock information and FAQs of 89LP series Microcontrollers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Microchip Technology 89LP series Microcontrollers.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
AT89LP51RD2-20AAUMCU 8-bit AT89 8051 CISC 64KB Flash 2.5V/3.3V/5V 44-Pin LQFP Tray8RFQ
AT89LP51ID2-20JU8-bit Microcontrollers - MCU 64KB 20MHz 2.4V-5.5V172RFQ
AT89LP51ED2-20PU8-bit Microcontrollers - MCU 64KB 20MHz 2.4V-5.5V0BUY
AT89LP51ED2-20MU8-bit Microcontrollers - MCU 64KB 20MHz 2.4V-5.5V54RFQ
AT89LP52-20PU8-bit Microcontrollers - MCU Single-Cycle 8051 8K ISP Flash MCU2RFQ
AT89LP213-20XU8-bit Microcontrollers - MCU SINGLE CYCLE 2K ISP FLASH 2.4-5.5V133BUY
AT89LP2052-20PUMCU, 8BIT, 8051, 2K FLASH, 20PDIP2423RFQ
AT89LP4052-20SUMCU, 8BIT, 8051, 4K FLASH, 20SOIC5034RFQ
AT89LP428-20PUMCU 8051 4K FLASH SPI 28PDIP496RFQ
AT89LP428-20AUMCU 8051 4K FLASH SPI 32TQFP47RFQ
AT89LP2052-20SUMCU, 8BIT, 8051, 2K FLASH, 20SOIC31RFQ
AT89LP3240-20JUIC MCU 8BIT 32KBFLASH 44PLCC30RFQ
AT89LP51IC2-20MUIC MCU 8BIT 32KB FLASH 44VQFN20BUY
AT89LP6440-20PUIC MCU 8BIT 64KB FLASH 40PDIP36RFQ
AT89LP3240-20PUIC MCU 8BIT 32KBFLASH 40DIP21RFQ
AT89LP51RC2-20MUIC MCU 8BIT 32KB FLASH 44VQFN35RFQ
AT89LP51RC2-20AU8-bit Microcontrollers - MCU Single-Cycle 805132K ISP Flash,2.4-5.5V890RFQ
AT89LP51ED2-20AAU8-bit Microcontrollers - MCU 64KB 20MHz 2.4V-5.5V33000RFQ
AT89LP4052-16PIIC MCU 8BIT 4KB FLASH 20DIP0RFQ
AT89LP4052-16PUIC MCU 8BIT 4KB FLASH 20DIP0RFQ
Technical Documents

Description


The Microchip Technology 89LP series microcontrollers are a family of 8-bit microcontrollers designed for low-power applications. They feature a wide range of peripherals, including analog-to-digital converters, pulse-width modulation, and serial communication interfaces. The 89LP series is designed to provide a low-cost, low-power solution for embedded applications. The 89LP series is available in a variety of packages, including DIP, SOIC, and QFN, and is supported by a wide range of development tools.



Features


• 8-bit core with up to 32K Flash program memory

• Up to 2K RAM

• Up to 32 I/O pins

• Up to 8 channels of 10-bit A/D converter

• Up to 4 channels of 8-bit PWM

• Up to 4 channels of 16-bit timer/counter

• Up to 4 channels of UART

• Up to 4 channels of SPI

• Up to 4 channels of I2C

• Up to 4 channels of CAN

• Up to 4 channels of LIN

• Up to 4 channels of USB


Frequently Asked Questions

What are the Alternative Products of Microchip Technology 89LP series Microcontrollers?

1. Atmel AVR ATmega Series Microcontrollers 2. NXP LPC Series Microcontrollers 3. STMicroelectronics STM32 Series Microcontrollers 4. Texas Instruments MSP430 Series Microcontrollers 5. Renesas RX Series Microcontrollers 6. Silicon Labs EFM32 Series Microcontrollers 7. Cypress PSoC Series Microcontrollers 8. Freescale Kinetis Series Microcontrollers 9. Infineon XMC Series Microcontrollers 10. Microchip PIC Series Microcontrollers

What are the differences between the types of Microchip Technology 89LP series Microcontrollers?

The Microchip Technology 89LP series Microcontrollers are available in three different types: 8-bit, 16-bit, and 32-bit.   The 8-bit microcontrollers are the most basic and are designed for low-cost, low-power applications. They are typically used in consumer electronics, automotive, and industrial applications. They have a limited amount of memory and are not suitable for more complex applications.  The 16-bit microcontrollers are more powerful than the 8-bit microcontrollers and are designed for more complex applications. They have more memory and are capable of running more complex algorithms. They are typically used in industrial, medical, and automotive applications.  The 32-bit microcontrollers are the most powerful of the three types and are designed for high-performance applications. They have the most memory and are capable of running complex algorithms. They are typically used in industrial, medical, and automotive applications.