web counter

Microchip Technology 89S series Microcontrollers

Introduction, stock information and FAQs of 89S series Microcontrollers

In this post, you will be informed of the features, applications, PDF datasheets, alternate products, and the most recent stock and cost data of Microchip Technology 89S series Microcontrollers.

Applications

  • Factory automation & control
  • Wearables (non-medical)
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
AT89S8253-24JUMICROCHIP - AT89S8253-24JU - MICROCONTROLLER MCU, 8 BIT, 8051, 24MHZ, PLCC-442000RFQ
AT89S52-24AURIC MCU 8BIT 8KB FLASH 44TQFP20000BUY
AT89S4051-24SUR8051 MCU, 4K ISP FLASH, 20-PIN - 4K FLASH 24MHZ, SOIC, IND TEMP GREEN47RFQ
AT89S8252-24PIIC MCU 8BIT 8KB FLASH 40PDIP7809RFQ
AT89S8253-24PCMCU 8-Bit 89S 8051 CISC 12KB Flash 3.3V/5V 40-Pin PDIP0RFQ
AT89S51-24JCIC MCU 8BIT 4KB FLASH 44PLCC0RFQ
AT89S52-24PIIC MCU 8BIT 8KB FLASH 40DIP180RFQ
AT89S51-24JIIC MCU 8BIT 4KB FLASH 44PLCC967RFQ
AT89S51-24ACIC MCU 8BIT 4KB FLASH 44TQFP0RFQ
AT89S52-24ACIC MCU 8K FLASH 24MHZ 44-TQFP999RFQ
AT89S4051-24SU8-bit Microcontrollers - MCU 4K FLASH 24MHZ0RFQ
AT89S51-24JUIC MCU 4K FLASH 24MHZ 44-PLCC1109RFQ
AT89S8253-24AUIn a Pack of 5, Microchip, 8bit 8051 Microcontroller, 24MHz, 12 kB Flash, 44-Pin TQFP2000RFQ
AT89S53-24ACIC MCU 8BIT 12KB FLASH 44TQFP0RFQ
AT89S53-24PIIC MCU 8BIT 12KB FLASH 40PDIP100RFQ
AT89S53-24JIIC MCU 8BIT 12KB FLASH 44PLCC0RFQ
AT89S53-24JCIC MCU 8BIT 12KB FLASH 44PLCC0RFQ
AT89S8253-24AI8-bit Microcontrollers - MCU UNSAWN WAFER 20 MIL BACKGRIND - 24MHZ0RFQ
AT89S8253-24JI8-bit Microcontrollers - MCU UNSAWN WAFER 20 MIL BACKGRIND - 24MHZ0RFQ
AT89S8253-24ACMCU 8-bit AT89 8051 CISC 12KB Flash 3.3V/5V 44-Pin TQFP90RFQ
Technical Documents

Microchip Technology's 89S series of microcontrollers are 8-bit, low-power, high-performance microcontrollers designed for a wide range of embedded applications. They feature a wide range of peripherals, including analog-to-digital converters, pulse-width modulation, and serial communications. The 89S series is also highly configurable, allowing users to tailor the microcontroller to their specific application. With their low power consumption and high performance, the 89S series is an ideal choice for embedded applications.


Features


• 8-bit CISC architecture

• Up to 32K bytes of Flash program memory

• Up to 2K bytes of RAM

• Up to 32 I/O pins

• Up to 8 channels of 10-bit Analog-to-Digital Converter (ADC)

• Up to 4 channels of 8-bit Pulse Width Modulation (PWM)

• Up to 4 channels of 16-bit Timer/Counter

• Up to 4 channels of UART

• Up to 2 channels of SPI

• Up to 2 channels of I2C

• Up to 4 channels of Watchdog Timer

• Up to 4 channels of Brown-out Reset

• Up to 4 channels of Power-on Reset

• Up to 4 channels of Low Voltage Programming

• Up to 4 channels of In-Circuit Serial Programming

• Up to 4 channels of In-System Programming

• Up to 4 channels of In-Application Programming

• Up to 4 channels of In-Circuit Debugging

• Up to 4 channels of In-System Debugging


Applications


• Automotive

• Industrial Control

• Home Appliances

• Security Systems

• Medical Devices

• Robotics

• Wearable Devices

• Consumer Electronics

• Automated Test Equipment


Frequently Asked Questions

What are the Alternative Products of Microchip Technology 89S series Microcontrollers?

1. Atmel AVR ATmega Series Microcontrollers 2. NXP LPC Series Microcontrollers 3. STMicroelectronics STM32 Series Microcontrollers 4. Texas Instruments MSP430 Series Microcontrollers 5. Renesas RX Series Microcontrollers 6. Silicon Labs EFM32 Series Microcontrollers 7. Cypress PSoC Series Microcontrollers 8. Freescale Kinetis Series Microcontrollers 9. Infineon XMC Series Microcontrollers 10. Nuvoton M051 Series Microcontrollers

What are the differences between the types of Microchip Technology 89S series Microcontrollers?

The Microchip Technology 89S series Microcontrollers are available in three different types: the 89S51, 89S52, and 89S53.   The 89S51 is an 8-bit microcontroller with 4K bytes of Flash program memory, 128 bytes of RAM, and 32 I/O lines. It has an 8-bit CPU, two 16-bit timer/counters, a serial port, and an 8-bit analog-to-digital converter.   The 89S52 is an 8-bit microcontroller with 8K bytes of Flash program memory, 256 bytes of RAM, and 32 I/O lines. It has an 8-bit CPU, four 16-bit timer/counters, a serial port, and an 8-bit analog-to-digital converter.   The 89S53 is an 8-bit microcontroller with 16K bytes of Flash program memory, 256 bytes of RAM, and 32 I/O lines. It has an 8-bit CPU, four 16-bit timer/counters, a serial port, and an 8-bit analog-to-digital converter.   The main differences between the three types of Microchip Technology 89S series Microcontrollers are the amount of Flash program memory, RAM, and I/O lines they have, as well as the number of timer/counters and the type of analog-to-digital converter they have.