The Microchip AT24C16C is a 16Kb Serial EEPROM that utilizes an I2C (2-wire) serial interface. It is organized as one block of 2K x 8 and is optimized for use in consumer, industrial, and automotive applications where reliability and dependability are crucial
Microchip Technology AT24C16C series Memory
Comprehensive Guide to AT24C16C Integrated Circuits (ICs) Memory
This post introduces you to the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Microchip Technology AT24C16C series Memory products.
FEATURES
- Low-voltage and standard-voltage operation
- Internally organized as 2,048 x 8 (16K)
Applications
- Industrial transport (non-car & non-light truck)
- Medical
Associated Products
| Part Number | Description | Stock | RFQ |
|---|---|---|---|
| AT24C16C-PUM | EEPROM, SERIAL, 16K (2KX8), 8PDIP | 15000 | RFQ |
| AT24C16C-SSHM-B | EEPROM, SERIAL, 16K (2KX8), 8SOIC | 4 | BUY |
| AT24C16C-SSPD-T | EEPROM Serial-2Wire 16K-bit 2K x 8 3.3V/5V Automotive 8-Pin SOIC T/R | 220 | RFQ |
| AT24C16C-MAHM-T | EEPROM Serial-2Wire 16K-bit 2K x 8 1.8V/2.5V/3.3V/5V 8-Pin UDFN EP T/R | 9398 | BUY |
| AT24C16C-XHM-T | IC EEPROM 16KBIT 1MHZ 8TSSOP | 20000 | RFQ |
| AT24C16C-XPD-T | EEPROM Serial-2Wire 16K-bit 2K x 8 3.3V/5V Automotive 8-Pin TSSOP T/R | 0 | RFQ |
| AT24C16C-MA9M-T | 1.7-5.5V 1MHZ AUTO GRADE3 8-UDFN | 0 | RFQ |
| AT24C16C-CUM-T | EEPROM Serial-2Wire 16K-bit 2K x 8 1.8V/2.5V/3.3V/5V 8-Pin dBGA2 T/R | 0 | RFQ |
| AT24C16C-SSHM-T | EEPROM Serial-2Wire 16K-bit 2K x 8 1.8V/2.5V/3.3V/5V 8-Pin SOIC T/R | 40000 | RFQ |
| AT24C16C-STUM-T | EEPROM Serial-2Wire 16K-bit 2K x 8 1.8V/2.5V/3.3V/5V 5-Pin SOT-23 T/R | 65640 | BUY |
| AT24C16C-MAHM-E | IC EEPROM 16K I2C 1MHZ 8UDFN | 18800 | BUY |
| AT24C16C-STPD-TVAO | 16KB I2C EEPROM AUTO GRADE 1 | 0 | RFQ |
| AT24C16C-XHM-B | EEPROM, SERIAL, 16K (2KX8), 8TSSOP | 1100 | RFQ |
Technical Documents
- AT24C16C
- AT24C16C Devices Revision A 23/Jan/2015
- Marking Chgs 11/Jul/2017
- AT24C16C 20/Aug/2018
- AT24C08C/AT24C16C 03/Feb/2020
- Transfer to Microchip/Label/Pkg 5/Sep/2016
- AT24C16C-SSHM-B-Microchip-datasheet-10841763.pdf
- AT24C16C-SSHM-B-Microchip-datasheet-17792414.pdf
- Microchip-company-68.pdf
- MBB/Label Chgs 16/Nov/2018
- SL Code Number Update 25/Oct/2016
- AT24C16C-XHM-T-Atmel-datasheet-17792414.pdf
Frequently Asked Questions
What are the similar products or Substitute Components of Microchip Technology AT24C16C series Memory
Atmel AT24C16: The AT24C16 from Atmel (now part of Microchip) is a compatible alternative to the AT24C16C. It has the same capacity (16 kilobits) and uses the same I2C (Inter-Integrated Circuit) interface for communication. STMicroelectronics M24C16: The M24C16 is another EEPROM chip with 16 kilobits of storage capacity and an I2C interface. It is manufactured by STMicroelectronics and can be used as a substitute for the AT24C16C. NXP Semiconductors PCA24S08: The PCA24S08 is an 8-kilobit EEPROM chip manufactured by NXP Semiconductors. While it has a lower capacity than the AT24C16C, it can be used as a substitute in applications that require a smaller memory size.
Tell me more about I2C interface.
Serial Communication: I2C is a serial communication bus that uses only two bidirectional open-collector or open-drain lines: the Serial Data Line (SDA) and the Serial Clock Line (SCL)


Product
Brand
Articles
Tools