web counter

Microchip Technology AT89C CAN series Microcontrollers

Introduction, stock information and FAQs of AT89C CAN series Microcontrollers

In this post, you will be informed of the features, applications, PDF datasheets, alternate products, and the most recent stock and pricing information of Microchip Technology's AT89C CAN series Microcontrollers.

Applications

  • Advanced driver assistance systems (ADAS)
  • Factory automation & control
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
AT89C51CC02UA-TISUM8-bit Microcontrollers - MCU CTRL Boodloader UART108BUY
AT89C51CC03UA-S3SUMMCU 8-bit AT89 8051 CISC 64KB Flash 5V 52-Pin PLCC Stick2882RFQ
AT89C51CC03CA-SLRUMIC 8051 MCU 64K FLASH 44-PLCC5000RFQ
AT89C51CC03C-S3RIMIC 8051 MCU FLASH 64K 52PLCC0RFQ
AT89C51CC03C-RDRIMIC 8051 MCU FLASH 64K 64VQFP0RFQ
AT89C51CC03CA-S3SUMMCU 8-bit AT89 8051 CISC 64KB Flash 5V 52-Pin PLCC Stick413RFQ
T89C51CC02CA-TISIMIC 8051 MCU FLASH 16K 28SOIC0RFQ
T89C51CC01UA-7CTIMIC MCU 8BIT 32KB FLASH 64CSPBGA0RFQ
AT89C51CC03C-RDTIMIC MCU 8BIT 64KB FLASH 44VQFP0RFQ
AT89C51CC03U-RDTIMIC MCU 8BIT 64KB FLASH 44VQFP0RFQ
AT89C51CC03U-RLTIMIC MCU 8BIT 64KB FLASH 44VQFP0RFQ
AT89C51CC03C-S3SIMIC MCU 8BIT 64KB FLASH 52PLCC0RFQ
T89C51CC02UA-6KSIMIC MCU 8BIT 16KB FLASH 28PLCC0RFQ
T89C51CC02CA-6KSIMIC 8051 MCU FLASH 16K 28TSSOP0RFQ
T89C51CC01CA-SLSIMIC MCU 8BIT 32KB FLASH 44PLCC0RFQ
AT89C51CC03C-RLRIMIC 8051 MCU FLASH 64K 44VQFP0RFQ
AT89C51CC03U-SLRIMIC MCU 8BIT 64KB FLASH 44PLCC0RFQ
AT89C51CC02CA-TISUMIC MCU 8BIT 16KB FLASH 28SOIC115RFQ
AT89C51CC03UA-RLTUMMCU 8-Bit AT89 8051 CISC 64KB Flash 5V 44-Pin VQFP Tray2092RFQ
AT89C51CC02UA-SISUM8-bit Microcontrollers - MCU CTRL Bootloader UART29RFQ
Technical Documents

Microchip Technology AT89C CAN series Microcontrollers are a family of 8-bit microcontrollers designed for embedded applications. They feature a wide range of peripherals, including CAN, UART, SPI, I2C, and PWM, as well as a variety of memory options. The AT89C CAN series is ideal for applications requiring low power consumption, high performance, and reliable communication. With their integrated CAN controller, these microcontrollers are ideal for automotive, industrial, and medical applications.


Features


• 8-bit microcontroller with up to 8K bytes of Flash program memory

• On-chip CAN controller with up to 8 message objects

• Up to 32 I/O lines

• Up to 8 channels of 10-bit A/D converter

• Up to 3 Timer/Counters

• Up to 2 Capture/Compare/PWM modules

• Low power consumption

• In-System Programming (ISP) and In-Application Programming (IAP)


Applications


• Automotive applications

• Industrial control systems

• Home automation

• Building automation

• Security systems

• Medical devices

• Networking and communication systems

• Robotics


Frequently Asked Questions

What are the Alternative Products of Microchip Technology AT89C CAN series Microcontrollers?

1. Atmel ATmega CAN series Microcontrollers 2. STMicroelectronics STM32 CAN series Microcontrollers 3. NXP Semiconductors LPC17xx CAN series Microcontrollers 4. Renesas RX62N CAN series Microcontrollers 5. Silicon Labs C8051F CAN series Microcontrollers 6. Texas Instruments MSP430 CAN series Microcontrollers 7. Cypress PSoC CAN series Microcontrollers 8. Freescale Kinetis CAN series Microcontrollers

What are the differences between the types of Microchip Technology AT89C CAN series Microcontrollers?

The AT89C CAN series of microcontrollers from Microchip Technology are available in three different types: AT89C51CAN, AT89C52CAN, and AT89C55CAN.   The AT89C51CAN is an 8-bit microcontroller with a maximum clock speed of 12 MHz, 32K bytes of Flash program memory, and 1K bytes of RAM. It also has an integrated CAN controller and a 10-bit ADC.  The AT89C52CAN is an 8-bit microcontroller with a maximum clock speed of 20 MHz, 64K bytes of Flash program memory, and 2K bytes of RAM. It also has an integrated CAN controller and a 10-bit ADC.  The AT89C55CAN is an 8-bit microcontroller with a maximum clock speed of 20 MHz, 128K bytes of Flash program memory, and 4K bytes of RAM. It also has an integrated CAN controller and a 10-bit ADC.