web counter

Microchip Technology AT89C513x series Microcontrollers

Introduction, stock information and FAQs of AT89C513x series Microcontrollers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Microchip Technology AT89C513x series Microcontrollers.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
AT89C5130A-RDRUMIC MCU 8BIT 16KB FLASH 64LQFP19RFQ
AT89C5130A-RDTIMIC MCU 8BIT 16KB FLASH 64LQFP0RFQ
AT89C5131A-TISILIC MCU 8BIT 32KB FLASH 28SOIC0RFQ
AT89C5131A-PUTIMIC MCU 8BIT 32KB FLASH 32QFN0RFQ
AT89C5131A-RDTILIC 8051 MCU FLASH 32K USB 64VQFP0RFQ
AT89C5131-S3SILIC 8051 MCU FLASH 32K USB 52PLCC0RFQ
AT89C5131A-RDTUMMCU 8-bit AT89 8051 CISC 32KB Flash 3.3V/5V 64-Pin VQFP Tray200RFQ
AT89C5131A-RDTULMCU 8-bit AT89 8051 CISC 32KB Flash 3.3V 64-Pin VQFP Tray1290RFQ
AT89C5132-ROTUL8-bit Microcontrollers - MCU USB 64K FLASH 4K0RFQ
AT89C5130A-S3SUM8-bit Microcontrollers - MCU C5130A 16K Flash USB 5V18BUY
AT89C5131A-S3SUL8-bit Microcontrollers - MCU 32K Flash 3V USB34RFQ
AT89C5130A-RDTUM8-bit Microcontrollers - MCU C5130A 16K Flash USB 5V5000RFQ
AT89C5131A-TISULMCU 8-bit AT89 8051 CISC 32KB Flash 3.3V 28-Pin SOIC Stick14000RFQ
AT89C5131A-TIRUL8-bit Microcontrollers - MCU 32K Flash 3V USB5000RFQ
AT89C5131A-S3SIMIC MCU 8BIT 32KB FLASH 52PLCC0RFQ
AT89C5131-TISILIC MCU 8BIT 32KB FLASH 28SOIC0RFQ
AT89C5131A-S3SUMAT89xx Series 32 KB Flash 1.25 KB SRAM 48 MHz 8-Bit Microcontroller - PLCC-522450RFQ
AT89C5130A-PUTUM8-bit Microcontrollers - MCU C5130A 16K Flash USB 5V646RFQ
AT89C5132-ROTILIC 8051 MCU FLASH 64K USB 80TQFP0RFQ
AT89C5131A-PLTILIC 8051 MCU FLASH 32K USB 48QFN0RFQ
Technical Documents

Description


The AT89C513x series of microcontrollers from Microchip Technology are 8-bit, low-power, high-performance microcontrollers designed for a wide range of applications. These microcontrollers feature a wide range of peripherals, including a 10-bit A/D converter, two 16-bit timers, a watchdog timer, and an on-chip oscillator. The AT89C513x series also offers a variety of memory options, including up to 64K of Flash memory, up to 4K of RAM, and up to 4K of EEPROM. The AT89C513x series is ideal for applications such as motor control, industrial automation, and consumer electronics.



Features


• 8-bit microcontroller with 8K bytes of Flash program memory

• On-chip RAM of 256 bytes

• On-chip EEPROM of 256 bytes

• Two 16-bit timer/counters

• Two 8-bit timer/counters

• 8-channel, 10-bit A/D converter

• Programmable serial UART

• Programmable watchdog timer

• Low-power idle and power-down modes

• Single-supply 5V operation

• Fully static operation

• Low-power CMOS technology

• Fully compatible with the MCS-51 instruction set



Applications


• Automotive

• Industrial control

• Home appliances

• Security systems

• Medical equipment

• Robotics

• Portable devices

• Data acquisition systems

• Embedded systems


Frequently Asked Questions

What are the Alternative Products of Microchip Technology AT89C513x series Microcontrollers?

1. Atmel ATmega Series Microcontrollers 2. STMicroelectronics STM32 Series Microcontrollers 3. NXP LPC Series Microcontrollers 4. Texas Instruments MSP430 Series Microcontrollers 5. Renesas RX Series Microcontrollers 6. Silicon Labs EFM32 Series Microcontrollers 7. Cypress PSoC Series Microcontrollers 8. Microchip PIC Series Microcontrollers

What are the differences between the types of Microchip Technology AT89C513x series Microcontrollers?

The AT89C513x series of microcontrollers from Microchip Technology are 8-bit, low-power, CMOS microcontrollers with a variety of features and peripherals. The main differences between the various types of AT89C513x microcontrollers are the amount of Flash memory, RAM, and I/O pins available. The AT89C5130A has the most Flash memory (128K bytes) and RAM (4K bytes) of the series, while the AT89C5131A has the most I/O pins (44). Other differences include the number of timers, serial ports, and analog-to-digital converters available.